- Mounting Type
- Package / Case
- Active Area
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Operating Temperature
- Factory Lead Time
- Pbfree Code
- Current - Dark (Typ)
- Diode Type
- Series
Attribute column
Manufacturer
ON Semiconductor Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shape | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Functions | Configuration | Diode Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Dark Current-Max | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Reverse Breakdown Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICROFJ-30035-TSV-TR ON Semiconductor | 21 | - | Datasheet | 4 Weeks | Surface Mount | 8-WBGA | SQUARE | -40°C~85°C | Tape & Reel (TR) | J-SERIES SIPM | yes | Active | 3 (168 Hours) | 1 | COMPLEX | Avalanche | 110ps | 24.7V | 3.07mm | 3000nA | 200nm ~ 900nm | 9.43mm2 | NO | 1.9μA | - | - | 24.2V | ROHS3 Compliant | ||
![]() ARRAYJ-30020-16P-PCB ON Semiconductor | 955 |
| Datasheet | 4 Weeks | Socketable | Module | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARRAYC-30035-144P-PCB ON Semiconductor | 740 |
| Datasheet | 8 Weeks | Surface Mount | 84-CLCC Window (J-Lead) | - | - | - | C-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARRAYC-60035-64P-PCB ON Semiconductor | 760 |
| Datasheet | 4 Weeks | - | - | - | - | - | C-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MICROFJ-30020-TSV-TR ON Semiconductor | 13 |
| Datasheet | 4 Weeks | Surface Mount | 8-WBGA | SQUARE | -40°C~85°C | Tape & Reel (TR) | J-SERIES SIPM | yes | Active | 3 (168 Hours) | 1 | COMPLEX | Avalanche | 160ps | 24.7V | 3.07mm | 720nA | 200nm ~ 900nm | 9.43mm2 | NO | 100nA | - | - | 24.2V | ROHS3 Compliant | ||
![]() MICROFJ-40035-TSV-TR ON Semiconductor | 168000 |
| Datasheet | 4 Weeks | Surface Mount | 14-WBGA | SQUARE | -40°C~85°C | Tape & Reel (TR) | J-SERIES SIPM | yes | Active | 3 (168 Hours) | 1 | COMPLEX | Avalanche | 110ps | 24.7V | 3.93mm | 4000nA | 200nm ~ 900nm | 15.45mm2 | NO | 3μA | - | - | 24.2V | ROHS3 Compliant | ||
![]() MICRORB-10020-MLP-TR ON Semiconductor | 21 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RB-SERIES SIPM | yes | Active | 3 (168 Hours) | - | - | PIN | 1ns | 23V | - | - | 300nm ~ 1050nm | 1mm2 | - | 540nA | Infrared (NIR)/Red | 270 kA/W @ 905nm | - | ROHS3 Compliant | ||
![]() MICROFJ-60035-TSV-TR ON Semiconductor | 8000 | - | Datasheet | 4 Weeks | Surface Mount | 36-WBGA | SQUARE | -40°C~85°C | Tape & Reel (TR) | J-SERIES SIPM | yes | Active | 3 (168 Hours) | 1 | COMPLEX | Avalanche | 250ps | 24.7V | 6.07mm | 12000nA | 200nm ~ 900nm | 36.85mm2 | NO | 7.5μA | - | - | 24.2V | ROHS3 Compliant | ||
![]() ARRAYJ-40035-64P-PCB ON Semiconductor | 569 |
| Datasheet | 4 Weeks | Socketable | Module | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MICRORB-10035-MLP-TR ON Semiconductor | 50 | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | RB-SERIES SIPM | yes | Active | 3 (168 Hours) | - | - | PIN | 900ps | 25V | - | - | 300nm ~ 1050nm | 1mm2 | - | 1.5μA | Infrared (NIR)/Red | 420 kA/W @ 905nm | - | ROHS3 Compliant | ||
![]() ARRAYC-30020-16P-PCB ON Semiconductor | 2127 |
| Datasheet | 4 Weeks | Surface Mount | 84-CLCC Window (J-Lead) | - | - | - | C-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARRAYJ-30020-64P-PCB ON Semiconductor | 966 |
| Datasheet | 4 Weeks | Socketable | Module | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant |