- Actuator Type
- Body Breadth
- Body Height
- Body Length or Diameter
- Contact (AC) Max Rating R Load
- Contact (DC) Max Rating R Load
- Contact Current(AC)-Max
- Contact Current(DC)-Max
- Contact Voltage(AC)-Max
- Contact Voltage(DC)-Max
- Current Rating
- ECCN Code
Attribute column
Manufacturer
ON Semiconductor Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1011A ON Semiconductor | In Stock | - | Datasheet | NO | PANEL MOUNT-THREADED | 10000 Cycle(s) | APEM COMPONENTS INC | GE - General Electric | 1011A | 1000 | 55 °C | -20 °C | Active | 2.24 | Yes | e4 | Yes | EAR99 | Silver (Ag) | 8536.50.90.65 | BULK | compliant | 45 A | 28 mm | 14 mm | METAL LEVER | SPST | 6 A | DUST PROOF; WATER PROOF | 30 V | SOLDER/QUICK CONNECT | TOGGLE SWITCH | 6 A | - | - | 125 V | LATCHED | 12 mm | ||
![]() C3105 ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |