- Approvals
- Base Product Number
- Consumer IC Type
- Current Rating
- Degree of protection (IP)
- Degree of protection (NEMA)
- Function
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
Attribute column
Manufacturer
ON Semiconductor Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | ak Reflow Temperature-Max (s) | Approvals | Base Product Number | Degree of protection (IP) | Degree of protection (NEMA) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Risk Rank | RoHS | Rohs Code | Voltage type | Voltage type for actuating | Series | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Function | Qualification Status | Temperature Grade | Seated Height-Max | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C510 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M402 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A916 ON Semiconductor | 25410 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A763 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN302 ON Semiconductor | In Stock | - | - | NO | 16 | NOT SPECIFIED | CE, CSA, UL | - | - | - | PANASONIC CORP | Cutler Hammer, Div of Eaton Corp | PDG23G0225D3WK | - | Panel | 70 °C | -20 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | 5.84 | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 225 A | 16 | R-CDIP-T16 | - | Not Qualified | OTHER | 5.08 mm | CONSUMER CIRCUIT | 19.4 mm | 7.62 mm | ||
![]() 521R ON Semiconductor | In Stock | - | - | - | - | - | - | 121050 | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BU136 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C781 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 200 - 690 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - |