- Additional Feature
- Coll-Emtr Bkdn Voltage-Min
- Configuration
- Current Transfer Ratio-Min
- Dark Current-Max
- Forward Current-Max
- Forward Voltage-Max
- HTS Code
- Ihs Manufacturer
- Isolation Voltage-Max
- Manufacturer Part Number
- Mounting Feature
Attribute column
Manufacturer
Optek Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Ihs Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | RoHS | Rohs Code | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N47ATXV Optek | In Stock | - | - | YES | SURFACE MOUNT | 50% | TT ELECTRONICS PLC | 4N47ATXV | 1 | 125 °C | -55 °C | TO-78, 6 PIN | Active | 0.3 W | 5.51 | Compliant | Yes | HIGH RELIABILITY, MIL-19500 | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.5 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.00002 s | ||
![]() 4N49ATX Optek | In Stock | - | - | YES | SURFACE MOUNT | 200% | TT ELECTRONICS PLC | 4N49ATX | 1 | 125 °C | -55 °C | TO-78, 6 PIN | Active | 0.3 W | 5.51 | Compliant | Yes | HIGH RELIABILITY, MIL-19500 | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.5 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.000025 s | ||
![]() 4N47ATX Optek | In Stock | - | - | YES | SURFACE MOUNT | 50% | TT ELECTRONICS PLC | 4N47ATX | 1 | 125 °C | -55 °C | TO-78, 6 PIN | Active | 0.3 W | 5.51 | Compliant | Yes | HIGH RELIABILITY, MIL-19500 | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.5 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.00002 s | ||
![]() 4N49ATXV Optek | In Stock | - | - | YES | SURFACE MOUNT | 200% | TT ELECTRONICS PLC | 4N49ATXV | 1 | 125 °C | -55 °C | TO-78, 6 PIN | Active | 0.3 W | 5.51 | Compliant | Yes | HIGH RELIABILITY, MIL-19500 | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.5 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.000025 s | ||
![]() 4N48ATX Optek | In Stock | - | - | YES | SURFACE MOUNT | 100% | TT ELECTRONICS PLC | 4N48ATX | 1 | 125 °C | -55 °C | TO-78, 6 PIN | Active | 0.3 W | 5.52 | Compliant | Yes | HIGH RELIABILITY, MIL-19500 | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.5 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.00002 s | ||
![]() 4N23TXV Optek | In Stock | - | - | YES | SURFACE MOUNT | 20% | TT ELECTRONICS PLC | 4N23TXV | 1 | 125 °C | -55 °C | TO-78, 6 PIN | Active | 0.3 W | 5.26 | Compliant | Yes | HIGH RELIABILITY, MIL-19500 | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.01 A | 1.3 V | 0.05 A | 1000 V | 100 nA | 35 V | 0.000015 s | ||
![]() 4N22TXV Optek | In Stock | - | - | YES | SURFACE MOUNT | 25% | TT ELECTRONICS PLC | 4N22TXV | 1 | 125 °C | -55 °C | TO-78, 6 PIN | Active | 0.3 W | 5.27 | - | Yes | HIGH RELIABILITY, MIL-19500 | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.01 A | 1.3 V | 0.05 A | 1000 V | 100 nA | 35 V | 0.000015 s | ||
![]() 4N24TXV Optek | In Stock | - | - | YES | SURFACE MOUNT | 40% | TT ELECTRONICS PLC | 4N24TXV | 1 | 125 °C | -55 °C | TO-78, 6 PIN | Active | 0.3 W | 5.24 | Compliant | Yes | HIGH RELIABILITY, MIL-19500 | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.01 A | 1.3 V | 0.05 A | 1000 V | 100 nA | 35 V | 0.00002 s |


Product
Brand
Articles
Tools