- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Max Collector Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Packaging
Attribute column
Manufacturer
Optek Transistors - Bipolar (BJT) - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Transistor Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Power Dissipation | Power - Max | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Continuous Collector Current | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N5796U TT Electronics/Optek Technology | 23 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-CLCC | 6 | 6-CLCC | - | 60V | 1.6V | 600mA | 75 | 2 | -65°C~200°C TJ | Bulk | 1997 | Active | 1 (Unlimited) | - | - | 200°C | -65°C | - | 600mW | - | - | - | - | PNP | - | Dual | 600mW | 600mW | - | 2 PNP (Dual) | 60V | 600mA | 100 @ 150mA 10V | 10nA ICBO | 1.6V @ 50mA, 500mA | 60V | 60V | 5V | - | 2.032mm | 6.35mm | 4.445mm | No | Non-RoHS Compliant | ||
![]() 2N4854U TT Electronics/Optek Technology | 146 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-CLCC | 6 | 6-CLCC | - | 40V | 400mV | 600mA | 100 | 2 | -65°C~200°C TJ | Bulk | 1997 | Active | 1 (Unlimited) | - | - | 200°C | -65°C | - | 600mW | - | - | - | - | NPN, PNP | - | Dual | 600mW | 600mW | - | NPN, PNP | 40V | 600mA | 100 @ 150mA 10V | 10nA ICBO | 400mV @ 15mA, 150mA | 40V | 60V | 5V | 600mA | 2.032mm | 6.35mm | 4.445mm | No | Non-RoHS Compliant | ||
HCT700TX TT Electronics/Optek Technology | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 3 | - | SILICON | 60V | - | 800mA 600mA | - | 2 | - | Tray | 2001 | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 8541.21.00.95 | 400mW | DUAL | MIL | R-CDSO-N6 | Not Qualified | - | SEPARATE, 2 ELEMENTS | - | - | - | NPN AND PNP | NPN, PNP | 1V | 600mA | 75 @ 1mA 10V | 10nA ICBO | 1V @ 50mA, 500mA | 50V 60V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 2N4854UTX TT Electronics/Optek Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-CLCC | - | 6-CLCC | - | 40V | - | 600mA | - | - | -65°C~200°C TJ | Bulk | 1997 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 600mW | - | - | - | - | NPN | - | - | 600mW | 600mW | - | NPN, PNP | 400mV | 600mA | 100 @ 150mA 10V | 10nA ICBO | 400mV @ 15mA, 150mA | 40V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 2N5794U TT Electronics/Optek Technology | 198 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-CLCC | 6 | 6-CLCC | - | 40V | 900mV | 600mA | 35 | - | -65°C~200°C TJ | Bulk | 2012 | Active | 1 (Unlimited) | - | - | 200°C | -65°C | - | 600mW | - | - | - | - | NPN | - | Dual | 600mW | 600mW | - | 2 NPN (Dual) | 40V | 600mA | 100 @ 150mA 10V | 10μA ICBO | 900mV @ 30mA, 300mA | 40V | 75V | 6V | - | 2.032mm | 6.35mm | 4.445mm | - | Non-RoHS Compliant | ||
HCT700 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 3 | - | - | 60V | - | 800mA 600mA | - | - | - | Tray | 2008 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 400mW | - | - | - | - | NPN, PNP | - | - | - | 400mW | - | NPN, PNP | 1V | 600mA | 75 @ 1mA 10V | 10nA ICBO | 1V @ 50mA, 500mA | 50V 60V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
2N6989UTX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-CLCC | 20 | 20-CLCC | - | 50V | 1V | 800mA | - | - | -65°C~200°C TJ | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 200°C | -65°C | - | 1W | - | - | - | - | - | - | - | 500mW | 1W | - | 4 NPN (Quad) | 1V | 800mA | 100 @ 150mA 10V | 10nA ICBO | 1V @ 50mA, 500mA | 50V | 75V | 6V | - | 1.905mm | 8.89mm | 8.89mm | - | Non-RoHS Compliant | ||
![]() 2N6987U TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 20-CLCC | 20 | 20-CLCC | - | 60V | 1.6V | 600mA | - | - | -65°C~200°C TJ | Bulk | 1997 | Obsolete | 1 (Unlimited) | - | - | 200°C | -65°C | - | 1W | - | - | - | - | - | - | - | 500mW | 1W | - | 4 PNP (Quad) | 1.6V | 600mA | 100 @ 150mA 10V | 10nA ICBO | 1.6V @ 50mA, 500mA | 60V | 60V | 5V | - | 1.905mm | 8.89mm | 8.89mm | - | Non-RoHS Compliant | ||
HCT700TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 3 | - | SILICON | 60V | - | 800mA 600mA | - | 2 | - | Tray | 2001 | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 8541.21.00.95 | 400mW | DUAL | MIL | R-CDSO-N6 | Not Qualified | - | SEPARATE, 2 ELEMENTS | - | - | - | NPN AND PNP | NPN, PNP | 1V | 600mA | 75 @ 1mA 10V | 10nA ICBO | 1V @ 50mA, 500mA | 50V 60V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
2N6989U TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 20-CLCC | 20 | 20-CLCC | - | 50V | 1V | 800mA | - | - | -65°C~200°C TJ | Bulk | 1997 | Obsolete | 1 (Unlimited) | - | - | 200°C | -65°C | - | 1W | - | - | - | - | - | - | - | 500mW | 1W | - | 4 NPN (Quad) | 1V | 800mA | 100 @ 150mA 10V | 10nA ICBO | 1V @ 50mA, 500mA | 50V | 75V | 6V | - | 1.905mm | 8.89mm | 8.89mm | - | Non-RoHS Compliant |


Product
Brand
Articles
Tools