- Continuous Drain Current (ID)
- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Resistance
- Drain to Source Voltage (Vdss)
- Element Configuration
- FET Feature
- FET Type
- Gate to Source Voltage (Vgs)
- Height
- Input Capacitance
- Input Capacitance (Ciss) (Max) @ Vds
- Length
Attribute column
Manufacturer
Optek Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Element Configuration | Power Dissipation | Power - Max | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Drain to Source Breakdown Voltage | Input Capacitance | FET Feature | Drain to Source Resistance | Rds On Max | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCT802 TT Electronics/Optek Technology | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | 6-SMD | 2A 1.1A | -55°C~150°C TJ | Bulk | 1997 | Obsolete | 1 (Unlimited) | 150°C | -55°C | 500mW | Dual | 1.5W | 500mW | N and P-Channel | 5Ohm @ 1A, 10V | 2.5V @ 1mA | 70pF @ 25V | 90V | 1.1A | 20V | 90V | 70pF | Standard | 5Ohm | 5 Ω | 2.032mm | 6.35mm | 4.445mm | Non-RoHS Compliant | ||
![]() HCT802TX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | 6-SMD | 2A 1.1A | -55°C~150°C TJ | Bulk | 1997 | Obsolete | 1 (Unlimited) | 150°C | -55°C | 500mW | Dual | 1.5W | 500mW | N and P-Channel | 5Ohm @ 1A, 10V | 2.5V @ 1mA | 70pF @ 25V | 90V | 1.1A | 20V | 90V | 70pF | Standard | 5Ohm | 5 Ω | 2.032mm | 6.35mm | 4.445mm | Non-RoHS Compliant | ||
![]() HCT802TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | 6-SMD | 2A 1.1A | -55°C~150°C TJ | Bulk | 1997 | Obsolete | 1 (Unlimited) | 150°C | -55°C | 500mW | Dual | - | 500mW | N and P-Channel | 5Ohm @ 1A, 10V | 2.5V @ 1mA | 70pF @ 25V | 90V | 1.1A | 20V | - | 70pF | Standard | 5Ohm | 5 Ω | 2.03mm | 6.35mm | 4.45mm | Non-RoHS Compliant |


Product
Brand
Articles
Tools