Filters
  • Continuous Drain Current (ID)
  • Current - Continuous Drain (Id) @ 25℃
  • Drain to Source Resistance
  • Drain to Source Voltage (Vdss)
  • Drive Voltage (Max Rds On, Min Rds On)
  • Element Configuration
  • FET Type
  • Gate to Source Voltage (Vgs)
  • Height
  • Input Capacitance
  • Input Capacitance (Ciss) (Max) @ Vds
  • Length

Attribute column

Manufacturer

Optek Transistors - FETs, MOSFETs - Single

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Number of Pins

Supplier Device Package

Current - Continuous Drain (Id) @ 25℃

Drive Voltage (Max Rds On, Min Rds On)

Power Dissipation (Max)

Turn Off Delay Time

Operating Temperature

Packaging

Published

Part Status

Moisture Sensitivity Level (MSL)

Max Operating Temperature

Min Operating Temperature

Element Configuration

Power Dissipation

Turn On Delay Time

FET Type

Rds On (Max) @ Id, Vgs

Vgs(th) (Max) @ Id

Input Capacitance (Ciss) (Max) @ Vds

Drain to Source Voltage (Vdss)

Vgs (Max)

Continuous Drain Current (ID)

Gate to Source Voltage (Vgs)

Input Capacitance

Drain to Source Resistance

Rds On Max

Height

Length

Width

RoHS Status

HCT7000MTX
HCT7000MTX

TT Electronics/Optek Technology

27
Datasheet

25 Weeks

Surface Mount

Surface Mount

3-SMD, No Lead

3

3-SMD

200mA Ta

10V

300mW Ta

10 ns

-55°C~150°C TJ

Bulk

1997

Active

1 (Unlimited)

150°C

-55°C

Single

300mW

10 ns

N-Channel

5Ohm @ 500mA, 10V

3V @ 1mA

60pF @ 25V

60V

±40V

200mA

40V

60pF

5Ohm

5 Ω

1.3716mm

3.175mm

2.667mm

Non-RoHS Compliant

HCT7000M
HCT7000M

TT Electronics/Optek Technology

41
Datasheet

15 Weeks

Surface Mount

Surface Mount

3-SMD, No Lead

3

3-SMD

200mA Ta

10V

300mW Ta

10 ns

-55°C~150°C TJ

Bulk

1997

Active

1 (Unlimited)

150°C

-55°C

Single

300mW

10 ns

N-Channel

5Ohm @ 500mA, 10V

3V @ 1mA

60pF @ 25V

60V

±40V

200mA

40V

60pF

5Ohm

5 Ω

1.3716mm

3.175mm

2.667mm

Non-RoHS Compliant

HCT7000MTXV
HCT7000MTXV

TT Electronics/Optek Technology

In Stock

-

Datasheet

-

Surface Mount

Surface Mount

3-SMD, No Lead

3

3-SMD

200mA Ta

10V

300mW Ta

10 ns

-55°C~150°C TJ

Bulk

1997

Obsolete

1 (Unlimited)

150°C

-55°C

Single

300mW

10 ns

N-Channel

5Ohm @ 500mA, 10V

3V @ 1mA

60pF @ 25V

60V

±40V

200mA

40V

60pF

5Ohm

5 Ω

1.3716mm

3.175mm

2.667mm

Non-RoHS Compliant