- Input Type
- Inputs - Side 1/Side 2
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Packaging
- Part Status
Attribute column
Manufacturer
Optek Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Maximum Forward Current | Mounting | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Package Type | Rad Hardened | Turn Off Delay Time | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Pin Count | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Number of Circuits | Max Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Max Input Current | High Level Output Current | Current - DC Forward (If) (Max) | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Current Transfer Ratio | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPI125 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial - 5 leads | 5 | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2006 | Obsolete | 1 (Unlimited) | 100°C | -55°C | 200mW | 4.5V~5.5V | - | - | 15000VDC | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 200mW | - | 1.5V Max | 5 ns | DC | - | 25mA | - | 250kbps | 20mA | 100ns | - | 100 ns | - | 100ns 100ns | 2V | - | - | - | - | 25mA | 25mA | 5μs, 5μs (Typ) | - | - | 1/0 | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() OPI1268S TT Electronics/Optek Technology | 2000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (1.100, 27.94mm), 5 Leads | 5 | - | - | - | - | 1 | - | - | - | - | - | - | 50 ns | -50°C~100°C | Tube | 2006 | Active | 1 (Unlimited) | 100°C | -50°C | 100mW | 7V | - | - | 20000VDC | 18V | Open Collector | - | - | 1 | - | 7V | - | 100mW | 25mA | 1.4V | 100 ns | DC | 50 ns | 20mA | 18V | 2Mbps | 25mA | 100ns | 1.4V | 100 ns | 18V | - | 3V | 3V | 850 nm | 30mA | - | 30mA | 30mA | 100ns, 100ns | - | - | 1/0 | - | 9.7536mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPI155 TT Electronics/Optek Technology | 27 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | 5 | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | Active | 1 (Unlimited) | 85°C | -40°C | 250mW | 7V | - | - | 50000VDC | 18V | Open Collector, Schottky Clamped | - | - | 1 | 1 | - | - | 250mW | - | 1.2V | 120 ns | DC | - | 50mA | - | 5Mbps | 25mA | 70ns | 1.2V | - | 18V | - | 3V | - | - | - | - | 50mA | 10mA | 70ns, 120ns | - | - | 1/0 | 80 % | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPI1268 TT Electronics/Optek Technology | 2000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (1.100, 27.94mm), 5 Leads | 5 | - | 18V | - | - | 1 | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2007 | Active | 1 (Unlimited) | 100°C | -40°C | 100mW | 7V | - | UL | 16000VDC | 18V | Open Collector | 25mA | - | 1 | - | - | - | 100mW | 25mA | 1.3V | 200 ns | DC | 200 ns | 30mA | - | 2Mbps | 25mA | - | 1.6V | - | - | - | 3V | - | - | - | - | 30mA | 20mA | 200ns, 100ns | - | - | 1/0 | - | - | 27.94mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPI1290-032 TT Electronics/Optek Technology | 155 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Nonstandard, 5 Lead | 5 | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2007 | Active | 1 (Unlimited) | 75°C | -20°C | - | 4.5V~16V | - | - | - | 30V | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | - | 2.3V Max | 5 μs | DC | - | - | - | - | - | - | 2.3V | - | - | 25ns 25ns | - | - | - | - | - | - | 20mA | 5μs, 5μs (Typ) | - | 15kV | 1/0 | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA804DTUE Optek | In Stock | - | Datasheet | - | - | - | - | - | - | - | 25(mA) | Through Hole | 1 | 5.5(V) | 4.5(V) | 0C to 85C | Commercial | PDIP | No | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 0.045(W) | - | - | - | DC | - | 25(mA) | - | - | - | - | 1.8(V) | - | - | - | 5(V) | - | - | - | - | - | - | - | - | 5000(V) | - | - | - | - | - | - | - | - | ||
![]() OPI1266 TT Electronics/Optek Technology | 331 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 5-DIP | 5 | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | Active | 1 (Unlimited) | 70°C | -40°C | - | 7V | - | - | 16000VDC | 7V | Open Collector, Schottky Clamped | - | - | 1 | - | - | - | 100mW | - | 1.2V | 500 ns | DC | 800 ns | 50mA | - | 500kbps | 15mA | - | 1.8V | - | - | - | 2V | - | - | 50mA | - | 50mA | 20mA | 800ns, 800ns | - | - | 1/0 | - | - | 27.94mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPI1290-080 TT Electronics/Optek Technology | 192 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Nonstandard, 5 Lead | 5 | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2007 | Active | 1 (Unlimited) | 75°C | -20°C | 100mW | 4.5V~16V | - | - | - | 30V | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | - | 2.3V Max | 5 μs | DC | - | - | - | - | - | 25μs | 2.3V | 25 μs | - | 25ns 25ns | - | - | - | - | - | - | 20mA | 5μs, 5μs (Typ) | - | 10kV | 1/0 | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI128 TT Electronics/Optek Technology | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 5 | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2006 | Active | 1 (Unlimited) | 100°C | -55°C | 200mW | 4.5V~5.5V | - | - | 15000VDC | - | Open Collector | - | - | 1 | - | - | - | 200mW | - | 1.5V Max | 5 ns | DC | - | 25mA | - | 250kbps | 20mA | 100ns | - | 100 ns | - | 100ns 100ns | 2V | - | - | - | - | 25mA | - | 5μs, 5μs (Typ) | - | - | 1/0 | - | - | - | No | - | RoHS Compliant | - | ||
![]() OPI127-032 TT Electronics/Optek Technology | 35 |
| - | 12 Weeks | Through Hole | Through Hole | Axial - 4 Leads | - | Axial | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2006 | Active | 1 (Unlimited) | 100°C | -55°C | 200mW | 4.5V~5.5V | - | - | 15000VDC | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | - | 1.5V Max | 5 μs | DC | - | 25mA | 35V | 250kbps | - | 100ns | 1.5V | 100 ns | - | 100ns 100ns | - | - | - | - | - | 25mA | - | 5μs, 5μs (Typ) | - | - | 1/0 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPI126 TT Electronics/Optek Technology | 92 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 5 | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2006 | Active | 1 (Unlimited) | 100°C | -55°C | 200mW | 4.5V~5.5V | - | - | 15000VDC | - | Open Collector | 100μA | - | 1 | - | - | - | 200mW | - | 1.5V Max | 5 ns | DC | - | 25mA | - | 250kbps | 20mA | 100ns | - | 100 ns | - | 100ns 100ns | 2V | - | - | - | - | 25mA | 25mA | 5μs, 5μs (Typ) | - | - | 1/0 | - | - | - | No | - | RoHS Compliant | - | ||
![]() OPI1290-066 TT Electronics/Optek Technology | 44 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Nonstandard, 5 Lead | 5 | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2007 | Active | 1 (Unlimited) | 75°C | -20°C | 100mW | 4.5V~16V | - | - | - | 30V | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | - | 2.3V Max | 5 μs | DC | 5 μs | - | - | - | - | 25μs | 2.3V | 25 μs | - | 25ns 25ns | - | - | - | - | - | - | 20mA | 5μs, 5μs (Typ) | - | 10kV | 1/0 | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI125TX TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial - 5 leads | - | Axial | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2006 | Obsolete | 1 (Unlimited) | 125°C | -65°C | - | - | - | - | 15000VDC | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | - | 1.4V | 5 ns | DC | - | - | - | 250kbps | 50mA | - | 1.4V | - | - | 8ns 8ns | - | - | - | - | - | 100mA | - | 5ns, 5ns (Typ) | - | - | 1/0 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPI125TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial - 5 leads | - | Axial | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 1997 | Obsolete | 1 (Unlimited) | 125°C | -65°C | - | - | - | - | 15000VDC | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | - | 1.4V | 5 ns | DC | - | - | - | 250kbps | 50mA | - | 1.4V | - | - | 8ns 8ns | - | - | - | - | - | 100mA | - | 5ns, 5ns (Typ) | - | - | 1/0 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPID804DTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | 1 | - | - | - | - | - | - | - | 0°C~85°C | Tube | 2008 | Obsolete | 1 (Unlimited) | 85°C | 0°C | 45mW | 7V | - | - | 5000Vrms | 7V | Open Collector | - | - | 1 | - | - | - | 85mW | - | 1.6V | 45 ns | DC | 75 ns | 25mA | 600mV | - | - | 30ns | 1.8V | 30 ns | - | 30ns 30ns | 5V | - | - | - | - | 25mA | 10mA | 75ns, 75ns | 500V/μs (Typ) | - | 1/0 | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPI127 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 5 | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2006 | Obsolete | 1 (Unlimited) | 100°C | -55°C | 200mW | 4.5V~5.5V | - | - | 15000VDC | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 200mW | - | 1.5V Max | 5 ns | DC | - | 25mA | - | 250kbps | 20mA | 100ns | - | 100 ns | - | 100ns 100ns | 2V | - | - | - | - | 25mA | - | 5μs, 5μs (Typ) | - | - | 1/0 | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI1290-040 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Nonstandard, 5 Lead | 5 | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2007 | Obsolete | 1 (Unlimited) | 75°C | -20°C | - | 4.5V~16V | - | - | - | 30V | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | - | 2.3V Max | 5 μs | DC | - | - | - | - | - | - | 2.3V | - | - | 25ns 25ns | - | - | - | - | - | - | 20mA | 5μs, 5μs (Typ) | - | 10kV | 1/0 | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPL563A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | 3-SIP, Side View | 3 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 200mW | 4.5V~16V | - | - | - | - | Push-Pull, Totem Pole | - | 16V | 1 | - | - | 8mA | - | - | - | 5 μs | DC | - | - | - | - | - | 70ns | - | 70 ns | - | - | - | - | 935 nm | - | 100μA | - | - | - | - | - | 1/0 | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI1290-018 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Nonstandard, 5 Lead | 5 | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2007 | Obsolete | 1 (Unlimited) | 75°C | -20°C | - | 4.5V~16V | - | - | - | 30V | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | - | 2.3V Max | 5 μs | DC | - | - | - | - | - | - | 2.3V | - | - | 25ns 25ns | - | - | - | - | - | - | 20mA | 5μs, 5μs (Typ) | - | 10kV | 1/0 | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI1290-026 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Nonstandard, 5 Lead | 5 | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2007 | Obsolete | 1 (Unlimited) | 75°C | -20°C | 100mW | 4.5V~16V | - | - | - | 30V | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | - | 2.3V Max | 5 μs | DC | - | - | - | - | - | 25μs | 2.3V | 25 μs | - | 25ns 25ns | - | - | - | - | - | - | 20mA | 5μs, 5μs (Typ) | - | 10kV | 1/0 | - | - | - | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools