- Input Type
- Output Type
- Packaging
- Number of Channels
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Voltage - Forward (Vf) (Typ)
- RoHS Status
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Optek Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Collector Current (DC) | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Fall Time | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Output Device | Package Type | Rad Hardened | RoHS | Schedule B | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Pin Count | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Wavelength | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Peak Wavelength | Current Transfer Ratio | Dark Current | Standard | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPI1264C TT Electronics/Optek Technology | 10 | - | Datasheet | 8 Weeks | Surface Mount, Through Hole | Through Hole | Axial - 4 Leads | 4 | Axial | - | - | 400mV | 100% @ 10mA | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1997 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | 30V | 100mW | - | 10000VDC | 30V | Transistor | - | - | 1 | 1 | 100mW | 1.6V Max | DC | 40mA | 30V | - | - | 1.6V | - | 30V | - | - | 2V | - | 40mA | 40mA | 20mA | - | - | - | 400mV | - | 100 % | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPI1264B TT Electronics/Optek Technology | 860 | - | Datasheet | 8 Weeks | Surface Mount, Through Hole | Through Hole | Axial - 4 Leads | 4 | Axial | Plastic | - | 400mV | 50% @ 10mA | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1997 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | 30V | 100mW | - | 10000VDC | 30V | Transistor | - | - | 1 | 1 | 100mW | 1.6V Max | DC | 40mA | 30V | - | - | 1.6V | - | 30V | - | - | 2V | 890 nm | 40mA | 40mA | 20mA | - | 125% @ 10mA | - | 400mV | 890 nm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPI110C TT Electronics/Optek Technology | 400 | - | Datasheet | 8 Weeks | Surface Mount, Through Hole | Through Hole | Axial, Can - 4 Leads | 4 | Axial | - | - | 400mV | 100% @ 10mA | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1997 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | - | 100mW | - | 10000VDC | 30V | Transistor | - | - | 1 | - | 100mW | 1.6V Max | DC | 40mA | 30V | - | - | 1.6V | - | 30V | - | - | 2V | - | - | 40mA | 20mA | - | - | - | 400mV | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() JANTX4N24A TT Electronics/Optek Technology | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | 100% @ 10mA | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI1264A TT Electronics/Optek Technology | 1470 | - | Datasheet | 8 Weeks | Surface Mount, Through Hole | Through Hole | Axial - 4 Leads | 4 | Axial | - | - | 400mV | 25% @ 10mA | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1997 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | 30V | 100mW | - | 10000VDC | 30V | Transistor | - | - | 1 | 1 | 100mW | 1.6V Max | DC | 40mA | 30V | - | - | 1.6V | - | 30V | - | - | 2V | - | 40mA | 40mA | 20mA | - | - | - | 400mV | - | 25 % | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OPI110B TT Electronics/Optek Technology | 34 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can - 4 Leads | 4 | Axial | - | - | 400mV | 50% @ 10mA | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | - | - | - | 10000VDC | 30V | Transistor | - | - | 1 | - | 100mW | 1.6V Max | DC | 40mA | - | - | - | 1.6V | - | 400mV | - | - | 2V | - | - | 40mA | 40mA | - | 125% @ 10mA | - | 400mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI153 TT Electronics/Optek Technology | 34 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial - 5 leads | 5 | Axial | - | - | - | 25% @ 20mA | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | - | - | - | 50000VDC | 15V | Darlington | - | - | 1 | - | 250mW | 1.3V | DC | 50mA | - | 50mA | - | - | - | 1.2V | - | - | 3V | - | - | 50mA | - | - | - | 120μs, 70μs | 1.2V | - | 25 % | - | - | - | - | RoHS Compliant | - | ||
![]() JAN4N49 TT Electronics/Optek Technology | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | 200% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2014 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | 40mA | - | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JANTX4N49U TT Electronics/Optek Technology | 19 | - | Datasheet | 38 Weeks | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | - | - | 200% @ 2mA | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | - | - | 50mA | - | - | - | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI1270-026 TT Electronics/Optek Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial - 4 Leads | 4 | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2007 | - | Active | 1 (Unlimited) | 75°C | -20°C | - | - | - | - | - | 30V | Transistor | - | - | 1 | - | - | 2.3V Max | DC | - | 33V | - | - | 2.3V | - | - | - | - | - | - | - | - | 20mA | 10kV | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3N243 TT Electronics/Optek Technology | 14 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | 4 | TO-72-4 | - | - | 300mV | 15% @ 10mA | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~125°C | - | 2012 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | 30V | Transistor | - | - | 1 | - | 200mW | 1.3V Max | DC | 40mA | - | 30mA | 10μs | 1.3V | 10 μs | 30V | - | 10μs 10μs Max | 2V | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() OPI120 TT Electronics/Optek Technology | 82 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Axial - 5 leads | 5 | Axial | - | - | 500mV | 20% @ 10mA | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 1997 | - | Active | 1 (Unlimited) | 100°C | -55°C | - | - | 200mW | - | 15000VDC | 25V | Transistor with Base | - | - | 1 | - | 250mW | 1.5V Max | DC | 150mA | 25V | - | 2μs | 1.5V | 2 μs | 25V | - | 2μs 2μs | 3V | - | 150mA | 150mA | 30mA | - | - | - | 500mV | - | 70 % | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPI1270-032 TT Electronics/Optek Technology | 34 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial - 4 Leads | 4 | Axial | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2007 | - | Active | 1 (Unlimited) | 75°C | -20°C | - | - | - | - | - | 30V | Transistor | NPN | - | 1 | - | 100mW | 2.3V Max | DC | - | 33V | - | - | 2.3V | - | - | - | - | - | - | - | - | 20mA | 15kV | - | - | - | - | - | 50nA | - | No | - | RoHS Compliant | Lead Free | ||
![]() 3N263 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | 4 | TO-72-4 | - | - | 300mV | 20% @ 1mA | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | 40V | Transistor | - | - | 1 | - | 200mW | 1.5V Max | DC | 40mA | - | 30mA | 25μs | 1.7V | 25 μs | 300mV | - | 25μs 25μs Max | 2V | - | - | 40mA | - | - | 100% @ 1mA | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() OPIA817ATRE TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 200mV | 50% @ 5mA | - | - | - | 1 | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | yes | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 5000Vrms | 60V | Transistor | - | SINGLE | 1 | - | 150mW | 1.2V | DC | 50mA | - | 50mA | 18μs | - | 18 μs | 60V | 50mA | 4μs 3μs | 6V | - | - | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() JANTX4N49 TT Electronics/Optek Technology | 228 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | 200% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2014 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | 40mA | - | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JANTX4N24 TT Electronics/Optek Technology | 18 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | 100% @ 10mA | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA4N33DTUE Optek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA6010ATRE Optek | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.05(A) | - | - | 20000(ns) | 50(mA) | Surface Mount | 1 | -55C to 125C | Military | Transistor | SMD | No | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 6 | - | - | DC | - | - | - | - | 0.2(W) | - | DC | 50(mA) | - | - | 20000(ns) | - | - | - | - | - | 6(V) | - | - | - | - | 5000(V) | - | - | - | - | 600(%) | - | UL/VDE | - | - | - | - | ||
![]() OPIA802DTUE Optek | In Stock | - | - | - | - | - | - | - | - | - | 0.008(A) | - | - | - | 25(mA) | Through Hole | 1 | -55C to 115C | Industrial | Transistor With Base | PDIP | No | Compliant | 8541408000, 8541408000/8541408000/8541408000/8541408000/8541408000 | - | Rail/Tube | - | - | - | - | 115 °C | -55 °C | - | - | 100 mW | 8 | - | - | DC | - | - | - | - | 0.045(W) | - | DC | 25(mA) | - | - | - | 1.8(V) | - | - | - | - | 5(V) | - | - | - | - | 2500(V) | - | - | - | - | 40(%) | - | UL/VDE | - | - | - | - |


Product
Brand
Articles
Tools