- Input Type
- Output Type
- Packaging
- Number of Channels
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Voltage - Forward (Vf) (Typ)
- RoHS Status
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Optek Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPIA814ATRA TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 300mV | 60% @ 1mA | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | 200mW | - | 5000Vrms | 60V | Transistor | - | - | 1 | - | 1.2V | AC, DC | - | - | 50mA | - | - | 300mV | 50mA | 5μs 4μs | - | - | 50mA | 50mA | 600% @ 1mA | 300mV | - | - | - | - | - | - | RoHS Compliant | ||
![]() OPIA4N35ATUE TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 300mV | 60% @ 2mA | 1 | -30°C~100°C | Tube | 2010 | - | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | unknown | 5000Vrms | 60V | Transistor with Base | - | SINGLE | 1 | 100mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 25mA | 50mA | 20μs | 20 μs | 60V | 50mA | 5μs 4μs | - | 5V | - | - | 600% @ 2mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OPIA4N35ATRE TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 300mV | 60% @ 2mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2010 | - | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | unknown | 5000Vrms | 60V | Transistor with Base | - | SINGLE | 1 | 100mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 25mA | 50mA | 20μs | 20 μs | 60V | 50mA | 5μs 4μs | - | 5V | - | - | 600% @ 2mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OPIA2210DTUE TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 400mV | 50% @ 5mA | 1 | -55°C~125°C | Tube | - | yes | Obsolete | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 5000Vrms | 350V | Transistor with Base | - | SINGLE | 1 | 100mW | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 50mA | 50mA | 2μs | 3 μs | 350V | 50mA | 2μs 3μs | - | 5V | - | 50mA | 600% @ 5mA | - | 6V | - | 200nA | 3.5mm | 7.14mm | 6.5mm | RoHS Compliant | ||
![]() OPIA405CTRE TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 300mV | 50% @ 5mA | 1 | -30°C~100°C | Cut Tape (CT) | 2010 | yes | Obsolete | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 160mW | - | 2500Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.1V | DC | - | 50mA | 50mA | - | - | 300mV | - | 3μs 5μs | - | - | - | 5mA | 600% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OPIA815ATUE TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 1V | 70% @ 50μA | 1 | -30°C~100°C | Tube | - | yes | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Darlington | - | SINGLE | 1 | 200mW | 1.2V | DC | - | 50mA | 80mA | 300μs | 250 μs | 35V | 80mA | 80μs 72μs | - | 6V | - | 80mA | - | - | - | 70% | - | - | - | - | RoHS Compliant | ||
OPIA817DTUE TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount, Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tube | - | yes | Obsolete | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 5000Vrms | 60V | Transistor | - | SINGLE | 1 | 150mW | 1.2V | DC | - | 50mA | 50mA | 18μs | 18 μs | 60V | 50mA | 4μs 3μs | - | 6V | - | 50mA | 600% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OPIA2110ATUE TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 8 | - | - | 300mV | 40% @ 10mA | 1 | -55°C~125°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | 5000Vrms | 60V | Transistor | - | SINGLE | 1 | 100mW | 1.2V | DC | - | 50mA | 50mA | 20μs | 20 μs | 60V | 50mA | 4μs 3μs | - | 5V | - | 50mA | 400% @ 10mA | - | 6V | - | - | 3.5mm | 7.3mm | 6.5mm | RoHS Compliant | ||
![]() OPIA1210ATUE TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 400mV | 50% @ 5mA | 1 | -30°C~100°C | Tube | - | yes | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 350V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | 80mA | - | - | 400mV | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | 600% @ 5mA | - | - | - | 200nA | - | - | - | RoHS Compliant | ||
![]() OPIA414BTRA TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP (2.54mm) | - | - | 100% @ 1mA | - | -30°C~115°C | Tape & Reel (TR) | 2010 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | 80mA | - | - | 200mV | - | 4μs 3μs | - | - | 10mA | - | 600% @ 1mA | 200mV | - | - | - | - | - | - | RoHS Compliant | ||
![]() OP316B TT Electronics/Optek Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OP315A TT Electronics/Optek Technology | In Stock | - | - | Surface Mount | - | - | - | - | 15V | - | - | - | - | - | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OP315B TT Electronics/Optek Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OP316A TT Electronics/Optek Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OP760B TT Electronics/Optek Technology | In Stock | - | - | - | - | Molded | - | - | - | - | - | - | - | Bulk | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OP760A TT Electronics/Optek Technology | In Stock | - | - | - | - | Molded | - | - | - | - | - | - | - | Bulk | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OP760D TT Electronics/Optek Technology | In Stock | - | - | - | - | Molded | - | - | - | - | - | - | - | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OP760C TT Electronics/Optek Technology | In Stock | - | - | - | - | Molded | - | - | - | - | - | - | - | Bulk | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |


Product
Brand
Articles
Tools