- Input Type
- Output Type
- Packaging
- Number of Channels
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Voltage - Forward (Vf) (Typ)
- RoHS Status
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Optek Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Collector Current (DC) | Collector-Emitter Saturation Voltage | Collector-Emitter Voltage | Current Transfer Ratio-Min | ECCN | Fall Time | Harmonized Code | Itar Registered | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Output Device | Package Type | Rad Hardened | RoHS | Schedule B | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Pin Count | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Standard | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPIA401BTRE Optek | In Stock | - | - | - | - | - | - | - | - | - | 0.15(A) | - | 300(V) | - | EAR99 | - | 85369010 | Unavailable | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | Darlington | SOP | No | - | - | - | Tape and Reel | - | - | - | - | - | - | 4 | - | - | DC | - | - | 0.17(W) | - | DC | 50(mA) | - | - | - | 300000(ns) | 1.4(V) | - | - | - | - | 6(V) | - | - | - | 3750(MAX)(V) | - | - | - | - | 1000(%) | UL | - | - | - | - | - | - | - | ||
![]() OPIA500BTRE Optek | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | 0.05(A) | 0.3(V) | - | - | - | - | - | - | - | Surface Mount | 1 | -55C to 85C | Industrial | Transistor | SOP | No | Compliant | 8541408000, 8541408000/8541408000/8541408000/8541408000/8541408000 | - | Tape and Reel | - | - | - | 85 °C | -55 °C | 100 mW | 5 | - | - | DC | - | - | 0.1(W) | - | DC | 25(mA) | - | - | - | - | 1.95(V) | - | - | - | - | 5(V) | - | - | - | 3750(MAX)(V) | - | - | - | - | 19(%) | UL/VDE | - | - | - | No | - | - | - | ||
![]() OPIA6010ATUE Optek | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | 20000(ns) | - | - | 50(mA) | Surface Mount | 1 | -55C to 125C | Military | Transistor | SMD | No | - | - | - | Rail/Tube | - | - | - | - | - | - | 6 | - | - | DC | - | - | 0.2(W) | - | DC | 50(mA) | - | - | - | 20000(ns) | - | - | - | - | - | 6(V) | - | - | - | 5000(V) | - | - | - | - | 600(%) | UL/VDE | - | - | - | - | - | - | - | ||
![]() OPIA801DTUE Optek | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.06(A) | - | - | - | - | - | - | - | - | Through Hole | 1 | 0C to 125C | Commercial | Darlington With Base | PDIP | No | Compliant | 8541408000, 8541408000/8541408000/8541408000/8541408000/8541408000 | - | Rail/Tube | - | - | - | 125 °C | 0 °C | 100 mW | 8 | - | - | DC | - | - | 0.035(W) | - | DC | 20(mA) | - | - | - | - | 1.8(V) | - | - | - | - | 5(V) | - | - | - | 2500(V) | - | - | - | - | 400(%) | UL/VDE | - | - | - | - | - | - | - | ||
![]() OPIA500BTUE Optek | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | 0.05(A) | 0.3(V) | - | - | - | - | - | - | 25(mA) | Surface Mount | 1 | -55C to 85C | Industrial | Transistor | SOP | No | Compliant | 8541408000, 8541408000/8541408000/8541408000/8541408000/8541408000 | - | Rail/Tube | - | - | - | 85 °C | -55 °C | 100 mW | 5 | - | - | DC | - | 1 | 0.1(W) | - | DC | 25(mA) | - | - | - | - | 1.95(V) | - | - | - | - | 5(V) | - | - | - | 3750(MAX)(V) | - | - | - | 5 V | 19(%) | UL/VDE | 2.3 mm | - | 4.4 mm | No | - | - | - | ||
![]() OPIA4N33ATRE Optek | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.15(A) | 0.3(V) | 30(V) | - | - | 250000(ns) | - | - | 25(mA) | Surface Mount | 1 | -30C to 100C | Commercial | Darlington With Base | SMD | No | - | - | - | Tape and Reel | - | - | - | - | - | - | 6 | - | - | DC | - | - | 0.1(W) | - | DC | 25(mA) | - | - | - | 300000(ns) | 1.4(V) | - | - | - | - | 5(V) | - | - | - | 5000(V) | - | - | - | - | 4000(%) | UL/VDE | - | - | - | - | - | - | - | ||
![]() OPIA402BTRB Optek | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0.05(A) | 300 mV | - | - | - | 18000(ns) | - | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | Transistor | SOP | No | Compliant | 8541408000, 8541408000/8541408000/8541408000/8541408000/8541408000 | - | Tape and Reel | - | - | - | 125 °C | -40 °C | 170 mW | 4 | - | - | DC | - | 1 | 0.17(W) | - | AC | 50(mA) | - | - | - | 18000(ns) | 1.4(V) | - | 60 V | 50 mA | - | - | - | - | - | 3750(MAX)(V) | - | - | - | - | 20(%) | UL/VDE | 2 mm | 3.6 mm | 4.4 mm | - | - | - | - | ||
![]() OPIA4010ATRE Optek | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass with Thermoplastic Elastomer (TPE) Tubular Sealing Insert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA405CTRB Optek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV4N49 TT Electronics/Optek Technology | 34 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | - | 200% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2014 | Active | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | 40V | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | 40mA | - | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3N243TX TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | 4 | TO-72-4 | - | - | 300mV | - | 15% @ 10mA | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | 30V | Transistor | - | 1 | 200mW | 1.3V Max | DC | 40mA | - | - | 30mA | 10μs | 1.3V | 10 μs | 30V | - | 10μs 10μs Max | 2V | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() OPI150 TT Electronics/Optek Technology | 79 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Axial - 5 leads | 5 | Axial | - | - | - | - | 10% @ 10mA | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1997 | Active | 1 (Unlimited) | 85°C | -40°C | 250mW | - | 50000VDC | 30V | Transistor with Base | 25mA | 1 | 250mW | 1.3V | DC | 50mA | 30V | 5 Mbps | 25mA | - | 1.3V | - | 500mV | - | - | 3V | 50mA | 50mA | 50mA | - | - | 120μs, 70μs | 500mV | - | 10 % | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPI1264 TT Electronics/Optek Technology | 403 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial - 4 Leads | - | Axial | - | - | 400mV | - | 12.5% @ 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | Active | 1 (Unlimited) | 85°C | -40°C | 100mW | - | 10000VDC | 30V | Transistor | - | 1 | - | 1.6V Max | DC | 20mA | 30V | - | - | - | 1.6V | - | 400mV | - | - | - | - | 40mA | - | - | - | - | 400mV | - | 12.5 % | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JANTX4N49A TT Electronics/Optek Technology | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | 6 | TO-78-6 | - | - | 300mV | - | 200% @ 1mA | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2014 | Active | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | 300mW | 1.5V Max | DC | 40mA | 40V | - | 50mA | 20μs | 1.5V | 20 μs | 300mV | - | 20μs 20μs Max | 2V | - | 40mA | - | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3C92C TT Electronics/Optek Technology | 241 |
| - | 11 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | 4 | TO-72-4 | - | - | 400mV | - | 30% @ 10mA | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | 50V | Transistor | - | 1 | 200mW | 1.2V Max | DC | 50mA | - | - | 30mA | - | 1.5V | - | 50V | - | - | - | - | 50mA | 10mA | - | 200% @ 10mA | 9μs, 6μs (Max) | 400mV | - | - | - | - | - | - | No | Unknown | Non-RoHS Compliant | - | ||
![]() JANTXV4N49A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | - | 200% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2014 | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | 40V | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | 40mA | - | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI7002 TT Electronics/Optek Technology | 960 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | - | 400mV | - | 20% @ 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | Active | 1 (Unlimited) | 85°C | -40°C | 100mW | - | 6000VDC | 30V | Transistor | - | 1 | - | 1.2V | DC | 50mA | 30V | - | - | - | 1.2V | - | 400mV | - | - | - | - | 50mA | 50mA | - | - | 4μs, 3μs | 400mV | - | 20 % | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 4N47U TT Electronics/Optek Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | 6-LCC (6.22x4.32) | - | - | 300mV | - | 50% @ 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | Active | 1 (Unlimited) | 125°C | -55°C | 300mW | - | 1000VDC | 40V | Transistor with Base | - | 1 | - | 1.5V Max | DC | 10mA | - | - | 50mA | - | - | - | 300mV | - | 20μs 20μs | - | - | 40mA | - | - | - | - | 300mV | - | 50 % | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPI1280-018 TT Electronics/Optek Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Nonstandard, 4 Lead | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2008 | Active | 1 (Unlimited) | 75°C | -20°C | - | - | - | 30V | Transistor | - | 1 | - | 2.3V Max | DC | - | 33V | - | - | - | 2.3V | - | - | - | - | - | - | - | 20mA | 10kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI1280-066 TT Electronics/Optek Technology | 188 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Nonstandard, 4 Lead | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2008 | Active | 1 (Unlimited) | 75°C | -20°C | - | - | - | 30V | Transistor | - | 1 | - | 2.3V Max | DC | - | 33V | - | - | - | 2.3V | - | - | - | - | - | - | - | 20mA | 10kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools