- Input Type
- Output Type
- Packaging
- Number of Channels
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Voltage - Forward (Vf) (Typ)
- RoHS Status
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Optek Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN4N49A TT Electronics/Optek Technology | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 200% @ 1mA | - | -55°C~125°C | Bulk | 2014 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | 40mA | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() JANTXV4N24A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 100% @ 10mA | - | -55°C~125°C | Bulk | 2015 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() JANTXV4N23A TT Electronics/Optek Technology | 34 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | 6 | TO-78-6 | 300mV | 60% @ 10mA | 1 | -55°C~125°C | Bulk | 2015 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | 300mW | 1.5V Max | DC | - | 40mA | 40V | 50mA | 15μs | 1.5V | 15 μs | 300mV | - | 20μs 20μs Max | 2V | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HCC1000 TT Electronics/Optek Technology | 14 |
| Datasheet | 12 Weeks | - | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | -55°C~150°C | Bulk | 2016 | - | Active | Not Applicable | - | - | - | - | 1000VDC | - | - | - | 1 | - | 1.9V Max | DC | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OPIA5010ATRE TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1.5V | 600% @ 2mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2010 | - | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 300V | Darlington with Base | SINGLE | 1 | 100mW | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 25mA | - | 150mA | 300μs | - | 250 μs | 300V | 150mA | 60μs 50μs | 5V | 50mA | 150mA | 9000% @ 2mA | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() 4N49TX TT Electronics/Optek Technology | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | 6 | TO-78-6 | 300mV | 200% @ 1mA | 1 | -55°C~125°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | 300mW | 1000VDC | - | Transistor with Base | - | 1 | 300mW | 1.5V Max | DC | - | 40mA | 40V | 50mA | 25μs | 1.5V | 25 μs | 40V | 50mA | 25μs 25μs | 2V | 40mA | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JANTX4N47U TT Electronics/Optek Technology | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | 50% @ 2mA | - | -55°C~125°C | Tray | 2016 | - | Obsolete | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | 50mA | - | - | - | 300mV | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JANTXV4N47A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 50% @ 1mA | - | -55°C~125°C | Bulk | 2014 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3C91C TT Electronics/Optek Technology | 21 |
| - | 25 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | 4 | TO-72-4 | - | 30% @ 10mA | - | -55°C~125°C | Bulk | 2009 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | 50V | Transistor | - | 1 | - | 1.2V Max | DC | - | 50mA | 50V | 30mA | - | 1.2V | - | 400mV | - | - | - | 50mA | 10mA | 200% @ 10mA | 9μs, 6μs (Max) | 400mV | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() JANTX4N22 TT Electronics/Optek Technology | 18 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 25% @ 10mA | - | -55°C~125°C | Bulk | 2015 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OPIA5010DTUE TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 300mV | 600% @ 2mA | 1 | -30°C~100°C | Tube | 2010 | yes | Obsolete | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 200mW | 5000Vrms | 300V | Darlington with Base | SINGLE | 1 | 100mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 25mA | - | 150mA | 300μs | - | 250 μs | 300V | 150mA | 60μs 50μs | 5V | 50mA | 150mA | 9000% @ 2mA | - | 1.5V | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() 4N48U TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6-LCC (6.22x4.32) | - | 100% @ 2mA | - | -55°C~125°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1000VDC | 40V | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | 50mA | - | - | - | 300mV | - | 20μs 20μs | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JANTXV4N22 TT Electronics/Optek Technology | 34 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 25% @ 10mA | - | -55°C~125°C | Bulk | 2015 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4N24 TT Electronics/Optek Technology | 34 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 100% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | Active | 1 (Unlimited) | 125°C | -65°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.3V Max | DC | - | - | 35V | 50mA | - | 1.3V | - | 300mV | - | 20μs 20μs | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 4N49A TT Electronics/Optek Technology | 34 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 200% @ 1mA | - | -55°C~125°C | Bulk | 2010 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 25μs 25μs | - | 40mA | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JAN4N24 TT Electronics/Optek Technology | 139 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 100% @ 10mA | - | -55°C~125°C | Bulk | 2015 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OPIA801DTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | 500% @ 1.6mA | - | 0°C~125°C | Tube | 2008 | - | Obsolete | 1 (Unlimited) | 125°C | 0°C | - | 35mW | 2500Vrms | 7V | Darlington with Base | - | 1 | - | 1.5V | DC | - | 20mA | - | 60mA | 30ns | - | 30 ns | - | - | - | - | 20mA | 1.6mA | - | 300ns, 1.5μs | - | - | 1800 % | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 4N23A TT Electronics/Optek Technology | 34 |
| - | 15 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 60% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | 1000VDC | 35V | Transistor with Base | - | 1 | - | 1.3V Max | DC | - | - | - | 50mA | - | - | - | 300mV | - | 15μs 15μs | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OPIA815ATRE TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 1V | 70% @ 50μA | 1 | -30°C~100°C | Tape & Reel (TR) | 2009 | yes | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 35V | Darlington | SINGLE | 1 | 200mW | 1.2V | DC | - | 50mA | - | 80mA | 300μs | - | 250 μs | 35V | 80mA | 80μs 72μs | 6V | - | 80mA | - | - | - | 6V | 70% | 3.5mm | 4.6mm | 6.5mm | No | - | RoHS Compliant | ||
![]() OPI110A TT Electronics/Optek Technology | 273 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can - 4 Leads | 4 | Axial | 400mV | 25% @ 10mA | 1 | -40°C~85°C | Bulk | 1997 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | - | 10000VDC | 30V | Transistor | - | 1 | 100mW | 1.6V Max | DC | - | 40mA | - | - | - | 1.6V | - | 400mV | - | - | 2V | 40mA | 20mA | - | - | 400mV | - | - | - | - | - | - | Unknown | RoHS Compliant |


Product
Brand
Articles
Tools