- Input Type
- Output Type
- Packaging
- Number of Channels
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Voltage - Forward (Vf) (Typ)
- RoHS Status
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Optek Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N24UTXV TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6-LCC (6.22x4.32) | - | 100% @ 10mA | - | -55°C~125°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.3V Max | DC | - | 35V | - | - | 1.3V | - | 300mV | - | 20μs 20μs | - | - | 40mA | - | - | - | 300mV | - | RoHS Compliant | - | ||
![]() OPIA402BTR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP (2.54mm) | 300mV | 20% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2008 | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | 170mW | 3750Vrms | 60V | Transistor | - | 1 | 170mW | 1.2V | AC, DC | 50mA | - | 50mA | 18μs | 1.4V | 18 μs | 60V | 50mA | 4μs 3μs | - | - | 50mA | - | 400% @ 1mA | - | 300mV | - | RoHS Compliant | - | ||
![]() 4N47UTXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | 6-LCC (6.22x4.32) | - | 50% @ 2mA | - | -55°C~125°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | 45V | - | - | 1.5V | - | 300mV | - | 20μs 20μs | - | - | 40mA | - | - | - | 300mV | - | RoHS Compliant | - | ||
![]() 4N48TX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | 6 | TO-78-6 | - | 100% @ 1mA | - | -55°C~125°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs | - | - | 40mA | - | 500% @ 1mA | - | 300mV | - | Non-RoHS Compliant | - | ||
![]() JAN4N47 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 50% @ 1mA | - | -55°C~125°C | Bulk | 2014 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | 40mA | - | - | - | 300mV | - | Non-RoHS Compliant | - | ||
![]() 4N49TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 200% @ 1mA | - | -55°C~125°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 25μs 25μs | - | - | 40mA | - | 1000% @ 1mA | - | 300mV | - | Non-RoHS Compliant | - | ||
![]() OPI120TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial - 5 leads | 5 | Axial | - | 20% @ 10mA | - | -65°C~125°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 15000VDC | 25V | Transistor | - | 1 | - | 1.4V | DC | - | - | - | - | - | - | 500mV | - | 8μs 8μs | - | - | 100mA | - | - | - | 300mV | - | RoHS Compliant | - | ||
![]() HCC240TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 4-SMD | 300mV | 25% @ 10mA | 1 | -55°C~125°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | 30V | Transistor | - | 1 | 300mW | 1.5V Max | DC | 40mA | - | 50mA | 15μs | 1.5V | 15 μs | 300mV | - | 15μs 15μs | - | 2V | 40mA | - | - | - | 300mV | - | Non-RoHS Compliant | - | ||
![]() HCC240 TT Electronics/Optek Technology | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 4-SMD | 300mV | 25% @ 10mA | 1 | -55°C~125°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | 30V | Transistor | - | 1 | 300mW | 1.5V Max | DC | 40mA | - | 50mA | 15μs | 1.5V | 15 μs | 300mV | - | 15μs 15μs | - | 2V | 40mA | - | - | - | 300mV | - | Non-RoHS Compliant | - | ||
![]() OPIA409CTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 1V | 400% @ 1mA | - | -30°C~100°C | Tube | 2008 | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | 160mW | 2500Vrms | 300V | Darlington | - | 1 | - | 1.2V | DC | - | - | 60mA | - | - | - | 1V | 60mA | 40μs 10μs | - | - | 50mA | 10mA | - | - | 1V | 2000 % | RoHS Compliant | - | ||
![]() OPIA404BTR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP (2.54mm) | 300mV | 50% @ 5mA | 1 | -55°C~115°C | Tape & Reel (TR) | 2008 | - | Obsolete | 1 (Unlimited) | 115°C | -55°C | - | 170mW | 3750Vrms | 60V | Transistor | - | 1 | 170mW | 1.6V | DC | 50mA | - | 50mA | 20μs | 1.75V | 20 μs | 60V | 50mA | 5μs 4μs | - | 6V | 50mA | - | 600% @ 5mA | - | 300mV | - | RoHS Compliant | Lead Free | ||
![]() 4N22UTX TT Electronics/Optek Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6-LCC (6.22x4.32) | - | 25% @ 10mA | - | -55°C~125°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.3V Max | DC | - | 35V | - | - | 1.3V | - | 300mV | - | 15μs 15μs | - | - | 40mA | - | - | - | 300mV | - | RoHS Compliant | - | ||
![]() OPI211 TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4-SMD | 300mV | 200% @ 10mA | - | -55°C~125°C | Bulk | 2007 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | 1000VDC | 35V | Transistor | - | 1 | - | 1.6V Max | DC | 10mA | - | 50mA | - | - | - | 300mV | - | 3μs 3μs | - | - | 50mA | - | - | - | 300mV | 350 % | RoHS Compliant | - | ||
![]() 4N47TX TT Electronics/Optek Technology | In Stock | - | - | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 50% @ 1mA | - | -55°C~125°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1000VDC | 40V | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 50mA | - | - | - | 300mV | - | 20μs 20μs | - | - | 40mA | - | - | - | 300mV | - | Non-RoHS Compliant | - | ||
![]() OPIA803DTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | 7% @ 16mA | 1 | -55°C~100°C | Tube | 2010 | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | - | 45mW | 2500Vrms | 7V | Transistor with Base | - | 1 | 45mW | 1.7V | DC | 25mA | 400mV | 8mA | 30ns | 1.95V | 30 ns | - | - | - | - | 5V | 25mA | 16mA | - | 300ns, 400ns | - | 40 % | RoHS Compliant | - | ||
![]() OPIA403BTR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP (2.54mm) | 1V | 600% @ 1mA | - | -30°C~100°C | Tape & Reel (TR) | 2010 | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | 170mW | 3750Vrms | 35V | Darlington | - | 1 | - | 1.2V | DC | - | - | 50mA | - | - | - | 1V | 150mA | 60μs 53μs | - | - | 50mA | - | 7500% @ 1mA | - | 1V | - | RoHS Compliant | - | ||
![]() OPIA401BTR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP (2.54mm) | 1.5V | 1000% @ 1mA | - | -30°C~100°C | Tape & Reel (TR) | 2008 | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | 170mW | 3750Vrms | 300V | Darlington | - | 1 | - | 1.2V | DC | - | - | 150mA | - | - | - | 1V | 150mA | 100μs 20μs | - | - | 50mA | - | - | - | 1.5V | 1000 % | RoHS Compliant | - | ||
OPIA4010DTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 1.5V | 600% @ 1mA | 1 | -30°C~100°C | Tube | 2009 | yes | Obsolete | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 200mW | 5000Vrms | 300V | Darlington | SINGLE | 1 | - | 1.2V | DC | - | - | 150mA | - | - | - | 1.5V | 150mA | 60μs 50μs | 0.05A | - | 50mA | 150mA | 9000% @ 1mA | - | - | - | RoHS Compliant | - | ||
![]() OPIA4010ATU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 1.5V | 600% @ 1mA | 1 | -30°C~100°C | Tube | 2009 | yes | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 300V | Darlington | SINGLE | 1 | - | 1.2V | DC | 20mA | - | 150mA | - | - | - | 1.5V | - | 60μs 50μs | - | - | 50mA | - | 9000% @ 1mA | - | - | - | RoHS Compliant | - | ||
![]() OPIA500BTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SOP | - | 19% @ 16mA | 1 | -55°C~85°C | Tube | 2010 | - | Obsolete | 1 (Unlimited) | 85°C | -55°C | - | 100mW | 3750Vrms | 15V | Transistor | - | 1 | 100mW | 1.7V | DC | 25mA | 400mV | - | - | - | - | - | - | - | - | 5V | 25mA | 16mA | 50% @ 16mA | 200ns, 400ns | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools