- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Orientation
- Part Status
- RoHS Status
- Type
- Viewing Angle
- Current - DC Forward (If) (Max)
- Voltage - Forward (Vf) (Typ)
- Forward Voltage
Attribute column
Manufacturer
Optek Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Depth | Lead Pitch | Lead Length | Operating Supply Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Lens Style | Max Reverse Leakage Current | Peak Pulse Current | Test Current | Rise Time | Forward Voltage | Fall Time (Typ) | Reverse Voltage | Current - DC Forward (If) (Max) | Number of LEDs | Peak Wavelength | Head Diameter | Radiant Intensity (Ie) Min @ If | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP140A TT Electronics/Optek Technology | 51200 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | 2 | Plastic | 1 | -40°C~100°C TA | Bulk | 1998 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | 100mW | - | 100mW | Side View | 2.54mm | - | 12.7mm | 1.6V | 100W | 1.6V | 40° | 50mA | Circular, Colored | - | - | 20mA | 1μs | 1.6V | - | 2V | 50mA | 1 | 935 nm | - | 0.4mW/cm2 @ 20mA | - | 5.84mm | 4.57mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP140B TT Electronics/Optek Technology | 505 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | 2 | Plastic | 1 | -40°C~100°C TA | Bulk | 1998 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | 100mW | - | - | Side View | 2.54mm | - | 12.7mm | - | 100W | 1.6V | 40° | 50mA | Colored | - | - | 20mA | 1μs | 1.6V | 500 ns | 2V | 50mA | - | 935 nm | - | 0.3mW/cm2 @ 20mA | - | - | 4.57mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP232 TT Electronics/Optek Technology | 6 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | 1 | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | Infrared (IR) | 125°C | -65°C | 200mW | - | - | Top View | 6.35mm | - | - | - | 200mW | 2V | 18° | 100mA | Dome, Round | - | - | 10mA | 500ns | 2V | 250 ns | 2V | 100mA | 1 | 890 nm | - | - | - | - | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP291A TT Electronics/Optek Technology | 892 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | T 1 3/4 | 2 | Plastic | 1 | -40°C~100°C TA | Bulk | 2007 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | 333mW | - | 1.11W | Top View | 5.97mm | - | 19.05mm | - | 1.11W | 2V | 50° | 100mA | Circular, Dome | - | - | 10mA | 500ns | 2V | 250 ns | 2V | 150mA | 1 | 890 nm | - | - | - | 8.64mm | 5.97mm | 5.97mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP132 TT Electronics/Optek Technology | 959 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | - | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | Infrared (IR) | 125°C | -65°C | 200mW | - | - | Top View | - | - | - | - | 200mW | 1.75V | 18° | 100mA | Dome | - | - | - | 1μs | 1.75V | 500 ns | - | 100mA | - | 935 nm | - | 4mW/cm2 @ 100mA | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP131 TT Electronics/Optek Technology | 14 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | 1 | -65°C~125°C TA | Bulk | 2012 | Active | 1 (Unlimited) | Infrared (IR) | 125°C | -65°C | 200mW | - | 200mW | Top View | 5.59mm | - | - | - | 200mW | 1.75V | 18° | 100mA | Circular, Dome | - | - | 100mA | 1μs | 1.75V | - | 2V | 100mA | 1 | 935 nm | - | 3mW/cm2 @ 100mA | - | 6.6mm | 5.59mm | 5.84mm | No | No SVHC | RoHS Compliant | - | ||
![]() OP224 TT Electronics/Optek Technology | 550 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Mini-pill | 2 | - | 1 | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | Infrared (IR) | 125°C | -65°C | 150mW | - | - | Top View | 1.52mm | - | - | - | 150mW | 1.8V | 24° | 100mA | Circular, Round | - | - | 100mA | 500ns | 1.8V | - | 2V | 100mA | 1 | 890 nm | - | 3.5mW/cm2 @ 50mA | - | - | 2.24mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP293B TT Electronics/Optek Technology | 2365 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-18-2 | 2 | Plastic | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | - | - | - | Top View | - | 2.54mm | - | - | 200mW | 2V | 60° | 100mA | Round | - | - | - | 500ns | 2V | - | - | 100mA | 1 | 890 nm | - | - | 4.65mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OP245A TT Electronics/Optek Technology | 45 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | Plastic | 1 | -40°C~100°C TA | Bulk | 2007 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | 100mW | - | - | Side View | 4.45mm | - | - | - | 100mW | 1.8V | 40° | 50mA | Recessed | - | - | 20mA | 500ns | 1.8V | 250 ns | 2V | 50mA | - | 890 nm | - | - | - | - | 4.45mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP231 TT Electronics/Optek Technology | 649 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | 1 | -65°C~125°C TA | Bulk | 2009 | Active | 1 (Unlimited) | Infrared (IR) | 125°C | -65°C | - | - | - | Top View | 6.35mm | - | - | - | 200mW | 2V | 18° | 100mA | - | - | - | 10mA | 500ns | 2V | 250 ns | 2V | 100mA | - | 890 nm | - | - | - | - | 6.35mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP295A TT Electronics/Optek Technology | 366 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | T 1 3/4 | 2 | Plastic | 1 | -40°C~100°C TA | Bulk | 2017 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | - | - | 333mW | Top View | 5.97mm | 2.54mm | 19.05mm | - | 1.11kW | 4V | 20° | 1.5A | Circular, Round | 10μA | 5A | 10mA | 500ns | 4V | 250 ns | 5V | 150mA | 1 | 890 nm | 4.95 mm | - | - | 8.64mm | 5.97mm | 5.97mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP240B TT Electronics/Optek Technology | 19079 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | 100mW | - | - | Side View | - | 2.54mm | - | - | 100mW | 1.8V | 40° | 20mA | Dome | - | - | - | 500ns | 1.8V | 250 ns | - | 50mA | - | 890 nm | - | - | - | - | - | 4.57mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP232W TT Electronics/Optek Technology | 494 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | - | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | Infrared (IR) | 125°C | -65°C | 200mW | 2V | - | Top View | - | - | - | - | 200mW | 2V | 50° | 100mA | Flat | - | - | - | 500ns | 2V | 250 ns | - | 100mA | - | 890 nm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP298A TT Electronics/Optek Technology | 1009 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | 2 | Plastic | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | 400mW | - | 142mW | Top View | - | 2.54mm | 19.05mm | - | 142mW | 2V | 25° | 1.5A | Circular | 100μA | - | - | 500ns | 2V | - | - | 100mA | - | 890 nm | 4.65 mm | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP295B TT Electronics/Optek Technology | 1812 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T 1 3/4 | 2 | Plastic | 1 | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | - | - | 333mW | Top View | 5.97mm | 2.54mm | 19.05mm | - | 1.11W | 4V | 20° | 1.5A | - | 10μA | 5A | 10mA | 500ns | 4V | 250 ns | 5V | 150mA | - | 890 nm | 4.95 mm | - | - | - | 5.97mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP233 TT Electronics/Optek Technology | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | 1 | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | Infrared (IR) | 125°C | -65°C | - | - | - | Top View | 6.35mm | - | 12.7mm | - | 200W | 2V | 18° | 100mA | Dome, Round | - | - | 10mA | 500ns | 2V | 250 ns | 2V | 100mA | 1 | 890 nm | - | - | - | - | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPR5200 TT Electronics/Optek Technology | 18000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Mini | 3 | - | 1 | -55°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | - | - | - | Top View | 2.01mm | - | - | - | 100mW | 1.8V | 90° | 50mA | Elliptical | - | - | 20mA | - | 1.8V | - | 2V | 50mA | 1 | - | - | - | - | - | 3mm | - | No | Unknown | RoHS Compliant | - | ||
![]() OP297A TT Electronics/Optek Technology | 18000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T 1 3/4 | 2 | Plastic | 1 | -40°C~100°C TA | Bulk | 2005 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | - | - | 1.11W | Top View | 5.97mm | - | - | - | 1.11W | 1.75V | 20° | 50mA | Circular | - | - | 10mA | 500ns | 1.75V | - | 5V | 150mA | 1 | 890 nm | - | - | - | 8.64mm | 5.97mm | 5.97mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP290A TT Electronics/Optek Technology | 84 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | T 1 3/4 | 2 | Plastic | 1 | -40°C~100°C TA | Bulk | 2007 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | 1.11W | - | 1.11W | Top View | 5.97mm | - | 19.05mm | 4V | 1.11kW | 4V | 50° | 150mA | Circular, Round | - | - | 10mA | 500ns | 4V | - | 5V | 150mA | 1 | 890 nm | - | - | 5mm | 8.64mm | 5.97mm | 5.97mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP165A TT Electronics/Optek Technology | 545 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | T-1 | 2 | Plastic | 1 | -40°C~100°C TA | Bulk | 2006 | Active | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | 100mW | - | 100mW | Top View | 3.94mm | 1.27mm | 12.7mm | 1.6V | 100W | 1.6V | 18° | 20mA | Circular, Colored, Diffused | 100μA | 3A | 20mA | 1μs | 1.6V | - | 2V | 50mA | - | 935 nm | 3 mm | 1.95mW/cm2 @ 20mA | - | - | 3.94mm | - | No | No SVHC | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools