- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Orientation
- Part Status
- RoHS Status
- Type
- Viewing Angle
- Current - DC Forward (If) (Max)
- Voltage - Forward (Vf) (Typ)
- Forward Voltage
Attribute column
Manufacturer
Optek Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Shape | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Part Life Cycle Code | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Orientation | Number of Functions | Depth | Reach Compliance Code | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Test Current | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Current - DC Forward (If) (Max) | Number of LEDs | Reverse Voltage-Max | Peak Wavelength | Radiant Intensity (Ie) Min @ If | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP224ESA-B2 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ROUND | OPTEK TECHNOLOGY INC | - | 125 °C | -55 °C | 1.5 mW | Transferred | Yes | - | - | - | - | - | Yes | - | - | 3A001.A.2.C | - | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | 1 | - | compliant | SINGLE | - | - | - | INFRARED LED | - | - | - | 1.015 mm | - | - | - | 0.1 A | - | - | - | - | - | 850 nm | - | - | - | - | - | - | - | - | ||
![]() OP160SL TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | OPTEK TECHNOLOGY INC | - | 85 °C | -40 °C | - | Obsolete | No | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.20.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 0.04 A | - | 1.6 V | - | - | 2 V | - | - | - | - | - | - | - | - | - | ||
![]() OP224ESA-B3 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ROUND | OPTEK TECHNOLOGY INC | - | 125 °C | -55 °C | 1.5 mW | Transferred | Yes | - | - | - | - | - | Yes | - | - | 3A001.A.2.C | - | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | 1 | - | compliant | SINGLE | - | - | - | INFRARED LED | - | - | - | 1.015 mm | - | - | - | 0.1 A | - | - | - | - | - | 850 nm | - | - | - | - | - | - | - | - | ||
![]() OP224ESA-B1 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ROUND | OPTEK TECHNOLOGY INC | - | 125 °C | -55 °C | 1.5 mW | Transferred | Yes | - | - | - | - | - | Yes | - | - | 3A001.A.2.C | - | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | 1 | - | compliant | SINGLE | - | - | - | INFRARED LED | - | - | - | 1.015 mm | - | - | - | 0.1 A | - | - | - | - | - | 850 nm | - | - | - | - | - | - | - | - | ||
![]() OP224ESA-C1 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ROUND | OPTEK TECHNOLOGY INC | - | 125 °C | -55 °C | 1.5 mW | Transferred | Yes | - | - | - | - | - | Yes | - | - | 3A001.A.2.C | - | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | 1 | - | compliant | SINGLE | - | - | - | INFRARED LED | - | - | - | 1.015 mm | - | - | - | 0.1 A | - | - | - | - | - | 850 nm | - | - | - | - | - | - | - | - | ||
![]() OP165B TT Electronics/Optek Technology | 14 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T-1 | - | - | 2 | - | - | - | 1 | - | - | - | - | - | -40°C~100°C TA | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | - | - | - | Top View | - | 3.94mm | - | - | 100mW | 1.6V | 18° | - | 20mA | Colored, Diffused | 20mA | - | - | 1.6V | - | - | 2V | - | 50mA | - | - | - | 1.4mW/cm2 @ 20mA | - | 3.94mm | - | - | - | RoHS Compliant | - | ||
![]() OP233W TT Electronics/Optek Technology | 1589 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | 2 | - | - | - | - | - | - | - | - | - | -65°C~125°C TA | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 125°C | -65°C | - | - | 200mW | 200mW | Top View | - | - | - | - | 200mW | 2V | 50° | - | 100mA | Flat | - | - | 500ns | 2V | 250 ns | - | - | - | 100mA | - | - | 890 nm | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP140C TT Electronics/Optek Technology | 10000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | - | - | - | 1 | - | - | - | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | - | 100mW | - | Side View | - | 2.54mm | - | - | 100mW | 1.6V | 40° | - | 50mA | Colored, Dome | 20mA | - | 1μs | 1.6V | 500 ns | - | 2V | - | 50mA | - | - | - | 0.2mW/cm2 @ 20mA | - | 4.57mm | - | - | - | RoHS Compliant | - | ||
![]() OP165C TT Electronics/Optek Technology | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T-1 | - | - | 2 | Plastic | - | - | 1 | - | - | - | - | - | -40°C~100°C TA | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | - | - | - | Top View | - | 3.94mm | - | - | 100mW | 1.6V | 18° | - | 50mA | Colored, Diffused, Dome, Round | 20mA | - | 1μs | 1.6V | 500 ns | - | 2V | - | 50mA | 1 | - | - | 0.85mW/cm2 @ 20mA | - | 3.94mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP205CL TT Electronics/Optek Technology | 14 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | - | 160mW | - | Top View | - | - | - | - | - | 2V | 10° | - | 50mA | - | - | - | - | 2V | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP166W TT Electronics/Optek Technology | 89 |
| Datasheet | - | Through Hole | Through Hole | T-1 | - | - | 2 | - | - | - | 1 | - | - | - | - | - | -40°C~100°C TA | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | - | 100mW | 100mW | Top View | - | 3.94mm | - | - | 100mW | 1.6V | 90° | - | 50mA | Circular, Colored, Diffused, Flat, Round | 20mA | - | 1μs | 1.6V | 500 ns | - | 2V | - | 50mA | 1 | - | - | 0.5mW/cm2 @ 20mA | 3.94mm | 3.94mm | 3.94mm | No | - | RoHS Compliant | - | ||
![]() OP298AA TT Electronics/Optek Technology | 723 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | - | - | 2 | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Bulk | 2010 | OP290 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | - | - | Top View | - | - | - | - | - | 2V | 25° | - | 150mA | - | - | - | 500ns | 2V | - | - | - | - | 200mA | - | - | 875 nm | 3.5mW/cm2 @ 100mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP235TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Bulk | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | 125°C | -55°C | - | - | - | - | Top View | - | - | - | - | - | 1.55V | 18° | - | - | - | - | - | - | 1.55V | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OP223 TT Electronics/Optek Technology | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Mini-pill | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C TA | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 125°C | -55°C | - | - | 100mW | - | Top View | - | - | - | - | - | 1.3V | 24° | - | 50mA | Dome | - | - | - | 1.3V | - | - | - | - | 100mA | - | - | - | 1mW/cm2 @ 50mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP123 TT Electronics/Optek Technology | 18000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Mini-pill | - | - | 2 | - | - | - | - | - | - | - | - | - | -65°C~125°C TA | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 125°C | -65°C | - | - | - | - | Top View | - | - | - | - | - | 1.5V | 24° | - | - | - | - | - | - | 1.5V | - | - | - | - | 100mA | - | - | - | 0.4mW/cm2 @ 50mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP292A TT Electronics/Optek Technology | 47 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T 1 3/4 | - | - | 2 | - | - | - | 1 | - | - | - | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | - | - | - | Top View | - | 5.97mm | - | - | 1.11W | 1.75V | 50° | - | 150mA | - | 10mA | - | - | 1.75V | - | - | 5V | - | 150mA | - | - | - | - | - | 5.97mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP291C TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | T 1 3/4 | - | - | 2 | - | - | - | 1 | - | - | - | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | - | - | - | Top View | - | 5.97mm | - | - | 1.11W | 2V | 50° | - | 150mA | - | 10mA | - | 500ns | 2V | 250 ns | - | 2V | - | 150mA | - | - | - | - | - | 5.97mm | - | No | - | RoHS Compliant | - | ||
![]() OP235 TT Electronics/Optek Technology | 15412 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | 2 | - | - | - | 1 | - | - | - | - | - | -65°C~125°C TA | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 125°C | -65°C | - | - | - | - | Top View | - | 6.35mm | - | - | 200W | 1.55V | 18° | - | 100mA | - | 10mA | - | - | 1.55V | - | - | 2V | - | 100mA | - | - | - | - | - | 6.35mm | - | No | - | RoHS Compliant | - | ||
![]() OP266A TT Electronics/Optek Technology | 10000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | - | - | - | 1 | - | - | - | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | - | 100mW | - | Top View | - | 3.94mm | - | - | 100mW | 1.8V | 18° | - | 20mA | Colored, Diffused, Dome | 20mA | - | 500ns | 1.8V | 250 ns | - | 2V | - | 50mA | - | - | 890 nm | - | - | 3.94mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() OP294 TT Electronics/Optek Technology | 1595 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T 1 3/4 | - | - | 2 | Plastic | - | - | 1 | - | - | - | - | - | -40°C~100°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | 100°C | -40°C | - | - | 180mW | - | Top View | - | 5.97mm | - | - | 180mW | 1.5V | 50° | - | 100mA | Dome | 10mA | - | 500ns | 1.5V | 250 ns | - | 5V | - | 100mA | - | - | - | - | - | 5.97mm | - | No | Unknown | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools