- Actuator Material
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Published
- Termination Style
- Type
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Termination
Attribute column
Manufacturer
Optek Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Actuator Material | SwitchingFrequency | Operating Temperature | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Rise Time | Output Polarity | Input Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Current | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Input Mode | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OHB900 TT Electronics/Optek Technology | In Stock |
| Datasheet | 10 Weeks | Screw | Slotted Body | - | - | 3 | Plastic | Ferrous Vane | 200kHz | -50°C~150°C TA | 2014 | - | Active | 1 (Unlimited) | - | PC Pin | Hall Effect Sensor | - | - | 150°C | -40°C | 4.5V~24V | 6.35mm | - | 7mA | 200kHz | PC Pin | - | - | 400mV | Digital | 25mA | - | - | 25V | 4.5V | 7mA | 25mA | 210ns | - | 7mA | 25V | 4.5V | - | 25mA | - | - | - | - | 25.91mm | 26mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() OHB3040S TT Electronics/Optek Technology | 2814 |
| Datasheet | 29 Weeks | - | Slotted Module | - | - | 3 | - | Ferrous Metals, Gear Tooth | - | -40°C~125°C TA | 2008 | - | Active | 1 (Unlimited) | - | PC Pin | Hall Effect Sensor | - | - | - | - | 4.5V~24V | - | - | - | 200kHz | PC Pin | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OMH3150S TT Electronics/Optek Technology | 2745 |
| Datasheet | 29 Weeks | - | 3-SIP Module | - | - | - | - | Magnet | - | -40°C~125°C TA | 2009 | - | Active | 1 (Unlimited) | - | PC Pin | Hall Effect Sensor | - | - | 125°C | -40°C | 4.5V~6V | - | - | - | - | PC Pin | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OMH3150 TT Electronics/Optek Technology | 36 |
| Datasheet | 25 Weeks | - | 3-SIP Module | - | - | - | - | Magnet | - | -40°C~125°C TA | 2016 | - | Active | - | - | - | Hall Effect Sensor | - | - | - | - | 4.5V~6V | - | - | - | - | PC Pin | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OHB3040 TT Electronics/Optek Technology | 36 |
| Datasheet | 25 Weeks | - | Slotted Module | - | - | 3 | - | Ferrous Metals, Gear Tooth | - | -40°C~125°C TA | 2008 | - | Active | 1 (Unlimited) | - | PC Pin | Hall Effect Sensor | - | - | - | - | 4.5V~24V | - | - | - | 200kHz | PC Pin | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OMH360B TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | 3-SIP Module | NO | THROUGH HOLE MOUNT | 3 | - | Magnet | - | -55°C~125°C TA | 1998 | e0 | Obsolete | 1 (Unlimited) | 3 | PC Pin | Hall Effect Sensor | 820Ohm | Tin/Lead (Sn/Pb) | - | - | 24V | - | unknown | - | 200kHz | PC Pin | 4.06mm | 1.52 mm | - | Current | 25mA | 25V | 4.5/24V | - | - | - | - | - | INVERTING | - | - | - | CERAMIC | - | 0.19-0.40V | -25 mT | 25 mT | UNIPOLAR | - | - | 5.85mm | - | - | Non-RoHS Compliant | - | ||
![]() OMH3131B TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | 3-SIP Module | - | - | 3 | - | Magnet | - | -55°C~125°C TA | 2016 | - | Obsolete | 1 (Unlimited) | - | PC Pin | Unipolar Switch | - | - | - | - | 4.5V~24V | - | - | - | 200kHz | PC Pin | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OMH360S TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | 3-SIP Module | NO | THROUGH HOLE MOUNT | 3 | - | Magnet | - | -55°C~125°C TA | 1998 | e0 | Obsolete | 1 (Unlimited) | 3 | PC Pin | Hall Effect Sensor | 820Ohm | Tin/Lead (Sn/Pb) | - | - | 24V | - | unknown | - | 200kHz | PC Pin | 4.06mm | 1.52 mm | - | Current | 25mA | 25V | 4.5/24V | - | - | - | - | - | INVERTING | - | - | - | CERAMIC | - | 0.19-0.40V | -25 mT | 25 mT | UNIPOLAR | - | - | 5.85mm | - | - | Non-RoHS Compliant | - | ||
![]() OMH3131S TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | 3-SIP Module | - | - | 3 | - | Magnet | - | -55°C~125°C TA | 2016 | - | Obsolete | 1 (Unlimited) | - | PC Pin | Unipolar Switch | - | - | - | - | 4.5V~24V | - | - | - | 200kHz | PC Pin | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OHB3040B TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Slotted Module | - | - | 3 | - | Ferrous Metals, Gear Tooth | - | -40°C~125°C TA | 2008 | - | Obsolete | 1 (Unlimited) | - | PC Pin | Hall Effect Sensor | - | - | - | - | 4.5V~24V | - | - | - | 200kHz | PC Pin | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OMH3150B TT Electronics/Optek Technology | In Stock | - | Datasheet | 24 Weeks | - | 3-SIP Module | - | - | - | - | Magnet | - | -40°C~125°C TA | 2009 | - | Obsolete | 1 (Unlimited) | - | PC Pin | Hall Effect Sensor | - | - | 125°C | -40°C | 4.5V~6V | - | - | - | - | PC Pin | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |


Product
Brand
Articles
Tools