- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Orientation
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- Mount
Attribute column
Manufacturer
Optek Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Shape | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Max Power Dissipation | Orientation | Number of Functions | Reach Compliance Code | Output Voltage | Lead Length | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Dissipation | Viewing Angle | Power - Max | Optoelectronic Device Type | Lens Style | Size | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Lens Color | Power Consumption | Voltage - Collector Emitter Breakdown (Max) | Max Breakdown Voltage | Input Current | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Dark Current | Infrared Range | Current - Dark (Id) (Max) | Light Current-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP593A TT Electronics/Optek Technology | 28 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-18-2 | - | - | 2 | Plastic | - | 30V | 400mV | 50mA | 1 | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | 30V | 250mW | Top View | - | - | 30V | 19.1mm | - | NPN | - | - | 250mW | 130 ° | 250mW | - | - | - | - | - | 30V | 50mA | - | 250mW | 30V | - | 100μA | - | - | 100nA | - | 100nA | - | 5.84mm | - | 4.67mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP550B TT Electronics/Optek Technology | 24 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | Plastic | - | 30V | 400mV | 4.7mA | 1 | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Side View | - | - | - | 12.7mm | - | NPN | - | - | 100mW | 60 ° | 100mW | - | - | - | - | - | 30V | 4.7mA | - | 100mW | 30V | 30V | - | - | - | 100nA | - | 100nA | - | 5.84mm | - | 4.45mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP506B TT Electronics/Optek Technology | 326 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T-1 | - | - | 2 | Plastic | - | 30V | 400mV | 5.95mA | 1 | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | - | 12.7mm | 5V | NPN | - | - | 100mW | 60 ° | 100mW | - | - | - | - | - | 30V | 5.95mA | - | 100mW | 30V | 30V | - | - | - | 100nA | - | 100nA | - | 5.08mm | - | 3.05mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP550A TT Electronics/Optek Technology | 20000 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | Plastic | - | 30V | 400mV | 4.7mA | 1 | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | 30V | 100mW | Side View | - | - | - | 12.7mm | 5V | NPN | - | - | 100mW | 60 ° | 100mW | - | Clear | - | - | - | 30V | 4.7mA | - | 100mW | 30V | 30V | - | - | - | 100nA | - | 100nA | - | 5.84mm | - | 4.45mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP804SL TT Electronics/Optek Technology | 10000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | 3 | - | - | 30V | - | 50mA | 1 | - | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | 30V | 250mW | Top View | - | - | 30V | - | 30V | NPN | - | - | 250mW | 25 ° | 250mW | - | - | - | 7μs | 7 μs | 30V | 50mA | - | 250mW | 30V | - | 100μA | - | - | 100nA | - | 100nA | - | 6.86mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP505B TT Electronics/Optek Technology | 3717 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | T-1 | - | - | 2 | Plastic | - | 30V | 400mV | 5.95mA | 1 | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | - | 12.7mm | - | NPN | - | 1 | 100mW | 25 ° | 100mW | - | - | - | - | - | 30V | 5.95mA | - | 100mW | 30V | - | - | - | - | 100nA | - | 100nA | - | 5.84mm | 4.19mm | 3.05mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP805TXV TT Electronics/Optek Technology | 10000 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | 3 | - | - | 30V | - | 50mA | 1 | - | -65°C~125°C TA | Bulk | 2001 | Active | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | - | NPN | - | - | 250mW | 24° | 250mW | - | - | - | 15μs | 15 μs | 30V | 50mA | - | - | 30V | - | - | - | - | 100nA | - | 100nA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OP515B TT Electronics/Optek Technology | 3748 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Coaxial, Metal Can | - | - | 2 | - | ROUND | 30V | - | 50mA | - | - | -55°C~125°C | Bulk | 2005 | Active | 1 (Unlimited) | - | - | - | - | Top View | 1 | unknown | - | - | - | NPN | SINGLE | - | 100mW | - | - | PHOTO TRANSISTOR | - | 1.35mm | - | - | 30V | - | - | - | - | - | - | 100nA | - | - | YES | - | 3mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP805SL TT Electronics/Optek Technology | 1000 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | 3 | - | - | 30V | - | 50mA | 1 | - | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | 30V | 250mW | Top View | - | - | 30V | 12.7mm | 5V | NPN | - | - | 250mW | 25 ° | 250mW | - | - | - | 7μs | 7 μs | 30V | 50mA | - | 250mW | 30V | - | 100μA | - | - | 100nA | - | 100nA | - | 6.86mm | - | 4.65mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP505A TT Electronics/Optek Technology | 20000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | T-1 | - | - | 2 | Plastic | - | 30V | 400mV | 5.95mA | 1 | - | -40°C~100°C TA | Bulk | - | Active | 1 (Unlimited) | 100°C | -40°C | 30V | 100mW | Top View | - | - | 30V | 12.7mm | 5V | NPN | - | 1 | 100mW | 25 ° | 100mW | - | - | - | - | - | 30V | 5.95mA | Blue | 100mW | 30V | - | 100μA | - | - | 100nA | - | 100nA | - | 5.84mm | 4.19mm | 3.05mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP644SL TT Electronics/Optek Technology | 5000 |
| Datasheet | 8 Weeks | Snap in, Surface Mount | Surface Mount | Pill | - | - | 2 | - | - | 25V | - | 50mA | 1 | - | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | - | 50mW | Top View | - | - | - | - | - | NPN | - | 1 | 50mW | 35 ° | 50mW | - | - | - | 15μs | 15 μs | 25V | 50mA | - | 50mW | 25V | - | - | - | - | 100nA | - | 100nA | - | 2.92mm | 2.34mm | 1.57mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP516A TT Electronics/Optek Technology | 3000 |
| Datasheet | 12 Weeks | - | Through Hole | Coaxial, Metal Can | NO | RADIAL MOUNT | - | - | ROUND | - | - | 50mA | - | 0.1W | -55°C~125°C | Bulk | 2008 | Active | Not Applicable | - | - | - | - | Top View | 1 | unknown | - | - | - | - | SINGLE | - | - | - | 100mW | PHOTO TRANSISTOR | - | 1.35mm | - | - | - | - | - | - | 30V | - | - | 100nA | 30V | - | YES | - | 6mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP800A TT Electronics/Optek Technology | 443 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | 3 | - | - | 30V | 400mV | 50mA | 1 | - | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | - | NPN | - | - | 250mW | - | 250mW | - | - | - | 7μs | 7 μs | 30V | 50mA | - | - | 30V | 30V | - | - | - | 100nA | - | 100nA | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP830WSL TT Electronics/Optek Technology | 1096 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | 3 | - | - | 15V | - | 50mA | 1 | - | -55°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -55°C | - | 250mW | Top View | - | - | 15V | - | - | NPN | - | - | 250mW | 75 ° | 250mW | - | - | - | - | - | 5V | 50mA | - | 250mW | 15V | - | - | - | - | 1μA | - | 1μA | - | 5.13mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP800C TT Electronics/Optek Technology | 20000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | 3 | - | - | 30V | 400mV | 50mA | 1 | - | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | - | NPN | - | - | 250mW | - | 250mW | - | - | - | 7μs | 7 μs | 30V | 50mA | - | - | 30V | - | - | - | - | 100nA | - | 100nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP509B TT Electronics/Optek Technology | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | - | - | 30V | 400mV | 10.6mA | 1 | - | -40°C~100°C TA | Bulk | - | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | - | - | - | NPN | - | - | 100mW | 50° | 100mW | - | Clear | - | - | - | 30V | 10.6mA | - | - | 30V | 30V | - | - | - | 100nA | - | 100nA | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() OP506A TT Electronics/Optek Technology | 1500 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | T-1 | - | - | 2 | Plastic | - | 30V | 400mV | 5.95mA | 1 | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | 30V | 100mW | Top View | - | - | - | 12.7mm | 5V | NPN | - | - | 100mW | 60 ° | 100mW | - | - | - | - | - | 5V | 5.95mA | Blue | 100mW | 30V | - | - | - | - | 100nA | - | 100nA | - | 760μm | 4.19mm | 3.05mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP505W TT Electronics/Optek Technology | 20000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T-1 | - | - | 1 | - | - | 30V | 400mV | 100μA | 1 | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | - | - | - | NPN | - | - | 100mW | - | 100mW | - | - | - | - | - | 30V | 100μA | - | - | 30V | 30V | - | - | - | 100nA | - | 100nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP599A TT Electronics/Optek Technology | 20000 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | T 1 3/4 | - | - | 2 | Plastic | - | 30V | 400mV | 50mA | 1 | - | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | - | 19.05mm | 5V | NPN | - | - | 100mW | 20 ° | 100mW | - | - | - | - | - | 30V | 50mA | - | 100mW | 30V | 30V | - | - | - | 100nA | - | 100nA | - | 7.87mm | - | 4.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP830SL TT Electronics/Optek Technology | 1260 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | 3 | - | - | 15V | 1.2V | 50mA | 1 | - | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | 15V | - | - | NPN | - | - | 250mW | 25 ° | 250mW | - | - | - | - | - | 15V | 50mA | - | 250mW | 15V | 15V | - | - | - | 1μA | - | 1μA | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools