- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Orientation
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- Mount
Attribute column
Manufacturer
Optek Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Max Power Dissipation | Orientation | Case Code (Metric) | Case Code (Imperial) | Output Voltage | Lead Length | Polarity | Configuration | Number of Channels | Power Dissipation | Viewing Angle | Output Power | Power - Max | Optoelectronic Device Type | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Wavelength - Peak | Power Consumption | Voltage - Collector Emitter Breakdown (Max) | Max Breakdown Voltage | Input Current | Peak Wavelength | Dark Current | Current - Dark (Id) (Max) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP550C TT Electronics/Optek Technology | 1520 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | Plastic | 30V | 400mV | 2.4mA | 1 | -40°C~100°C TA | Bulk | 1997 | - | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Side View | - | - | - | 12.7mm | NPN | - | 1 | 100mW | 60 ° | - | 100mW | - | - | - | 30V | 2.4mA | - | 100mW | 30V | - | - | - | 100nA | 100nA | 5.84mm | 4.19mm | 4.45mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP560C TT Electronics/Optek Technology | 1930 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | Plastic | 15V | 1.1V | 9.8mA | 1 | -40°C~100°C TA | Bulk | 1997 | - | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Side View | - | - | 15V | - | NPN | - | - | 100mW | 56° | 100mW | 100mW | - | - | - | 15V | 9.8mA | - | 100mW | 15V | 15V | 9.8mA | 935 nm | 100nA | 100nA | 5.84mm | 4.57mm | 2.54mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP500 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | 30V | 300mV | - | 1 | -25°C~85°C TA | Tape & Reel (TR) | 2009 | yes | Obsolete | 3 (168 Hours) | - | - | - | 75mW | Top View | 2012 | 0805 | - | - | NPN | SINGLE | - | 75mW | 150° | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 15μs | 15 μs | 30V | 20mA | 935 nm | 75mW | - | 30V | - | - | 100nA | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OP800B TT Electronics/Optek Technology | 1209 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | - | 30V | 400mV | 50mA | 1 | -65°C~125°C TA | Bulk | 1997 | - | Active | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | NPN | - | - | 250mW | - | - | 250mW | - | 7μs | 7 μs | 30V | 50mA | - | - | 30V | 30V | - | - | 100nA | 100nA | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() OPR5500 TT Electronics/Optek Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | 3 | - | 30V | - | - | 1 | -55°C~125°C TA | Bulk | 2012 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | 100mW | Top View | - | - | - | - | NPN | - | 1 | 100mW | 120 ° | - | 100mW | - | 2.5μs | 2.5 μs | 5V | - | - | - | 30V | - | - | - | 100nA | 100nA | 1.6mm | 3mm | 2mm | No | - | RoHS Compliant | - | ||
![]() OP603TX TT Electronics/Optek Technology | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Pill | - | - | 50V | 400mV | 5mA | - | -55°C~125°C TA | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | 50mW | Top View | - | - | - | - | NPN | - | - | 50mW | 36° | - | 50mW | - | 20μs | 20 μs | 50V | 5mA | - | - | 50V | - | - | - | 25nA | 25nA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OP593B TT Electronics/Optek Technology | 8390 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | 2 | - | 30V | - | 50mA | 1 | -40°C~100°C TA | Bulk | 1997 | - | Active | 1 (Unlimited) | 100°C | -40°C | - | 250mW | Top View | - | - | - | - | NPN | - | 1 | 250mW | 130 ° | - | 250mW | - | - | - | 30V | 50mA | - | 250mW | 30V | - | - | - | 100nA | 100nA | 7.62mm | 5.72mm | 5.72mm | No | - | RoHS Compliant | Lead Free | ||
![]() OP599C TT Electronics/Optek Technology | 20000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T 1 3/4 | 2 | - | 30V | 400mV | 50mA | 1 | -40°C~100°C TA | Bulk | 1997 | - | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | - | - | NPN | - | - | 100mW | - | - | 100mW | - | - | - | 30V | 50mA | - | - | 30V | 30V | - | - | 100nA | 100nA | - | - | - | No | - | RoHS Compliant | - | ||
![]() OP800SL TT Electronics/Optek Technology | 2379 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | - | 30V | 400mV | 50mA | 1 | -65°C~125°C TA | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | NPN | - | - | 250mW | - | - | 250mW | - | 7μs | 7 μs | 30V | 50mA | - | - | 30V | 30V | - | - | 100nA | 100nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP555A TT Electronics/Optek Technology | 20000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 2 | - | 30V | 400mV | 4.7mA | 1 | -40°C~100°C TA | Bulk | 1997 | - | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Side View | - | - | - | - | NPN | - | - | 100mW | 56° | - | 100mW | - | - | - | 30V | 4.7mA | - | - | 30V | 30V | - | - | 100nA | 100nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP505D TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | T-1 | 2 | - | 30V | 400mV | 3mA | 1 | -40°C~100°C TA | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 100°C | -40°C | 30V | 100mW | Top View | - | - | 30V | - | NPN | - | 1 | 100mW | 25 ° | - | 100mW | - | 5μs | - | 30V | 3mA | - | 100mW | 30V | 30V | 100μA | - | 100nA | 100nA | 5.84mm | 4.19mm | 4.19mm | No | No SVHC | RoHS Compliant | - | ||
![]() OP599B TT Electronics/Optek Technology | 20000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | T 1 3/4 | 2 | - | 30V | - | 50mA | 1 | -40°C~100°C TA | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | - | - | NPN | - | - | 100mW | - | - | 100mW | - | - | - | 5V | 50mA | - | - | 30V | - | - | - | 100nA | 100nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP555B TT Electronics/Optek Technology | 459 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 2 | - | 30V | 400mV | 4.7mA | - | -40°C~100°C TA | Bulk | 1997 | - | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Side View | - | - | - | - | NPN | - | - | 100mW | 56° | - | 100mW | - | - | - | 30V | 4.7mA | - | - | 30V | 30V | - | - | 100nA | 100nA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP801WSL TT Electronics/Optek Technology | 142 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | - | 30V | 400mV | 50mA | 1 | -65°C~125°C TA | Bulk | 1997 | - | Active | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | NPN | - | - | 250mW | 75 ° | - | 250mW | - | 7μs | 7 μs | 30V | 50mA | - | 250mW | 30V | - | - | - | 100nA | 100nA | 5.13mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OP560A TT Electronics/Optek Technology | 795 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 2 | - | 15V | 1.1V | 9.8mA | 1 | -40°C~100°C TA | Bulk | 1997 | - | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Side View | - | - | - | - | NPN | - | - | 100mW | 56° | - | 100mW | - | - | - | 15V | 9.8mA | - | - | 15V | 15V | - | - | 100nA | 100nA | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() OP604TX TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Snap in, Surface Mount | Surface Mount | Pill | 2 | - | 50V | - | 8mA | 1 | -55°C~125°C TA | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | 50mW | Top View | - | - | - | - | NPN | - | - | 50mW | 36° | - | 50mW | - | 20μs | 20 μs | 50V | 8mA | - | - | 50V | - | - | - | 25nA | 25nA | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OP550D TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | 30V | - | 2.4mA | 1 | -40°C~100°C TA | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Side View | - | - | - | - | NPN | - | - | 100mW | - | - | 100mW | - | - | - | 5V | 2.4mA | - | - | 30V | - | - | - | 100nA | 100nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP803SL TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | - | 30V | 400mV | 50mA | 1 | -65°C~125°C TA | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 125°C | -65°C | 30V | 250mW | Top View | - | - | 30V | 12.7mm | NPN | - | 1 | 250mW | 25 ° | - | 250mW | - | 7μs | 7 μs | 30V | 50mA | - | 250mW | 30V | 30V | 100μA | - | 100nA | 100nA | 6.86mm | 5.84mm | 4.65mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP501 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | 30V | 300mV | - | 1 | -25°C~85°C TA | Tape & Reel (TR) | 2009 | yes | Obsolete | 2A (4 Weeks) | - | - | - | 75mW | Top View | 2012 | 0805 | - | - | NPN | SINGLE | - | 75mW | 150° | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 15μs | 15 μs | 30V | 20mA | 935 nm | 75mW | - | 30V | - | - | 100nA | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OP300SL TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount, Through Hole | Surface Mount | Pill | - | - | 15V | 1.1V | 800μA | - | -65°C~125°C TA | Bulk | 2007 | - | Obsolete | 1 (Unlimited) | 125°C | -40°C | - | 50mW | Top View | - | - | - | - | NPN | - | - | - | 35° | - | 50mW | - | - | - | 15V | 800μA | - | - | 15V | 15V | - | - | 1μA | 1μA | - | - | - | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools