- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Orientation
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- Mount
Attribute column
Manufacturer
Optek Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Max Power Dissipation | Orientation | Case Code (Metric) | Case Code (Imperial) | Output Voltage | Lead Length | Operating Supply Voltage | Polarity | Number of Channels | Power Dissipation | Viewing Angle | Power - Max | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Power Consumption | Voltage - Collector Emitter Breakdown (Max) | Max Breakdown Voltage | Input Current | Peak Wavelength | Dark Current | Current - Dark (Id) (Max) | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP509A TT Electronics/Optek Technology | 28 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 2 | 30V | 400mV | 10.6mA | 1 | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | - | - | - | NPN | - | 100mW | 50° | 100mW | - | - | 30V | 10.6mA | - | 30V | - | - | - | 100nA | 100nA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP750D TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | 30V | 400mV | 30mA | - | -40°C~100°C TA | Bulk | 1999 | Obsolete | 1 (Unlimited) | 100°C | -40°C | - | 200mW | Side View | - | - | - | - | - | NPN | - | - | - | 200mW | - | - | 30V | 30mA | - | 30V | 30V | - | - | 100nA | 100nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP555C TT Electronics/Optek Technology | 938 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Radial | - | 30V | - | 2.4mA | - | -40°C~100°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Side View | - | - | - | - | - | NPN | - | 100mW | 56° | 100mW | - | - | 30V | 2.4mA | - | 30V | - | - | - | 100nA | 100nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP565B TT Electronics/Optek Technology | 26 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 15V | 1.1V | 9.8mA | - | -40°C~100°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Side View | - | - | - | - | - | NPN | - | 250mW | 56° | 100mW | - | - | 15V | 9.8mA | - | 15V | 15V | - | - | 100nA | 100nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP600B TT Electronics/Optek Technology | 96 |
| Datasheet | 12 Weeks | Snap in, Surface Mount | Surface Mount | Pill | 2 | 25V | 400mV | 50mA | 1 | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | - | 50mW | Top View | - | - | - | - | - | NPN | - | 50mW | - | 50mW | 15μs | 15 μs | 25V | 50mA | - | 25V | 25V | - | - | 100nA | 100nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP506C TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | T-1 | 1 | 30V | 400mV | 3mA | 1 | -40°C~100°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | - | - | - | NPN | - | 100mW | - | 100mW | - | - | 30V | 3mA | - | 30V | 30V | - | - | 100nA | 100nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP800WSL TT Electronics/Optek Technology | 28 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | 30V | 400mV | 50mA | - | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | - | NPN | - | - | - | 250mW | 7μs | 7 μs | 30V | 50mA | - | 30V | 30V | - | - | 100nA | 100nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP805TX TT Electronics/Optek Technology | 36 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | 30V | - | 50mA | 1 | -65°C~125°C TA | Bulk | 2001 | Active | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | - | NPN | - | 250mW | 24° | 250mW | 15μs | 15 μs | 30V | 50mA | - | 30V | - | - | - | 100nA | 100nA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OP535B TT Electronics/Optek Technology | 45 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | T-1 | 1 | 15V | 1.1V | 32mA | 1 | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | 15V | - | - | NPN | - | 100mW | - | 100mW | - | - | 15V | 32mA | - | 15V | 15V | - | - | 100nA | 100nA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP506W TT Electronics/Optek Technology | 28 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T-1 | 1 | 30V | 400mV | 100μA | 1 | -40°C~100°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 100mW | Top View | - | - | - | - | - | NPN | - | 100mW | 90 ° | 100mW | - | - | 30V | 100μA | 100mW | 30V | - | - | - | 100nA | 100nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP593C TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-18-2 | 2 | 30V | - | 50mA | - | -40°C~100°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | 100°C | -40°C | - | 250mW | Top View | - | - | 30V | - | - | NPN | - | 250mW | - | 250mW | - | - | 30V | 50mA | 250mW | 30V | - | - | - | 100nA | 100nA | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OP516C TT Electronics/Optek Technology | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Coaxial, Metal Can | - | - | - | 50mA | - | -55°C~125°C | Bulk | 2008 | Active | 3 (168 Hours) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP520 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | 30V | 400mV | 20mA | 1 | -25°C~85°C TA | Tape & Reel (TR) | 2002 | Obsolete | 1 (Unlimited) | 85°C | -25°C | - | 75mW | Top View | 3216 | 1206 | - | - | 30V | NPN | - | 75mW | 160 ° | 75mW | 15μs | 15 μs | 30V | 20mA | 75mW | 30V | 30V | - | - | 100nA | 100nA | 19.7mm | - | - | 3.2mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP803TX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | 30V | - | 50mA | - | -65°C~125°C TA | Bulk | 2001 | Obsolete | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | - | NPN | - | - | 24° | 250mW | - | - | 30V | 50mA | - | 30V | - | - | - | 100nA | 100nA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OP573 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | 30V | - | 20mA | 1 | -25°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | 3 (168 Hours) | 85°C | -25°C | - | 130mW | Top View | - | - | - | - | 30V | NPN | - | 130mW | 25° | 130mW | 15μs | - | 30V | 20mA | 130mW | 30V | 30V | - | 900 nm | 100nA | 100nA | - | - | 2.5mm | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() OP802SL TT Electronics/Optek Technology | 3541 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | 30V | 400mV | 50mA | 1 | -65°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | - | NPN | - | 250mW | 25 ° | 250mW | 7μs | 7 μs | 30V | 50mA | 250mW | 30V | 30V | - | - | 100nA | 100nA | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() OP801SL TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | 30V | - | 50mA | 1 | -65°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | - | NPN | - | 250mW | - | 250mW | 7μs | 7 μs | 5V | 50mA | - | 30V | - | - | - | 100nA | 100nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP602TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Pill | - | 50V | - | 5mA | - | -55°C~125°C TA | Bulk | 2010 | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | 50mW | Top View | - | - | - | - | - | NPN | - | 50mW | 36° | 50mW | - | - | 50V | 5mA | - | 50V | - | - | - | 25nA | 25nA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OP803TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | 30V | - | 50mA | - | -65°C~125°C TA | Bulk | 2001 | Obsolete | 1 (Unlimited) | 125°C | -65°C | - | 250mW | Top View | - | - | - | - | - | NPN | - | 250mW | 24° | 250mW | - | - | 30V | 50mA | - | 30V | - | - | - | 100nA | 100nA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OP802WSL TT Electronics/Optek Technology | 12379 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | 30V | 400mV | 50mA | - | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | 30V | 250mW | Top View | - | - | 30V | 12.7mm | - | NPN | 1 | 250mW | 75 ° | 250mW | 7μs | 7 μs | 30V | 50mA | 250mW | 30V | - | 100μA | - | 100nA | 100nA | - | 5.13mm | 5.84mm | 5.57mm | - | No SVHC | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools