- Package
- Fuse Type
- Applications
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Series
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Class | ECCN | Harmonized Code | Itar Registered | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Applications | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Body Color | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPT-180MA OptiFuse | In Stock | - | - | Holder | Alarm Indicator | FPT-180 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 125 V | - | - | FPT | 0.654" L x 0.126" W x 0.772" H (16.60mm x 3.20mm x 19.60mm) | Telecom | 180mA | - | - | - | - | Indicating Fuse | 300A | - | Indicating | ||
![]() ANE-80A OptiFuse | 50 |
| - | Bolt Mount | Rectangular, Blade | ANE-80 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 80A | Thermoset | 80A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANF-150A OptiFuse | 746 |
| - | Bolt Mount | Rectangular, Blade | ANF-150 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 150A | Thermoset | 150A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANE-130A OptiFuse | 58 |
| - | Bolt Mount | Rectangular, Blade | ANE-130 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 130A | Thermoset | 130A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANF-350A OptiFuse | 213 |
| - | Bolt Mount | Rectangular, Blade | ANF-350 | - | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 350A | Thermoset | 350A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANF-200A OptiFuse | 2042 |
| - | Bolt Mount | Rectangular, Blade | ANF-200 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 200A | Thermoset | 200A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() FPT-3A OptiFuse | 5896 |
| - | Holder | Alarm Indicator | FPT-3 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 125 V | 125VAC | - | FPT | 0.654" L x 0.126" W x 0.772" H (16.60mm x 3.20mm x 19.60mm) | Telecom | 3A | Thermoplastic | 3A | - | - | Indicating Fuse | 300A | Blue | Indicating | ||
![]() ANE-250A OptiFuse | 129 |
| - | Bolt Mount | Rectangular, Blade | ANE-250 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 250A | Thermoset | 250A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANF-250A OptiFuse | 966 |
| - | Bolt Mount | Rectangular, Blade | ANF-250 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 250A | Thermoset | 250A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANF-225A OptiFuse | 163 |
| - | Bolt Mount | Rectangular, Blade | ANF-225 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 225A | Thermoset | 225A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANE-175A OptiFuse | 121 |
| - | Bolt Mount | Rectangular, Blade | ANE-175 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 175A | Thermoset | 175A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANE-275A OptiFuse | 55 |
| - | Bolt Mount | Rectangular, Blade | ANE-275 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 275A | Thermoset | 275A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANE-400A OptiFuse | 487 |
| - | Bolt Mount | Rectangular, Blade | ANE-400 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 400A | Thermoset | 400A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANE-200A OptiFuse | 532 |
| - | Bolt Mount | Rectangular, Blade | ANE-200 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 200A | Thermoset | 200A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANE-300A OptiFuse | 1769 |
| - | Bolt Mount | Rectangular, Blade | ANE-300 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 300A | Thermoset | 300A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANF-175A OptiFuse | 625 |
| - | Bolt Mount | Rectangular, Blade | ANF-175 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 175A | Thermoset | 175A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANE-70A OptiFuse | 909 |
| - | Bolt Mount | Rectangular, Blade | ANE-70 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 70A | Thermoset | 70A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANE-125A OptiFuse | 621 |
| - | Bolt Mount | Rectangular, Blade | ANE-125 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 125A | Thermoset | 125A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() FPT-4A OptiFuse | 213 |
| - | Holder | Alarm Indicator | FPT-4 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 125 V | 125VAC | - | FPT | 0.654" L x 0.126" W x 0.772" H (16.60mm x 3.20mm x 19.60mm) | Telecom | 4A | Thermoplastic | 4A | - | - | Indicating Fuse | 300A | Brown-White | Indicating | ||
![]() FPT-1.5A OptiFuse | 96 |
| - | Holder | Alarm Indicator | FPT-1.5 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 125 V | 125VAC | - | FPT | 0.654" L x 0.126" W x 0.772" H (16.60mm x 3.20mm x 19.60mm) | Telecom | 1.5A | Thermoplastic | 1.5A | - | - | Indicating Fuse | 300A | Yellow-White | Indicating |