- Package
- Fuse Type
- Applications
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Series
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Class | ECCN | Harmonized Code | Itar Registered | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Applications | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Body Color | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPT-1A OptiFuse | 3986 |
| - | Holder | Alarm Indicator | FPT-1 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 125 V | 125VAC | - | FPT | 0.654" L x 0.126" W x 0.772" H (16.60mm x 3.20mm x 19.60mm) | Telecom | 1A | Thermoplastic | 1A | - | - | Indicating Fuse | 300A | Gray | Indicating | ||
![]() ANF-80A OptiFuse | 1501 |
| - | Bolt Mount | Rectangular, Blade | ANF-80 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 80A | Thermoset | 80A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANE-150A OptiFuse | 1149 |
| - | Bolt Mount | Rectangular, Blade | ANE-150 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 150A | Thermoset | 150A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANE-60A OptiFuse | 391 |
| - | Bolt Mount | Rectangular, Blade | ANE-60 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 60A | Thermoset | 60A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANF-50A OptiFuse | 564 |
| - | Bolt Mount | Rectangular, Blade | ANF-50 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 50A | Thermoset | 50A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANE-100A OptiFuse | 398 |
| - | Bolt Mount | Rectangular, Blade | ANE-100 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 100A | Thermoset | 100A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANF-125A OptiFuse | 104 |
| - | Bolt Mount | Rectangular, Blade | ANF-125 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 125A | Thermoset | 125A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANF-400A OptiFuse | 649 |
| - | Bolt Mount | Rectangular, Blade | ANF-400 | - | EAR99 | - | No | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 400A | Thermoset | 400A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANE-225A OptiFuse | 1312 |
| - | Bolt Mount | Rectangular, Blade | ANE-225 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 225A | Thermoset | 225A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANF-300A OptiFuse | 902 |
| - | Bolt Mount | Rectangular, Blade | ANF-300 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 300A | Thermoset | 300A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANF-275A OptiFuse | 1409 |
| - | Bolt Mount | Rectangular, Blade | ANF-275 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 275A | Thermoset | 275A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANE-40A OptiFuse | 556 |
| - | Bolt Mount | Rectangular, Blade | ANE-40 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 40A | Thermoset | 40A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANF-100A OptiFuse | 124 |
| - | Bolt Mount | Rectangular, Blade | ANF-100 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 100A | Thermoset | 100A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() ANE-350A OptiFuse | 658 |
| - | Bolt Mount | Rectangular, Blade | ANE-350 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 350A | Thermoset | 350A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANE-325A OptiFuse | 719 |
| - | Bolt Mount | Rectangular, Blade | ANE-325 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 32 V | 32VDC | - | ANE | 1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm) | Automotive | 325A | Thermoset | 325A | - | Fast Blow | Fuse Strip | 1.5kA AC, 1kA DC | - | - | ||
![]() ANF-60A OptiFuse | 1070 |
| - | Bolt Mount | Rectangular, Blade | ANF-60 | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | ANF | 1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm) | Automotive | 60A | Thermoset | 60A | - | Fast Blow | Fuse Strip | - | - | - | ||
![]() FPT-10A OptiFuse | 578 |
| - | Holder | Alarm Indicator | FPT-10 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 125 V | 125VAC | - | FPT | 0.654" L x 0.126" W x 0.772" H (16.60mm x 3.20mm x 19.60mm) | Telecom | 10A | Thermoplastic | 10A | - | - | Indicating Fuse | 300A | Red-White | Indicating | ||
![]() FPT-500MA OptiFuse | 5942 |
| - | Holder | Alarm Indicator | FPT-500 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 125 V | 125VAC | - | FPT | 0.654" L x 0.126" W x 0.772" H (16.60mm x 3.20mm x 19.60mm) | Telecom | 500mA | Thermoplastic | 500mA | - | - | Indicating Fuse | 300A | Red | Indicating | ||
![]() FPT-5A OptiFuse | 7487 |
| - | Holder | Alarm Indicator | FPT-5 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 125 V | 125VAC | - | FPT | 0.654" L x 0.126" W x 0.772" H (16.60mm x 3.20mm x 19.60mm) | Telecom | 5A | Thermoplastic | 5A | - | - | Indicating Fuse | 300A | Green | Indicating | ||
![]() FPT-2A OptiFuse | 233 |
| - | Holder | Alarm Indicator | FPT-2 | - | - | - | - | OptiFuse | Bulk | Active | 125 V | 125 V | 125VAC | - | FPT | 0.654" L x 0.126" W x 0.772" H (16.60mm x 3.20mm x 19.60mm) | Telecom | 2A | Thermoplastic | 2A | - | - | Indicating Fuse | 300A | Orange | Indicating |