- Fuse Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- For Use With/Related Products
- Fuse Size
- Fuseholder Type
- Mfr
- Mounting Type
- Number of Circuits
- Orientation
- Package
Attribute column
Manufacturer
OptiFuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Contact Materials | For Use With/Related Products | Mfr | Package | Product Status | RoHS | Voltage Rating AC | Voltage, Rating | Series | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage | Number of Circuits | Number of Poles | Fuse Type | Fuse Size | Fuseholder Type |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPA-05W-12OR-30A OptiFuse | 1019 |
| - | Free Hanging (In-Line) | LPA-05W | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | - | 30 A | - | - | - | Wire Leads | 32V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() LPC-02B-18R OptiFuse | In Stock | - | - | Free Hanging (In-Line) | LPC-02B | Brass | 2AG, 5mm x 15mm, 5mm x 20mm | OptiFuse | Bulk | Active | - | - | - | - | 10 A | - | - | - | Wire Leads | 32V | 1 | - | Cartridge | 0.197" Dia x 0.787" L (5mm x 20mm) | Holder | ||
![]() PMA-DS-01-Q1S OptiFuse | In Stock | - | - | Panel Mount | PMA-DS | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | - | 10 A | Horizontal and Vertical | - | Nickel | Solder, Quick Connect - 0.187" (4.7mm) | 250V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() PMC-KB-02-Q1S OptiFuse | In Stock | - | - | Panel Mount | PMC-KB | Brass | 2AG, 5mm x 15mm, 5mm x 20mm | OptiFuse | Bulk | Active | - | - | - | - | 10 A | Horizontal and Vertical | - | Nickel | Solder, Quick Connect - 0.187" (4.7mm) | 250V | 1 | - | Cartridge | 0.197" Dia x 0.787" L (5mm x 20mm) | Holder | ||
![]() LPA-04Y OptiFuse | 116 |
| - | Free Hanging (In-Line) | LPA-04 | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | - | 30 A | - | - | - | Crimp | 32V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() BLC-16-B2 OptiFuse | 23 |
| - | Chassis Mount | BLC-16 | Copper Alloy | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | - | 25 A | Horizontal and Vertical | - | Tin | Quick Connect - 0.250" (6.3mm) | 250V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Block | ||
![]() BLC-20A OptiFuse | 1330 |
| - | Chassis Mount | BLC-20 | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | Non-Compliant | - | - | - | 10 A | Horizontal and Vertical | - | Nickel | Quick Connect - 0.187" (4.7mm) | 250V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Block | ||
![]() CSC-02 OptiFuse | 23069 |
| - | Through Hole | - | Bronze | 5mm Dia Fuses | OptiFuse | Bulk | Active | - | 250VAC | - | - | 10 A | Horizontal and Vertical | 10A | Tin | PC Pin | 250V | 1 | 1 | Cartridge | 0.197" Dia (5mm) | Clip | ||
![]() LPA-01W-16R OptiFuse | 860 |
| - | Free Hanging (In-Line) | LPA-01W | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | - | 15 A | - | - | - | Wire Leads | 32V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() PMC-DS-01-SOS OptiFuse | 931 |
| - | Panel Mount | PMC-DS | Copper Alloy | 2AG, 5mm x 15mm, 5mm x 20mm | OptiFuse | Bulk | Active | - | - | - | - | 10 A | Horizontal and Vertical | - | Nickel | Solder Lug | 250V | 1 | - | Cartridge | 0.197" Dia x 0.787" L (5mm x 20mm) | Holder | ||
![]() PMA-LS-DC1-Q2S OptiFuse | In Stock | - | - | Panel Mount | PMA-LS | Copper | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | - | 20 A | Horizontal and Vertical | - | Silver | Solder, Quick Connect - 0.250" (6.3mm) | 32V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() LPA-07B-14R OptiFuse | 2762 |
| - | Free Hanging (In-Line) | LPA-07B | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | - | 30 A | - | - | - | Wire Leads | 32V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() BLC-05-GTA OptiFuse | 418 |
| - | Chassis Mount | BLC-05 | Steel | MIDI (AMI) | OptiFuse | Bulk | Active | - | - | - | - | 300 A | Horizontal and Vertical | 300A | - | Bolt Down | 32V | 1 | 1 | Bolt Down | 0.630" L x 0.472" W x 0.315" H (16.00mm x 12.00mm x 8.00mm) | Block | ||
![]() BLC-20C OptiFuse | 364 |
| - | Chassis Mount | BLC-20 | Brass | 2AG, 5mm x 15mm, 5mm x 20mm | OptiFuse | Bulk | Active | Non-Compliant | - | - | - | 8 A | Horizontal and Vertical | - | Nickel | Quick Connect - 0.187" (4.7mm) | 250V | 1 | - | Cartridge | 0.197" Dia x 0.591" ~ 0.787" L (5mm x 15mm ~ 20mm) | Block | ||
![]() BLC-09-GTA OptiFuse | 1398 |
| - | Chassis Mount | BLC-09 | Steel | 5/16" Stud Mounted Fuses | OptiFuse | Bulk | Active | - | - | 80VDC | - | 400 A | Horizontal and Vertical | 500A | Zinc | Bolt Down | 125V | 1 | 1 | Bolt Down | - | Block | ||
![]() LPA-01W-18R OptiFuse | 1425 |
| - | Free Hanging (In-Line) | LPA-01W | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | - | 10 A | - | - | - | Wire Leads | 32V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() CSC-08 OptiFuse | 24 |
| - | Through Hole | - | Phosphorus Bronze | 5mm Dia Fuses | OptiFuse | Bulk | Active | - | 250VAC | - | - | 10 A | Horizontal and Vertical | 10A | Tin | PC Pin | 250V | 1 | 1 | Cartridge | 0.197" Dia (5mm) | Clip | ||
![]() LPA-02W-16R OptiFuse | 369 |
| - | Free Hanging (In-Line) | LPA-02W | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | - | 15 A | - | - | - | Wire Leads | 32V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() PMA-KB-03-Q2S OptiFuse | 5931 |
| - | Panel Mount | PMA-KB | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | - | 10 A | Horizontal and Vertical | - | Nickel | Solder, Quick Connect - 0.250" (6.3mm) | 250V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() BLC-09 OptiFuse | 767 |
| - | Chassis Mount | - | Steel | 5/16" Stud Mounted Fuses | OptiFuse | Bulk | Active | - | - | 250VAC | - | 200 A | Horizontal and Vertical | 200A | Zinc | Bolt Down | 125V | 1 | 1 | Bolt Down | - | Block |