- Fuse Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- For Use With/Related Products
- Fuse Size
- Fuseholder Type
- Mfr
- Mounting Type
- Number of Circuits
- Orientation
- Package
Attribute column
Manufacturer
OptiFuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Contact Materials | For Use With/Related Products | Mfr | Package | Product Status | RoHS | Voltage, Rating | Series | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage | Number of Circuits | Cable Length | Number of Poles | Fuse Type | Fuse Size | Fuseholder Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC-24B-12R OptiFuse | 47 |
| - | Free Hanging (In-Line) | LPC-24B | Brass | 2AG, 5mm x 15mm, 5mm x 20mm | OptiFuse | Bulk | Active | - | 250VAC | - | 20 A | - | 20A | Nickel | Wire Leads | 250V | 1 | - | - | Cartridge | 0.197" Dia x 0.787" L (5mm x 20mm) | Holder | ||
![]() LPA-05W-16R OptiFuse | 413 |
| - | Free Hanging (In-Line) | LPA-05W | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 15 A | - | - | - | Wire Leads | 32V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() LPA-07B-16R OptiFuse | 367 |
| - | Free Hanging (In-Line) | LPA-07B | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 30 A | - | - | - | Wire Leads | 32V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() LPA-03Y OptiFuse | 200 |
| - | Free Hanging (In-Line) | LPA-03 | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | Non-Compliant | - | - | 30 A | - | - | - | Crimp | 32V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() LPA-08B-14R OptiFuse | 1739 |
| - | Free Hanging (In-Line) | LPA-08B | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 20 A | - | - | - | Wire Leads | 32V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() PMA-KS-06-Q1S OptiFuse | 142 |
| - | Panel Mount | PMA-KS | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 10 A | Horizontal and Vertical | - | Nickel | Solder, Quick Connect - 0.187" (4.7mm) | 250V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() LPA-21B-16R OptiFuse | 501 |
| - | Free Hanging (In-Line) | LPA-21B | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 10 A | - | - | - | Wire Leads | 250V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() BLC-09-GT OptiFuse | 3031 |
| - | Chassis Mount | BLC-09 | Steel | 5/16" Stud Mounted Fuses | OptiFuse | Bulk | Active | - | 80VDC | - | 500 A | Horizontal and Vertical | 500A | Zinc | Bolt Down | 125V | 1 | - | 1 | Bolt Down | - | Block | ||
![]() BLC-209 OptiFuse | 87 |
| - | Chassis Mount | - | Brass | Fuse Strips | OptiFuse | Bulk | Active | - | 125VAC | - | 800 A | Horizontal and Vertical | 800A | - | Bolt Down | 125V | 1 | - | 1 | Bolt Down | - | Block | ||
![]() BLC-16-B OptiFuse | 53 |
| - | Chassis Mount | BLC-16 | Copper Alloy | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 25 A | Horizontal and Vertical | - | Tin | Quick Connect - 0.250" (6.3mm) | 250V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Block | ||
![]() LPA-24B-14R OptiFuse | 627 |
| - | Free Hanging (In-Line) | LPA-24B | - | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 15 A | - | - | - | Wire Leads | 250V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() LPC-08B-18R OptiFuse | 567 |
| - | Free Hanging (In-Line) | LPC-08B | Brass | 2AG, 5mm x 15mm, 5mm x 20mm | OptiFuse | Bulk | Active | - | 32VDC | - | 10 A | - | 10A | - | Wire Leads | 32V | 1 | 150 mm | - | Cartridge | 0.197" Dia x 0.787" L (5mm x 20mm) | Holder | ||
![]() PMG-KB-02-Q2S OptiFuse | 759 |
| - | Panel Mount | - | Brass | 5AG, 13/32" x 1-1/2" (Midget) | OptiFuse | Bulk | Active | - | - | PMG-KB | 30 A | Horizontal and Vertical | - | - | Solder, Quick Connect - 0.250" (6.3mm) | 600V | 1 | - | - | Cartridge | 0.394" Dia x 1.496" L (10mm x 38mm) | Holder | ||
![]() PMA-DB-05-Q1R OptiFuse | 159 |
| - | Panel Mount | PMA-DB | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 15 A | Horizontal and Vertical | - | Tin | Solder, Quick Connect - 0.187" (4.7mm) | 250V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() PMA-LS-AC1-Q2S OptiFuse | 19 |
| - | Panel Mount | PMA-LS | Copper | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 20 A | Horizontal and Vertical | - | Silver | Solder, Quick Connect - 0.250" (6.3mm) | 250V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() PMA-DS-05-Q1R OptiFuse | 719 |
| - | Panel Mount | PMA-DS | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 15 A | Horizontal and Vertical | - | Tin | Solder, Quick Connect - 0.187" (4.7mm) | 250V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() PMC-DS-05-SOR OptiFuse | 125 |
| - | Panel Mount | PMC-DS | Brass | 2AG, 5mm x 15mm, 5mm x 20mm | OptiFuse | Bulk | Active | - | 250VAC | - | 10 A | Horizontal and Vertical | 10A | Tin | Solder Lug | 250V | 1 | - | - | Cartridge | 0.197" Dia x 0.787" L (5mm x 20mm) | Holder | ||
![]() CSA-06 OptiFuse | 2027 |
| - | Chassis Mount | - | Phosphorus Bronze | 1/4" Dia Fuses | OptiFuse | Bulk | Active | - | - | - | 15 A | Horizontal and Vertical | - | Tin | - | 250V | 1 | - | - | Cartridge | 0.25" Dia (6.35mm) | Clip | ||
![]() LPA-01B-14Y OptiFuse | 1140 |
| - | Free Hanging (In-Line) | LPA-01B | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 20 A | - | - | - | Wire Leads | 32V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | ||
![]() LPA-02W-12R OptiFuse | 300 |
| - | Free Hanging (In-Line) | LPA-02W | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 30 A | - | - | - | Wire Leads | 32V | 1 | - | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder |