- Fuse Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- For Use With/Related Products
- Fuse Size
- Fuseholder Type
- Mfr
- Mounting Type
- Number of Circuits
- Orientation
- Package
Attribute column
Manufacturer
OptiFuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Contact Materials | For Use With/Related Products | Mfr | Package | Product Status | Voltage Rating AC | Voltage, Rating | Series | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage | Number of Circuits | Number of Poles | Fuse Type | Fuse Size | Fuseholder Type | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSC-03 OptiFuse | 1238 |
| - | Through Hole | - | Bronze | 5mm Dia Fuses | OptiFuse | Bulk | Active | 250VAC | - | - | 10 A | Horizontal and Vertical | 10A | Tin | PC Pin | 250V | 1 | 1 | Cartridge | 0.197" Dia (5mm) | Clip | - | ||
![]() PHC-01 OptiFuse | 999 |
| - | Through Hole | - | Copper Alloy | 2AG, 5mm x 15mm, 5mm x 20mm | OptiFuse | Bulk | Active | - | 250VAC | - | 6.3 A | Horizontal | 6.3A | Nickel | PC Pin | 250V | 1 | - | Cartridge | 0.197" Dia x 0.787" L (5mm x 20mm) | Holder | - | ||
![]() CSA-06 OptiFuse | 2027 |
| - | Chassis Mount | - | Phosphorus Bronze | 1/4" Dia Fuses | OptiFuse | Bulk | Active | - | - | - | 15 A | Horizontal and Vertical | - | Tin | - | 250V | 1 | - | Cartridge | 0.25" Dia (6.35mm) | Clip | - | ||
![]() CSA-01 OptiFuse | 4766 |
| - | Through Hole | - | Spring Brass | 1/4" Dia Fuses | OptiFuse | Bulk | Active | - | - | - | 15 A | Horizontal and Vertical | - | Tin | PC Pin | 250V | 1 | - | Cartridge | 0.25" Dia (6.35mm) | Clip | - | ||
![]() LPA-05W-14R OptiFuse | 55 |
| - | Free Hanging (In-Line) | LPA-05W | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 20 A | - | - | - | Wire Leads | 32V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | - | ||
![]() BLC-06B OptiFuse | 828 |
| - | Chassis Mount | BLC-06 | Steel | MIDI (AMI) | OptiFuse | Bulk | Active | - | 32VDC | - | 100 A | Horizontal and Vertical | 100A | Nickel | Bolt Down | 32V | 1 | 1 | Bolt Down | 0.630" L x 0.472" W x 0.315" H (16.00mm x 12.00mm x 8.00mm) | Block | - | ||
![]() LPR-03B-16R OptiFuse | 59 |
| - | Free Hanging (In-Line) | LPR-03B | - | ATC, ATO | OptiFuse | Bulk | Active | - | 58VDC | - | 15 A | - | 15A | - | Wire Leads | 58V | 1 | - | Blade | 0.760" L x 0.197" W x 0.494" H (19.30mm x 5.00mm x 12.54mm) | Holder | IP 65 | ||
![]() LPA-07B-10R OptiFuse | 175 |
| - | Free Hanging (In-Line) | LPA-07B | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 30 A | - | - | - | Wire Leads | 32V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | - | ||
![]() PMG-KB-01-Q2S OptiFuse | 694 |
| - | Panel Mount | PMG-KB | Brass | 5AG, 13/32" x 1-1/2" (Midget) | OptiFuse | Bulk | Active | - | - | - | 30 A | Horizontal and Vertical | - | Nickel | Solder, Quick Connect - 0.250" (6.3mm) | 600V | 1 | - | Cartridge | 0.394" Dia x 1.496" L (10mm x 38mm) | Holder | - | ||
![]() PMC-DS-04-SOS OptiFuse | 400 |
| - | Panel Mount | PMC-DS | Brass | 2AG, 5mm x 15mm, 5mm x 20mm | OptiFuse | Bulk | Active | - | 125VAC / 250VAC | - | 10 A | Horizontal and Vertical | 6.3A / 10A | Nickel | Solder Lug | 250V | 1 | - | Cartridge | 0.197" Dia x 0.787" L (5mm x 20mm) | Holder | - | ||
![]() PMA-DB-04-Q1S OptiFuse | 1743 |
| - | Panel Mount | PMA-DB | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | PMA | 15 A | Horizontal and Vertical | - | Tin | Solder, Quick Connect - 0.187" (4.7mm) | 250V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | - | ||
![]() PMA-DS-07-SOS OptiFuse | 188 |
| - | Panel Mount | PMA-DS | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 20 A | Horizontal and Vertical | - | Nickel | Solder Lug | 250V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | - | ||
![]() LPR-01Y-16B OptiFuse | 1809 |
| - | Free Hanging (In-Line) | LPR-01Y | Brass | ATC, ATO | OptiFuse | Bulk | Active | - | 32VDC | - | 15 A | - | 15A | - | Wire Leads | 32V | 1 | - | Blade | 0.760" L x 0.197" W x 0.494" H (19.30mm x 5.00mm x 12.54mm) | Holder | - | ||
![]() PMA-KS-02-Q1S OptiFuse | 4069 |
| - | Panel Mount | PMA-KS | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 10 A | Horizontal and Vertical | - | Nickel | Solder, Quick Connect - 0.187" (4.7mm) | 250V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | - | ||
![]() CSG-01 OptiFuse | 35667 |
| - | Through Hole | - | Brass | 13/32" Dia Fuses | OptiFuse | Bulk | Active | - | - | - | 30 A | Horizontal and Vertical | - | Tin | PC Pin | 250V | 1 | - | Cartridge | 0.394" Dia (10mm) | Clip | - | ||
![]() LPA-05W-12R OptiFuse | 3033 |
| - | Free Hanging (In-Line) | LPA-05W | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 30 A | - | - | - | Wire Leads | 32V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | - | ||
![]() PMA-KB-01H-SOS OptiFuse | 4005 |
| - | Panel Mount | PMA-KB | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 30 A | Horizontal and Vertical | - | Tin | Solder Lug | 250V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | - | ||
![]() CNA-01 OptiFuse | 13993 |
| - | Through Hole | - | Phosphorus Bronze | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 15 A | Horizontal and Vertical | - | Tin | PC Pin | 250V | 1 | - | Cartridge | 0.25" Dia (6.35mm) | Clip | - | ||
![]() CSC-05 OptiFuse | 2416 |
| - | Through Hole | - | Phosphorus Bronze | 5mm Dia Fuses | OptiFuse | Tape & Box (TB) | Active | 250VAC | - | - | 10 A | Horizontal and Vertical | 10A | Tin | PC Pin | 250V | 1 | 1 | Cartridge | 0.197" Dia (5mm) | Clip | - | ||
![]() PMA-KB-07-Q1R-BL OptiFuse | 215 |
| - | Panel Mount | PMA-KB | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | OptiFuse | Bulk | Active | - | - | - | 10 A | Horizontal and Vertical | - | Tin | Solder, Quick Connect - 0.187" (4.7mm) | 250V | 1 | - | Cartridge | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | - |