- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSE-P-2.5A OptiFuse | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | TSE-P | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 2.5 A | Glass Tube | 2.5A | cULus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 6.14 | - | ||
![]() TCC-20A OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | TCC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 20 A | Ceramic Tube | 20A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 200A | 959.4 | 0.0028 Ohms | ||
![]() TMS-3.15A OptiFuse | 2509 |
| - | Through Hole | Radial, Can, Vertical | TMS | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 3.15 A | Nylon (PA66) | 3.15A | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 22 | - | ||
![]() FMR-1A OptiFuse | 456 |
| - | Through Hole | Radial, Can, Vertical | FMR | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 1 A | Nylon (PA66) | 1A | CSA, cULus, UL | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.11 | - | ||
![]() FCD-P-3.15A OptiFuse | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | FCD | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 3.15 A | Ceramic Tube | 3.15A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 4.271 | - | ||
![]() TPCC-R-4A OptiFuse | In Stock | - | - | Holder | 5AG, 10mm x 38mm (Midget) | - | OptiFuse | - | Active | 600 V | 300 V | - | - | - | 0.409" Dia x 1.500" L (10.40mm x 38.10mm) | - | 4 A | - | - | CSA, UL | Slow Blow | Cartridge, Ceramic | 200kA AC, 100kA DC | - | - | ||
![]() TMR-6.3A OptiFuse | In Stock | - | - | Through Hole | Radial, Can, Vertical | TMR | OptiFuse | Bulk | Active | 250 V | - | - | - | TMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 6.3 A | - | - | CSA, cULus, UL | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 100 | - | ||
![]() TFLD-60A OptiFuse | In Stock | - | - | Bolt Mount | Auto Link | TFLD | OptiFuse | Bulk | Active | - | 32 V | - | - | TFLD | 1.810" L x 0.490" W x 0.850" H (46.00mm x 12.40mm x 21.50mm) | Yellow | 60 A | - | - | - | - | Automotive | 5kA | - | - | ||
![]() FCA-1.6A OptiFuse | In Stock | - | - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1.6 A | - | - | cULus, KTL, PSE/JET | Fast Blow | Cartridge, Ceramic | 100A | 3.285 | - | ||
![]() TSD-3.15A OptiFuse | 3394 |
| - | Holder | 5mm x 20mm | TSD | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 3.15 A | Glass Tube | 3.15A | BSI, CCC, CE, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 36.91 | - | ||
![]() TPCC-R-20A OptiFuse | In Stock | - | - | Holder | 5AG, 10mm x 38mm (Midget) | TPCC-R | OptiFuse | Bulk | Active | 600 V | 300 V | - | - | TPCC-R | 0.409" Dia x 1.500" L (10.40mm x 38.10mm) | - | 20 A | - | - | CSA, UL | Slow Blow | Cartridge, Ceramic | 200kA AC, 100kA DC | - | - | ||
![]() TCM-2.5A OptiFuse | 1145 |
| - | Surface Mount | 2410 (6125 Metric) | TCM | OptiFuse | Tape & Reel (TR) | Active | 125 V | 125 V | 125VAC | -55°C ~ 125°C | TCM | 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm) | - | 2.5 A | Ceramic | 2.5A | CSA, UR | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 16.55 | 40 mOhms | ||
![]() TCM-1.5A OptiFuse | 967 |
| - | Surface Mount | 2410 (6125 Metric) | TCM | OptiFuse | Tape & Reel (TR) | Active | 125 V | 125 V | 125VAC | -55°C ~ 125°C | TCM | 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm) | - | 1.5 A | Ceramic | 1.5A | CSA, UR | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 3.835 | 67 mOhms | ||
![]() FCM-2.5A OptiFuse | 629 |
| - | Surface Mount | 2410 (6125 Metric) | FCM | OptiFuse | Tape & Reel (TR) | Active | 125 V | 32 V | 125VAC | -55°C ~ 125°C | FCM | 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm) | - | 2.5 A | Ceramic | 2.5A | CSA, cULus, PSE | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC, 300A DC | - | - | ||
![]() TFLD-20A OptiFuse | In Stock | - | - | Bolt Mount | Auto Link | TFLD | OptiFuse | Bulk | Active | - | 32 V | - | - | TFLD | 1.810" L x 0.490" W x 0.850" H (46.00mm x 12.40mm x 21.50mm) | Light Blue | 20 A | - | - | - | - | Automotive | 5kA | - | - | ||
![]() APR58-7.5A OptiFuse | 1448 |
| - | Holder | Blade, ATO/ATC | APR58 | OptiFuse | Bulk | Active | - | 58 V | - | - | APR58 | 0.748" L x 0.197" W x 0.531" H (19.00mm x 5.00mm x 13.50mm) | Brown | 7.5 A | - | - | - | - | Automotive | 1kA | 73.1 | 9 mOhms | ||
![]() TFLD-70A OptiFuse | In Stock | - | - | Bolt Mount | Auto Link | TFLD | OptiFuse | Bulk | Active | - | 32 V | - | - | TFLD | 1.810" L x 0.490" W x 0.850" H (46.00mm x 12.40mm x 21.50mm) | Brown | 70 A | - | - | - | - | Automotive | 5kA | - | - | ||
![]() FSC-400MA OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | FSC | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 400 mA | - | - | CSA, cULus, KC | Fast Blow | Cartridge, Glass | 35A | - | 0.06145 Ohms | ||
![]() FXG-160MA OptiFuse | 2620 |
| - | Through Hole | Axial | FXG | OptiFuse | Tape & Box (TB) | Active | 250 V | - | - | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 160 mA | - | - | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 30A | 0.002313 | - | ||
![]() MXG-5A OptiFuse | In Stock | - | - | Through Hole | Axial | MXG | OptiFuse | Tape & Box (TB) | Active | 250 V | - | - | -55°C ~ 125°C | MXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 5 A | - | - | CQC, CSA, cULus | Medium Blow | Board Mount (Cartridge Style Excluded) | 50A | 42.76 | - |