- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSE-2A OptiFuse | 1600 |
| - | Holder | 2AG, 5mm x 15mm | TSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 2 A | Glass Tube | 2A | cULus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 13.45 | - | - | ||
![]() MGGA-150A OptiFuse | 580 |
| - | Bolt Mount | Auto Link | MGGA | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MGGA | 1.150" L x 0.748" W x 0.370" H (29.20mm x 19.00mm x 9.40mm) | Orange | 150 A | Thermoplastic | 150A | - | Slow Blow | Automotive | 1kA | 100 | 0.00035 Ohms | Orange | ||
![]() TSA-20A OptiFuse | 7148 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | 250 V | 32 V | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 20 A | - | - | UR | Slow Blow | Cartridge, Glass | 200A | 7560 | - | - | ||
![]() FSD-2A OptiFuse | 4001 |
| - | Holder | 5mm x 20mm | FSD | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2 A | Glass Tube | 2A | BSI, CCC, CQC, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 7.256 | - | - | ||
![]() MGGA-100A OptiFuse | 306 |
| - | Bolt Mount | Auto Link | MGGA | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MGGA | 1.150" L x 0.748" W x 0.370" H (29.20mm x 19.00mm x 9.40mm) | Yellow | 100 A | Thermoplastic | 100A | - | Slow Blow | Automotive | 1kA | 31 | 0.00055 Ohms | Yellow | ||
![]() FSC-315MA OptiFuse | 423 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 315 mA | Glass Tube | 315mA | CSA, cULus, KC | Fast Blow | Cartridge, Glass | 35A | - | 0.04247 Ohms | - | ||
![]() FSC-6A OptiFuse | 5486 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6 A | Glass Tube | 6A | CSA, cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 200A | - | 47.42 Ohms | - | ||
![]() FSA-2.5A OptiFuse | 4261 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 2.5 A | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 100A | 14.21 | - | - | ||
![]() TFLB-40A OptiFuse | 439 |
| - | Bolt Mount | Auto Link | TFLB | - | OptiFuse | Bulk | Active | 32 V | 32 V | 32VDC | - | TFLB | 0.898" L x 0.638" W x 0.846" H (22.80mm x 16.20mm x 21.50mm) | Green | 40 A | Nylon (PA66) | 40A | JASOD612 | - | Automotive | 5kA | - | - | Green | ||
![]() FMX-40A OptiFuse | 715 |
| - | Holder | Auto Link | FMX | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | FMX | 0.559" L x 0.480" W x 1.075" H (14.20mm x 12.20mm x 27.30mm) | Green | 40 A | Nylon (PA66) | 40A | ISO8820-4 | - | Automotive | 1.5kA | - | - | Green | ||
![]() FSD-315MA OptiFuse | 226 |
| - | Holder | 5mm x 20mm | FSD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 315 mA | Glass Tube | 315mA | BSI, CCC, CSA, cURus, IMQ, KC, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 0.082 | - | - | ||
![]() TSE-3A OptiFuse | 1393 |
| - | Holder | 2AG, 5mm x 15mm | TSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 3 A | Glass Tube | 3A | cULus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 9.25 | - | - | ||
![]() TSD-5A OptiFuse | 9240 |
| - | Holder | 5mm x 20mm | TSD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 5 A | Glass Tube | 5A | BSI, CCC, CE, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 108.7 | - | - | ||
![]() FSA-250MA OptiFuse | 3788 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | Brass | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 250 mA | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 35A | 0.0123 | - | - | ||
![]() FSC-125MA OptiFuse | 4015 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 125 mA | Glass Tube | 125mA | CSA, cULus, KC | Fast Blow | Cartridge, Glass | 35A | - | - | - | ||
![]() MSC-315MA OptiFuse | 3120 |
| - | Holder | 5mm x 20mm | MSC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 315 mA | Glass Tube | 315mA | CSA, cULus, KC | Medium Blow | Cartridge, Glass | 35A | 0.2393 | - | - | ||
![]() MGGA-250A OptiFuse | 797 |
| - | Bolt Mount | Auto Link | MGGA | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MGGA | 1.150" L x 0.748" W x 0.370" H (29.20mm x 19.00mm x 9.40mm) | Pink | 250 A | Thermoplastic | 250A | - | Slow Blow | Automotive | 1kA | 389000 | 0.00019 Ohms | Pink | ||
![]() FSC-750MA OptiFuse | 5760 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 750 mA | Glass Tube | 750mA | CSA, cULus, KC | Fast Blow | Cartridge, Glass | 35A | - | 0.355 Ohms | - | ||
![]() FSC-250MA OptiFuse | 4135 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 250 mA | Glass Tube | 250mA | CSA, cULus, KC | Fast Blow | Cartridge, Glass | 35A | - | 0.03371 Ohms | - | ||
![]() TSA-25A OptiFuse | 1555 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | 250 V | 32 V | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 25 A | - | - | UR | Slow Blow | Cartridge, Glass | 200A | 17663 | - | - |