- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Voltage - Rated DC | Current Rating (Amps) | Approval Agency | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APR58-UL-3A OptiFuse | 2228 |
| Datasheet | Holder | Blade, ATO/ATC | - | APR58-UL | 0.748Lx0.197W x 0.531 H 19.00mmx5.00mmx13.50mm | Active | 1 (Unlimited) | Violet | 58V | 3A | cURus, UL248-1 | Automotive | 1kA | 16.2 | 0.11Ohms | ROHS3 Compliant | ||
![]() APR58-UL-10A OptiFuse | 1982 |
| Datasheet | Holder | Blade, ATO/ATC | - | APR58-UL | 0.748Lx0.197W x 0.531 H 19.00mmx5.00mmx13.50mm | Active | 1 (Unlimited) | Red | 58V | 10A | cURus, UL248-1 | Automotive | 1kA | 210 | 0.09Ohms | ROHS3 Compliant | ||
![]() ANR80-UL-25A OptiFuse | 1305 |
| Datasheet | Holder | Blade, ATO/ATC | - | ANR80-UL | 0.748Lx0.197W x 0.531 H 19.00mmx5.00mmx13.50mm | Active | 1 (Unlimited) | Clear | 80V | 25A | cURus, UL2481-1 | Automotive | 1kA | 813 | 0.0019Ohms | ROHS3 Compliant | ||
![]() ANS-W-10A-18R OptiFuse | 752 |
| Datasheet | Holder | Blade, Miniature (Low Profile) | - | ANS-W | 0.433Lx0.154W x 0.344 H 11.00mmx3.91mmx8.75mm | Active | 1 (Unlimited) | Red | 32V | 10A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANX-60A OptiFuse | 3038 |
| Datasheet | Holder | Blade, Max | - | ANX | 1.142Lx0.350W x 0.850 H 29.00mmx8.90mmx21.60mm | Active | 1 (Unlimited) | Blue | 32V | 60A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANX-30A OptiFuse | 3218 |
| Datasheet | Holder | Blade, Max | - | ANX | 1.142Lx0.350W x 0.850 H 29.00mmx8.90mmx21.60mm | Active | 1 (Unlimited) | Green | 32V | 30A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANX-50A OptiFuse | 3255 |
| Datasheet | Holder | Blade, Max | - | ANX | 1.142Lx0.350W x 0.850 H 29.00mmx8.90mmx21.60mm | Active | 1 (Unlimited) | Red | 32V | 50A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANS-4A OptiFuse | 7092 |
| Datasheet | Holder | Blade, Miniature (Low Profile) | - | ANS | 0.433Lx0.154W x 0.344 H 11.00mmx3.91mmx8.75mm | Active | 1 (Unlimited) | Pink | 32V | 4A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANR-3A OptiFuse | 69445 |
| Datasheet | Holder | Blade, ATO/ATC | -40°C~105°C | ANR | 0.760Lx0.197W x 0.494 H 19.30mmx5.00mmx12.54mm | Active | 1 (Unlimited) | Violet | 32V | 3A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANR-4A OptiFuse | 1074 |
| Datasheet | Holder | Blade, ATO/ATC | -40°C~105°C | ANR | 0.760Lx0.197W x 0.494 H 19.30mmx5.00mmx12.54mm | Active | 1 (Unlimited) | Pink | 32V | 4A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANR-25A OptiFuse | 9403 |
| Datasheet | Holder | Blade, ATO/ATC | -40°C~105°C | ANR | 0.760Lx0.197W x 0.494 H 19.30mmx5.00mmx12.54mm | Active | 1 (Unlimited) | Clear | 32V | 25A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANR-5A OptiFuse | 69227 |
| Datasheet | Holder | Blade, ATO/ATC | -40°C~105°C | ANR | 0.760Lx0.197W x 0.494 H 19.30mmx5.00mmx12.54mm | Active | 1 (Unlimited) | Tan | 32V | 5A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANS-30A OptiFuse | 7006 |
| Datasheet | Holder | Blade, Miniature (Low Profile) | - | ANS | 0.433Lx0.154W x 0.344 H 11.00mmx3.91mmx8.75mm | Active | 1 (Unlimited) | Green | 32V | 30A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANM-5A OptiFuse | 61101 |
| Datasheet | Holder | Blade, Miniature | - | ANM | 0.429Lx0.150W x 0.362 H 10.90mmx3.80mmx9.20mm | Active | 1 (Unlimited) | Tan | 32V | 5A | ISO8820, SAE | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANT-30A OptiFuse | 5612 |
| Datasheet | Holder | Blade, Micro | - | ANT | 0.358Lx0.150W x 0.311 H 9.10mmx3.80mmx7.90mm | Active | 1 (Unlimited) | Green | 32V | 30A | - | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANM58-5A OptiFuse | 10090 |
| Datasheet | Holder | Blade, Miniature | - | ANM58 | 0.465Lx0.157W x 0.354 H 11.80mmx4.00mmx9.00mm | Active | 1 (Unlimited) | Tan | 58V | 5A | - | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() APS-I-15A OptiFuse | 1459 |
| Datasheet | Holder | Blade, Miniature (Low Profile) | - | APS-I | 0.433Lx0.154W x 0.354 H 11.00mmx3.90mmx9.00mm | Active | 1 (Unlimited) | Blue | 32V | 15A | JASO | Automotive | - | - | - | ROHS3 Compliant | ||
![]() ANT-I-20A OptiFuse | 1117 |
| Datasheet | Holder | Blade, Micro | - | ANT | 0.358Lx0.150W x 0.311 H 9.10mmx3.80mmx7.90mm | Active | 1 (Unlimited) | - | 32V | 20A | - | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANT-I-10A OptiFuse | 377 |
| Datasheet | Holder | Blade, Micro | - | ANT | 0.358Lx0.150W x 0.311 H 9.10mmx3.80mmx7.90mm | Active | 1 (Unlimited) | - | 32V | 10A | - | Automotive | 1kA | - | - | ROHS3 Compliant | ||
![]() ANT-I-3A OptiFuse | 333 |
| Datasheet | Holder | Blade, Micro | - | ANT-I | 0.358Lx0.150W x 0.311 H 9.10mmx3.80mmx7.90mm | Active | 1 (Unlimited) | Violet | 32V | 3A | - | Automotive | 1kA | - | 0.31Ohms | ROHS3 Compliant |