- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSA-6.3A OptiFuse | 4269 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 6.3 A | - | - | CSA, PSE/JET, UL | Slow Blow | Cartridge, Glass | 200A | 928.4 | - | - | ||
![]() FSW-20A OptiFuse | 1190 |
| - | Holder | 7AG, 1/4" x 7/8" | FSW | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSW | 0.250" Dia x 0.874" L (6.35mm x 22.20mm) | - | 20 A | - | - | - | Fast Blow | Cartridge, Glass | 1kA | - | - | - | ||
![]() TSD-6.3A OptiFuse | 4806 |
| - | Holder | 5mm x 20mm | TSD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6.3 A | Glass Tube | 6.3A | BSI, CCC, CE, CSA, cURus, IMQ, KC, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 187.8 | - | - | ||
![]() FSA-15A OptiFuse | 3055 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | - | OptiFuse | Bulk | Active | 32 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 15 A | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 300A | 787.5 | - | - | ||
![]() MSC-600MA OptiFuse | 1763 |
| - | Holder | 5mm x 20mm | MSC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 600 mA | Glass Tube | 600mA | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 35A | 0.6552 | - | - | ||
![]() TCC-1A OptiFuse | 526 |
| - | Holder | 5mm x 20mm | TCC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1 A | Ceramic Tube | 1A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 35A | 1.152 | 0.197 Ohms | - | ||
![]() FSC-P-3A OptiFuse | 20 |
| - | Through Hole | 5mm x 20mm (Axial) | FSC-P | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 3 A | Glass Tube | 3A | CSA, cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | 9.722 Ohms | - | ||
![]() SCA-1A OptiFuse | 228 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | SCA | - | OptiFuse | Bulk | Active | 500 V | - | - | - | SCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1 A | - | - | cURus, TUV | Fast Blow | Cartridge, Glass | 10kA | - | - | - | ||
![]() TFLB-120A OptiFuse | 290 |
| - | Bolt Mount | Auto Link | TFLB | - | OptiFuse | Bulk | Active | 32 V | 32 V | 32VDC | - | TFLB | 0.898" L x 0.638" W x 0.846" H (22.80mm x 16.20mm x 21.50mm) | White | 120 A | Nylon (PA66) | 120A | JASOD612 | - | Automotive | 5kA | - | - | White | ||
![]() FSE-P-2A OptiFuse | 51 |
| - | Through Hole | 2AG, 5mm x 15mm (Axial) | FSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 2 A | Glass Tube | 2A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 3.436 | - | - | ||
![]() FSE-12A OptiFuse | 2841 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 12 A | Glass Tube | 12A | cURus | Fast Blow | Cartridge, Glass | 100A | - | - | - | ||
![]() FMS-100MA OptiFuse | 2181 |
| - | Through Hole | Radial, Can, Vertical | FMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 100 mA | Nylon (PA66) | 100mA | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0013 | - | - | ||
![]() FSE-800MA OptiFuse | 3973 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 800 mA | Glass Tube | 800mA | cURus, PSE/JET | Fast Blow | Cartridge, Glass | 50A | 0.284 | - | - | ||
![]() FSE-375MA OptiFuse | 1059 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 375 mA | Glass Tube | 375mA | cURus, PSE/JET | Fast Blow | Cartridge, Glass | 50A | 0.044 | - | - | ||
![]() FSW-10A OptiFuse | 1345 |
| - | Holder | 7AG, 1/4" x 7/8" | FSW | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSW | 0.250" Dia x 0.874" L (6.35mm x 22.20mm) | - | 10 A | - | - | - | Fast Blow | Cartridge, Glass | 1kA | - | - | - | ||
![]() FXG-6.3A OptiFuse | 1668 |
| - | Through Hole | Axial | FXG | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 6.3 A | Epoxy Coated | 6.3A | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 30A | 8.075 | - | - | ||
![]() FSC-P-8A OptiFuse | 965 |
| - | Through Hole | 5mm x 20mm (Axial) | FSC-P | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 8 A | Glass Tube | 8A | CSA, cURus, PSE/JET | Fast Blow | Cartridge, Glass | 200A | - | 100 Ohms | - | ||
![]() TCA-100MA OptiFuse | 543 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 100 mA | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 35A | - | - | - | ||
![]() FMR-50MA OptiFuse | 396 |
| - | Through Hole | Radial, Can, Vertical | FMR | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 50 mA | Nylon (PA66) | 50mA | CSA, cULus, UL | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0001 | - | - | ||
![]() MSC-160MA OptiFuse | 2654 |
| - | Holder | 5mm x 20mm | MSC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 160 mA | Glass Tube | 160mA | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 35A | 0.04315 | - | - |