- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSC-600MA OptiFuse | 1763 |
| - | Holder | 5mm x 20mm | MSC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 600 mA | Glass Tube | 600mA | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 35A | 0.6552 | - | - | ||
![]() TCC-1A OptiFuse | 526 |
| - | Holder | 5mm x 20mm | TCC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1 A | Ceramic Tube | 1A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 35A | 1.152 | 0.197 Ohms | - | ||
![]() FSC-P-3A OptiFuse | 20 |
| - | Through Hole | 5mm x 20mm (Axial) | FSC-P | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 3 A | Glass Tube | 3A | CSA, cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | 9.722 Ohms | - | ||
![]() SCA-1A OptiFuse | 228 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | SCA | - | OptiFuse | Bulk | Active | 500 V | - | - | - | SCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1 A | - | - | cURus, TUV | Fast Blow | Cartridge, Glass | 10kA | - | - | - | ||
![]() FSH-2A OptiFuse | 1710 |
| - | Holder | 1AG, 1/4" x 5/8" | FSH | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FSH | 0.250" Dia x 0.626" L (6.35mm x 15.90mm) | - | 2 A | - | - | cULus, PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | - | - | ||
![]() TFLD-80A OptiFuse | 55 |
| - | Bolt Mount | Auto Link | TFLD | - | OptiFuse | Bulk | Active | 32 V | 32 V | 32VDC | - | TFLD | 0.898" L x 0.638" W x 0.846" H (22.80mm x 16.20mm x 21.50mm) | Black | 80 A | Nylon (PA66) | 80A | JASO | - | Automotive | 5kA | - | - | Black | ||
![]() FSC-630MA OptiFuse | 152 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 630 mA | Glass Tube | 630mA | CSA, cULus, KC | Fast Blow | Cartridge, Glass | 35A | - | 0.179 Ohms | - | ||
![]() FSA-200MA OptiFuse | 7483 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | Brass | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 200 mA | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 35A | 0.00655 | - | - | ||
![]() TCA-P-10A OptiFuse | 606 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | TCA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.270" Dia x 1.276" L (6.85mm x 32.40mm) | - | 10 A | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 200A | - | - | - | ||
![]() SCA-20A OptiFuse | 2302 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | SCA | - | OptiFuse | Bulk | Active | 500 V | - | - | - | SCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 20 A | - | - | cURus, TUV | Fast Blow | Cartridge, Glass | 10kA | - | - | - | ||
![]() FSC-200MA OptiFuse | 485 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 200 mA | Glass Tube | 200mA | CSA, cULus, KC | Fast Blow | Cartridge, Glass | 35A | - | 0.02697 Ohms | - | ||
![]() FSD-16A OptiFuse | 194 |
| - | Holder | 5mm x 20mm | FSD | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 16 A | Glass Tube | 1.6A | CQC, cURus, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 894.7 | - | - | ||
![]() SCA-12A OptiFuse | 605 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | SCA | - | OptiFuse | Bulk | Active | 500 V | - | - | - | SCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 12 A | - | - | cURus, TUV | Fast Blow | Cartridge, Glass | 10kA | - | - | - | ||
![]() FSD-1A OptiFuse | 813 |
| - | Holder | 5mm x 20mm | FSD | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1 A | Glass Tube | 1A | BSI, CCC, CQC, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 1.24 | - | - | ||
![]() FSC-6.3A OptiFuse | 1801 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6.3 A | Glass Tube | 6.3A | CSA, cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 200A | - | 59.24 Ohms | - | ||
![]() TSD-8A OptiFuse | 2721 |
| - | Holder | 5mm x 20mm | TSD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 8 A | Glass Tube | 8A | CE, CQC, cURus, PSE/JET, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 314.9 | - | - | ||
![]() TSA-P-800MA OptiFuse | 1187 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | TSA-P | Copper | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSA | 0.270" Dia x 1.276" L (6.85mm x 32.40mm) | - | 800 mA | - | - | CSA, KC, TUV, UL | Slow Blow | Cartridge, Glass | 35A | 1.542 | - | - | ||
![]() TSA-6A OptiFuse | 2362 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 6 A | - | - | CSA, PSE/JET, UL | Slow Blow | Cartridge, Glass | 200A | 857.2 | - | - | ||
![]() TSE-P-1A OptiFuse | 2657 |
| - | Through Hole | 2AG, 5mm x 15mm (Axial) | TSE-P | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 1 A | Glass Tube | 1A | cULus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 35A | 2.245 | - | - | ||
![]() TCD-500MA OptiFuse | 749 |
| - | Holder | 5mm x 20mm | TCD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 500 mA | Ceramic Tube | 500mA | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - |