- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMR-1.6A OptiFuse | 302 |
| - | Through Hole | Radial, Can, Vertical | FMR | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 1.6 A | Nylon (PA66) | 1.6A | CSA, cULus, UL | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.38 | - | - | ||
![]() TSE-P-1.5A OptiFuse | 3107 |
| - | Through Hole | 2AG, 5mm x 15mm (Axial) | TSE-P | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 1.5 A | Glass Tube | 1.5A | cULus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 6.635 | - | - | ||
![]() FSD-2.5A OptiFuse | 1599 |
| - | Holder | 5mm x 20mm | FSD | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2.5 A | Glass Tube | 2.5A | BSI, CCC, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 13.69 | - | - | ||
![]() FSC-P-2.5A OptiFuse | 1193 |
| - | Through Hole | 5mm x 20mm (Axial) | FSC-P | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 2.5 A | Glass Tube | 2.5A | CSA, cULus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | 5.761 Ohms | - | ||
![]() FSX-7A OptiFuse | 136 |
| - | Holder | 8AG, 1/4" x 1" | FSX | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | 7 A | - | - | cULus, PSE | Fast Blow | Automotive | 200A | - | - | - | ||
![]() TSA-1.5A OptiFuse | 3777 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | 250 V | 32 V | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1.5 A | - | - | CSA, KC, PSE/JET, TUV, UL | Slow Blow | Cartridge, Glass | 100A | 10.02 | - | - | ||
![]() TSC-630MA OptiFuse | 3245 |
| - | Holder | 5mm x 20mm | TSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 630 mA | Glass Tube | 630mA | CSA, cULus, KC | Slow Blow | Cartridge, Glass | 100A | 0.566 | - | - | ||
![]() TFLF-40A OptiFuse | 65 |
| - | Holder | Auto Link | TFLF | - | OptiFuse | Bulk | Active | - | 58 V | 32VDC | - | TFLF | 0.874" L x 0.591" W x 1.181" H (22.20mm x 15.00mm x 30.00mm) | Green | 40 A | Nylon (PA66) | 40A | - | Slow Blow | Automotive | - | - | - | Green | ||
![]() FSE-6A OptiFuse | In Stock | - | - | Holder | 2AG, 5mm x 15mm | FSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 6 A | Glass Tube | 6A | cURus, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 33.06 | - | - | ||
![]() TFLP-75A OptiFuse | 235 |
| - | Holder | Auto Link | TFLP | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | TFLP | 0.906" L x 0.622" W x 1.528" H (23.00mm x 15.80mm x 38.80mm) | Gray | 75 A | Nylon (PA66) | 75A | - | Fast Blow | Automotive | 5kA | - | - | Gray | ||
![]() TCC-5A OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | TCC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 5 A | Ceramic Tube | 5A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 200A | 35.087 | 0.0344 Ohms | - | ||
![]() FCC-10A OptiFuse | 1417 |
| - | Holder | 5mm x 20mm | FCC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 10 A | Ceramic Tube | 10A | CSA, PSE/JET, UL | Fast Blow | Cartridge, Ceramic | 200A | 166.1 | 0.0074 Ohms | - | ||
![]() MID-125A OptiFuse | In Stock | - | - | Bolt Mount | Auto Link | MID | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MID | 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) | Pink | 125 A | Thermoplastic | 125A | - | - | Automotive | 1kA | - | 0.0004 Ohms | Pink | ||
![]() MID-80A OptiFuse | In Stock | - | - | Bolt Mount | Auto Link | MID | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MID | 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) | Clear | 80 A | Thermoplastic | 80A | - | - | Automotive | 1kA | - | 0.00056 Ohms | Clear | ||
![]() TPCC-R-5A OptiFuse | In Stock | - | - | Holder | 5AG, 10mm x 38mm (Midget) | TPCC-R | - | OptiFuse | Bulk | Active | 600 V | 300 V | - | - | TPCC-R | 0.409" Dia x 1.500" L (10.40mm x 38.10mm) | - | 5 A | - | - | CSA, UL | Slow Blow | Cartridge, Ceramic | 200kA AC, 100kA DC | - | - | - | ||
![]() FSG-15A OptiFuse | 763 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | FSG | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSG | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | 15 A | - | - | UL248-1, 14 | - | Cartridge, Glass | 1kA | - | - | - | ||
![]() TCD-800MA OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | TCD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 800 mA | Ceramic Tube | 800mA | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() TFLN-30A OptiFuse | 436 |
| - | Holder | Auto Link | - | - | OptiFuse | Bulk | Active | - | 32 V | - | - | TFLN | - | Green | 30 A | - | - | - | - | Automotive | 1kA | - | - | - | ||
![]() TCA-20A OptiFuse | 3847 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 20 A | - | - | cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 100A | - | - | - | ||
![]() TSC-400MA OptiFuse | 994 |
| - | Holder | 5mm x 20mm | TSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 400 mA | Glass Tube | 400mA | CSA, cULus, KC | Slow Blow | Cartridge, Glass | 100A | 1.2604 | - | - |