- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | ECCN | Harmonized Code | Itar Registered | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCA-30A OptiFuse | 5391 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 30 A | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 100A | - | - | - | ||
![]() FSA-315MA OptiFuse | 3213 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 315 mA | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 35A | 0.0239 | - | - | ||
![]() FMX-LP-50A OptiFuse | 1141 |
| - | Holder | Auto Link | FMX | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | - | 58 V | 58VDC | -40°C ~ 125°C | FMX-LP | 0.555" L x 0.472" W x 0.626" H (14.10mm x 12.00mm x 15.90mm) | Red | 50 A | Nylon (PA66) | 50A | - | - | Automotive | 1kA | - | - | Red | ||
![]() TMS-250MA OptiFuse | 1543 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 250 mA | Nylon (PA66) | 250mA | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.17 | - | - | ||
![]() TSC-250MA OptiFuse | 4158 |
| - | Holder | 5mm x 20mm | TSC | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 250 mA | Glass Tube | 250mA | CSA, cULus, KC | Slow Blow | Cartridge, Glass | 100A | 0.278 | - | - | ||
![]() FMS-500MA OptiFuse | 1546 |
| - | Through Hole | Radial, Can, Vertical | FMS | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 500 mA | Nylon (PA66) | 500mA | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.024 | - | - | ||
![]() APR58-20A OptiFuse | 7427 |
| - | Holder | Blade, ATO/ATC | APR58 | - | - | - | OptiFuse | Bulk | Active | - | 58 V | - | - | APR58 | 0.748" L x 0.197" W x 0.531" H (19.00mm x 5.00mm x 13.50mm) | Yellow | 20 A | - | - | - | - | Automotive | 1kA | 360 | 3 mOhms | - | ||
![]() APR58-5A OptiFuse | In Stock | - | - | Holder | Blade, ATO/ATC | APR58 | - | - | - | OptiFuse | Bulk | Active | - | 58 V | - | - | APR58 | 0.748" L x 0.197" W x 0.531" H (19.00mm x 5.00mm x 13.50mm) | Tan | 5 A | - | - | - | - | Automotive | 1kA | 62.5 | 16 mOhms | - | ||
![]() TSE-5A OptiFuse | 2584 |
| - | Holder | 2AG, 5mm x 15mm | TSE | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 5 A | Glass Tube | 5A | cURus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 37.27 | - | - | ||
![]() FSA-3.5A OptiFuse | 1870 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 3.5 A | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 100A | 32.15 | - | - | ||
![]() FSA-P-500MA OptiFuse | 1542 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | FSA | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.270" Dia x 1.276" L (6.85mm x 32.40mm) | - | 500 mA | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 35A | 0.112 | - | - | ||
![]() TMS-1A OptiFuse | 1213 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 1 A | Nylon (PA66) | 1A | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 2.8 | - | - | ||
![]() FSF-315MA OptiFuse | 1960 |
| - | Holder | Cartridge, Non-Standard | FSF | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 315 mA | Glass Tube | 315mA | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | - | ||
![]() FSF-4A OptiFuse | 76 |
| - | Holder | Cartridge, Non-Standard | FSF | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 4 A | Glass Tube | 4A | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | - | ||
![]() TSC-200MA OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | TSC | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 200 mA | Glass Tube | 200mA | CSA, cULus, KC | Slow Blow | Cartridge, Glass | 100A | 0.2224 | - | - | ||
![]() TCD-315MA OptiFuse | 226 |
| - | Holder | 5mm x 20mm | TCD | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 315 mA | Ceramic Tube | 315mA | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() FSF-5A OptiFuse | 886 |
| - | Holder | Cartridge, Non-Standard | FSF | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 5 A | Glass Tube | 5A | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | - | ||
![]() TMS-5A OptiFuse | 904 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 5 A | Nylon (PA66) | 5A | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 59 | - | - | ||
![]() FCD-6.3A OptiFuse | 1140 |
| - | Holder | 5mm x 20mm | FCD | - | - | - | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6.3 A | Ceramic Tube | 6.3A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 51.3 | - | - | ||
![]() MSC-8A OptiFuse | 5159 |
| - | Holder | 5mm x 20mm | MSC | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 8 A | Glass Tube | 8A | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 200A | 167 | - | - |