- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSC-600MA OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | TSC | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 600 mA | - | - | CSA, cULus, KC | Slow Blow | Cartridge, Glass | 100A | 0.504 | - | ||
![]() FSC-400MA OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | FSC | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 400 mA | - | - | CSA, cULus, KC | Fast Blow | Cartridge, Glass | 35A | - | 0.06145 Ohms | ||
![]() APR58-7.5A OptiFuse | 1354 |
| - | Holder | Blade, ATO/ATC | APR58 | OptiFuse | Bulk | Active | - | 58 V | - | - | APR58 | 0.748" L x 0.197" W x 0.531" H (19.00mm x 5.00mm x 13.50mm) | Brown | 7.5 A | - | - | - | - | Automotive | 1kA | 73.1 | 9 mOhms | ||
![]() TFLD-70A OptiFuse | In Stock | - | - | Bolt Mount | Auto Link | TFLD | OptiFuse | Bulk | Active | - | 32 V | - | - | TFLD | 1.810" L x 0.490" W x 0.850" H (46.00mm x 12.40mm x 21.50mm) | Brown | 70 A | - | - | - | - | Automotive | 5kA | - | - | ||
![]() TFLD-20A OptiFuse | In Stock | - | - | Bolt Mount | Auto Link | TFLD | OptiFuse | Bulk | Active | - | 32 V | - | - | TFLD | 1.810" L x 0.490" W x 0.850" H (46.00mm x 12.40mm x 21.50mm) | Light Blue | 20 A | - | - | - | - | Automotive | 5kA | - | - | ||
![]() TFLB-20A OptiFuse | In Stock | - | - | Bolt Mount | Auto Link | TFLB | OptiFuse | Bulk | Active | - | 32 V | - | - | TFLB | 2.480" L x 0.490" W x 0.640" H (63.00mm x 12.40mm x 16.20mm) | Light Blue | 20 A | - | - | - | - | Automotive | 5kA | - | - | ||
![]() TFLM-20A OptiFuse | In Stock | - | - | Bolt Mount | Auto Link | TFLM | OptiFuse | Bulk | Active | - | 32 V | - | - | TFLM | 0.900" L x 0.640" W x 1.730" H (23.00mm x 16.30mm x 43.80mm) | Light Blue | 20 A | - | - | - | - | Automotive | 5kA | - | - | ||
![]() TFLD-120A OptiFuse | In Stock | - | - | Bolt Mount | Auto Link | TFLD | OptiFuse | Bulk | Active | - | 32 V | - | - | TFLD | 1.810" L x 0.490" W x 0.850" H (46.00mm x 12.40mm x 21.50mm) | White | 120 A | - | - | - | - | Automotive | 5kA | - | - | ||
![]() FMR-2.5A OptiFuse | In Stock | - | - | Through Hole | Radial, Can, Vertical | FMR | OptiFuse | Bulk | Active | 250 V | - | - | - | FMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 2.5 A | - | - | CSA, cULus, UL | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.2 | - | ||
![]() FCA-1.25A OptiFuse | 3136 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1.25 A | - | - | cULus, KTL, PSE/JET | Fast Blow | Cartridge, Ceramic | 100A | 1.172 | - | ||
![]() TXG-1.25A OptiFuse | In Stock | - | - | Through Hole | Axial | TXG | OptiFuse | Tape & Box (TB) | Active | 250 V | - | - | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 1.25 A | - | - | CCC, CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 2.139 | - | ||
![]() FXG-300MA OptiFuse | In Stock | - | - | Through Hole | Axial | FXG | OptiFuse | Tape & Box (TB) | Active | 250 V | - | - | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 300 mA | - | - | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 30A | 0.008507 | - | ||
![]() FMS-400MA OptiFuse | In Stock | - | - | Through Hole | Radial, Can, Vertical | FMS | OptiFuse | Bulk | Active | 250 V | - | - | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 400 mA | - | - | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.016 | - | ||
![]() FCF-5A OptiFuse | In Stock | - | - | Holder | Cartridge, Non-Standard | FCF | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FCF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 5 A | - | - | cULus | Fast Blow | Cartridge, Ceramic | 50A | 9.401 | - | ||
![]() APG-8A OptiFuse | 271 |
| - | Holder | Cartridge, Non-Standard | APG-8 | OptiFuse | Bulk | Active | - | 32 V | - | - | APG | 0.906" L x 0.236" W x 0.157" H (23.00mm x 6.00mm x 4.00mm) | White | 8 A | - | - | - | - | Cartridge, Glass | - | - | - | ||
![]() TSC-12A OptiFuse | 351 |
| - | Holder | 5mm x 20mm | TSC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 12 A | Glass Tube | 12A | KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 387.9 | - | ||
![]() FMR-10A-T OptiFuse | 742 |
| - | Through Hole | Radial, Can, Vertical | FMR | OptiFuse | Tape & Box (TB) | Active | 250 V | - | - | -40°C ~ 125°C | FMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 10 A | - | - | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 49 | - | ||
![]() FMS-200MA OptiFuse | 569 |
| - | Through Hole | Radial, Can, Vertical | FMS | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 200 mA | Nylon (PA66) | 200mA | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0065 | - | ||
![]() FCM-3.15A OptiFuse | 776 |
| - | Surface Mount | 2410 (6125 Metric) | FCM | OptiFuse | Tape & Reel (TR) | Active | 125 V | 32 V | 125VAC | -55°C ~ 125°C | FCM | 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm) | - | 3.15 A | Ceramic | 3.15A | CSA, cULus, PSE | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC, 300A DC | - | - | ||
![]() FCM-1.5A OptiFuse | 158 |
| - | Surface Mount | 2410 (6125 Metric) | FCM | OptiFuse | Tape & Reel (TR) | Active | 125 V | 32 V | 125VAC | -55°C ~ 125°C | FCM | 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm) | - | 1.5 A | Ceramic | 1.5A | CSA, cULus, PSE | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC, 300A DC | - | - |