- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSF-5A OptiFuse | 886 |
| - | Holder | Cartridge, Non-Standard | FSF | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 5 A | Glass Tube | 5A | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | ||
![]() TMS-5A OptiFuse | 904 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 5 A | Nylon (PA66) | 5A | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 59 | - | ||
![]() FCD-6.3A OptiFuse | 1140 |
| - | Holder | 5mm x 20mm | FCD | - | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6.3 A | Ceramic Tube | 6.3A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 51.3 | - | ||
![]() MSC-8A OptiFuse | 5159 |
| - | Holder | 5mm x 20mm | MSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 8 A | Glass Tube | 8A | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 200A | 167 | - | ||
![]() FSF-500MA OptiFuse | 1656 |
| - | Holder | Cartridge, Non-Standard | FSF | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 500 mA | Glass Tube | 500mA | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | ||
![]() FXG-1A OptiFuse | 59 |
| - | Through Hole | Axial | FXG | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 1 A | Epoxy Coated | 1A | CSA, cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.4457 | - | ||
![]() FXG-3A OptiFuse | 159 |
| - | Through Hole | Axial | FXG | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 3 A | Epoxy Coated | 3A | CSA, cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 2.851 | - | ||
![]() TXG-3A OptiFuse | 1944 |
| - | Through Hole | Axial | TXG | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 3 A | Epoxy Coated | 3A | CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 14.11 | - | ||
![]() MID-200A OptiFuse | 549 |
| - | Bolt Mount | Auto Link | MID | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MID | 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) | Violet | 200 A | Thermoplastic | 200A | - | - | Automotive | 1kA | - | Violet | ||
![]() TCD-15A OptiFuse | 3421 |
| - | Holder | 5mm x 20mm | TCD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 15 A | Ceramic Tube | 15A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | ||
![]() FSE-1.5A OptiFuse | 116 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 1.5 A | Glass Tube | 1.5A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 1.426 | - | ||
![]() FSD-4A OptiFuse | 4043 |
| - | Holder | 5mm x 20mm | FSD | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 4 A | Glass Tube | 4A | BSI, CCC, CQC, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 35.19 | - | ||
![]() FSF-6A OptiFuse | 411 |
| - | Holder | Cartridge, Non-Standard | FSF | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 6 A | Glass Tube | 6A | cULus | Fast Blow | Cartridge, Glass | 50A | 16.34 | - | ||
![]() FSG-20A OptiFuse | 715 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | FSG | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSG | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | 20 A | - | - | UL248-1, 14 | - | Cartridge, Glass | 1kA | - | - | ||
![]() TSA-800MA OptiFuse | 2482 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 800 mA | - | - | CSA, KC, TUV, UL | Slow Blow | Cartridge, Glass | 35A | 1.542 | - | ||
![]() APG-5A OptiFuse | 2121 |
| - | Holder | Cartridge, Non-Standard | APG-5 | - | OptiFuse | Bulk | Active | - | 32 V | 32VAC | - | APG | 0.906" L x 0.236" W x 0.157" H (23.00mm x 6.00mm x 4.00mm) | Yellow | 5 A | Thermoset | 5A | - | - | Cartridge, Glass | - | - | Yellow | ||
![]() FCA-350MA OptiFuse | 1413 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 350 mA | - | - | KTL | Fast Blow | Cartridge, Ceramic | 100A | 0.0122 | - | ||
![]() TXF-10A OptiFuse | 1215 |
| - | Through Hole | Axial | TXF | - | OptiFuse | Tape & Reel (TR) | Active | - | 350 V | 350VAC | - | TXF | 0.160" Dia x 0.470" L (4.00mm x 12.00mm) | - | 10 A | Epoxy Coated | 10A | CSA, UL | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 297.8 | - | ||
![]() FCD-1.6A OptiFuse | 5513 |
| - | Holder | 5mm x 20mm | FCD | Brass | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.6 A | Ceramic Tube | 1.6A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 1.243 | - | ||
![]() TFLF-20A OptiFuse | 1739 |
| - | Holder | Auto Link | TFLF | - | OptiFuse | Bulk | Active | - | 58 V | 32VDC | - | TFLF | 0.874" L x 0.591" W x 1.181" H (22.20mm x 15.00mm x 30.00mm) | Blue White | 20 A | Nylon (PA66) | 20A | - | Slow Blow | Automotive | - | - | Light Blue |