- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSC-2.5A OptiFuse | 631 |
| - | Holder | 5mm x 20mm | MSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2.5 A | Glass Tube | 2.5A | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 100A | 10.49 | - | - | ||
![]() MSC-750MA OptiFuse | 2703 |
| - | Holder | 5mm x 20mm | MSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 750 mA | Glass Tube | 750mA | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 35A | 0.8669 | - | - | ||
![]() TMS-125MA OptiFuse | 31 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 125 mA | Nylon (PA66) | 125mA | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.044 | - | - | ||
![]() FCD-2.5A OptiFuse | 901 |
| - | Holder | 5mm x 20mm | FCD | - | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2.5 A | Ceramic Tube | 2.5A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 1.995 | - | - | ||
![]() FMS-125MA OptiFuse | 481 |
| - | Through Hole | Radial, Can, Vertical | FMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 125 mA | Nylon (PA66) | 125mA | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0019 | - | - | ||
![]() TMS-500MA OptiFuse | 398 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 500 mA | Nylon (PA66) | 500mA | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.58 | - | - | ||
![]() TMS-50MA OptiFuse | 1266 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 50 mA | Nylon (PA66) | 50mA | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0056 | - | - | ||
![]() FSF-250MA OptiFuse | 54 |
| - | Holder | Cartridge, Non-Standard | FSF | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 250 mA | Glass Tube | 250mA | cULus | Fast Blow | Cartridge, Glass | 50A | 0.01093 | - | - | ||
![]() FSF-1A OptiFuse | 71 |
| - | Holder | Cartridge, Non-Standard | FSF | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 1 A | Glass Tube | 1A | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | - | ||
![]() TSA-8A OptiFuse | 2332 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 8 A | - | - | CSA, PSE/JET, UL | Slow Blow | Cartridge, Glass | 200A | 999.5 | - | - | ||
![]() TSD-10A OptiFuse | 3887 |
| - | Holder | 5mm x 20mm | TSD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 10 A | Glass Tube | 10A | CE, CQC, cURus, PSE/JET, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 583.4 | - | - | ||
![]() MGGA-225A OptiFuse | 431 |
| - | Bolt Mount | Auto Link | MGGA | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MGGA | 1.150" L x 0.748" W x 0.370" H (29.20mm x 19.00mm x 9.40mm) | Tan | 225 A | Thermoplastic | 225A | - | Slow Blow | Automotive | 1kA | 257000 | 0.00023 Ohms | Tan | ||
![]() TSE-1A OptiFuse | 4773 |
| - | Holder | 2AG, 5mm x 15mm | TSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 1 A | Glass Tube | 1A | cULus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 35A | 2.245 | - | - | ||
![]() TMS-2A OptiFuse | 726 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 2 A | Nylon (PA66) | 2A | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 7.5 | - | - | ||
![]() FCC-15A OptiFuse | 419 |
| - | Holder | 5mm x 20mm | FCC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 15 A | Ceramic Tube | 15A | CSA, PSE/JET, UL | Fast Blow | Cartridge, Ceramic | 700A | 435.98 | 0.0044 Ohms | - | ||
![]() TMS-4A OptiFuse | 501 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 4 A | Nylon (PA66) | 4A | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 27 | - | - | ||
![]() MSC-15A OptiFuse | 358 |
| - | Holder | 5mm x 20mm | MSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 15 A | Glass Tube | 1.5A | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 100A | 731.9 | - | - | ||
![]() TSE-P-8A OptiFuse | 1459 |
| - | Through Hole | 2AG, 5mm x 15mm (Axial) | TSE-P | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 8 A | Glass Tube | 8A | cURus, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 147.9 | - | - | ||
![]() TMS-315MA OptiFuse | 3145 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 315 mA | Nylon (PA66) | 315mA | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.26 | - | - | ||
![]() TMS-R-125MA OptiFuse | 893 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS-R | 0.335" L x 0.170" W x 0.337" H (8.50mm x 4.30mm x 8.55mm) | - | 125 mA | Nylon (PA66) | 125mA | CSA, cULus, UL | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.044 | - | - |