- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXF-10A OptiFuse | 1215 |
| - | Through Hole | Axial | TXF | OptiFuse | Tape & Reel (TR) | Active | - | 350 V | 350VAC | - | TXF | 0.160" Dia x 0.470" L (4.00mm x 12.00mm) | - | 10 A | Epoxy Coated | 10A | CSA, UL | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 297.8 | - | ||
![]() TSC-P-3.5A OptiFuse | 663 |
| - | Through Hole | 5mm x 20mm (Axial) | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC-P | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 3.5 A | Glass Tube | 3.5A | CSA, cULus, KC | Slow Blow | Cartridge, Ceramic | 100A | - | - | ||
![]() FCD-800MA OptiFuse | 2753 |
| - | Holder | 5mm x 20mm | FCD | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 800 mA | Ceramic Tube | 800mA | BSI, CCC, CE, cURus, KC, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 0.121 | - | ||
![]() MSC-1.25A OptiFuse | 1440 |
| - | Holder | 5mm x 20mm | MSC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.25 A | Glass Tube | 1.25A | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 100A | 3.962 | - | ||
![]() FCD-315MA OptiFuse | 1126 |
| - | Holder | 5mm x 20mm | FCD | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 315 mA | Ceramic Tube | 315mA | BSI, CCC, CE, cURus, KC, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 0.0142 | - | ||
![]() FMS-1.6A OptiFuse | 53 |
| - | Through Hole | Radial, Can, Vertical | FMS | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 1.6 A | Nylon (PA66) | 1.6A | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.38 | - | ||
![]() TSD-1.25A OptiFuse | 2296 |
| - | Holder | 5mm x 20mm | TSD | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.25 A | Glass Tube | 1.25A | BSI, CCC, CE, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 3.879 | - | ||
![]() TCD-2.5A OptiFuse | 637 |
| - | Holder | 5mm x 20mm | TCD | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2.5 A | Ceramic Tube | 2.5A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | ||
![]() FCD-5A OptiFuse | 384 |
| - | Holder | 5mm x 20mm | FCD | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 5 A | Ceramic Tube | 5A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 24.2 | - | ||
![]() FSF-3.15A OptiFuse | 71 |
| - | Holder | Cartridge, Non-Standard | FSF | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 3.15 A | Glass Tube | 3.15A | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | ||
![]() MSC-1.6A OptiFuse | 431 |
| - | Holder | 5mm x 20mm | MSC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.6 A | Glass Tube | 1.6A | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 100A | 7.795 | - | ||
![]() FSF-6.3A OptiFuse | 1724 |
| - | Holder | Cartridge, Non-Standard | FSF | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 6.3 A | Glass Tube | 6.3A | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | ||
![]() TMS-1.25A OptiFuse | 354 |
| - | Through Hole | Radial, Can, Vertical | TMS | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 1.25 A | Nylon (PA66) | 1.25A | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 3.8 | - | ||
![]() TMS-6.3A OptiFuse | 268 |
| - | Through Hole | Radial, Can, Vertical | TMS | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 6.3 A | Nylon (PA66) | 6.3A | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 100 | - | ||
![]() FCD-10A OptiFuse | 73 |
| - | Holder | 5mm x 20mm | FCD | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 10 A | Ceramic Tube | 10A | BSI, CE, CQC, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 204.7 | - | ||
![]() TXG-2.5A OptiFuse | 1980 |
| - | Through Hole | Axial | TXG | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 2.5 A | Epoxy Coated | 2.5A | CCC, CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 11.95 | - | ||
![]() TMS-1.6A OptiFuse | 1550 |
| - | Through Hole | Radial, Can, Vertical | TMS | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 1.6 A | Nylon (PA66) | 1.6A | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 5.2 | - | ||
![]() FCA-3A OptiFuse | 536 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 3 A | - | - | cULus, KTL, PSE/JET | Fast Blow | Cartridge, Ceramic | 100A | 8.085 | - | ||
![]() FCD-4A OptiFuse | 3016 |
| - | Holder | 5mm x 20mm | FCD | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 4 A | Ceramic Tube | 4A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 12.22 | - | ||
![]() TFLM-80A OptiFuse | 1201 |
| - | Holder | Auto Link | TFLM | OptiFuse | Bulk | Active | 32 V | 32 V | 32VDC | - | TFLM | 0.906" L x 0.642" W x 0.996" H (23.00mm x 16.30mm x 25.30mm) | Black | 80 A | Nylon (PA66) | 80A | JASO | - | Automotive | 5kA | - | Black |