- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | ECCN | Harmonized Code | Itar Registered | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMR-315MA OptiFuse | In Stock | - | - | Through Hole | Radial, Can, Vertical | FMR | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 315 mA | Nylon (PA66) | 315mA | CSA, cULus, UL | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.032 | - | - | ||
![]() FSD-800MA OptiFuse | 287 |
| - | Holder | 5mm x 20mm | FSD | Brass | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 800 mA | Glass Tube | 800mA | BSI, CCC, CSA, cURus, IMQ, KC, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 0.5747 | - | - | ||
![]() MIDA-100A OptiFuse | 2175 |
| - | Bolt Mount | Auto Link | MIDA | - | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | - | 32 V | 58VDC | - | MIDA | 0.630" L x 0.472" W x 0.315" H (16.00mm x 12.00mm x 8.00mm) | Blue | 100 A | Thermoplastic | 100A | - | Fast Blow | Automotive | - | - | - | Blue | ||
![]() MIDA-50A OptiFuse | 93 |
| - | Bolt Mount | Auto Link | MIDA | - | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | - | 32 V | 58VDC | - | MIDA | 0.630" L x 0.472" W x 0.315" H (16.00mm x 12.00mm x 8.00mm) | Red | 50 A | Thermoplastic | 50A | - | Fast Blow | Automotive | - | - | - | Red | ||
![]() TCA-500MA OptiFuse | 4203 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 500 mA | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 35A | - | - | - | ||
![]() FSH-30A OptiFuse | 6100 |
| - | Holder | 1AG, 1/4" x 5/8" | FSH | - | - | - | - | OptiFuse | Bulk | Active | 125 V | - | - | - | FSH | 0.250" Dia x 0.626" L (6.35mm x 15.90mm) | - | 30 A | - | - | cURus | Fast Blow | Cartridge, Glass | 100A | - | - | - | ||
![]() FSO-4A OptiFuse | 24273 |
| - | Holder | 1AG, 1/4" x 5/8" | FSO | - | - | - | - | OptiFuse | Bulk | Active | - | 32 V | 32VAC | - | FSO | 0.248" Dia x 0.626" L (6.30mm x 15.90mm) | - | 4 A | Glass Tube | 4A | - | Fast Blow | Automotive | - | - | - | - | ||
![]() TSC-P-200MA OptiFuse | 6047 |
| - | Through Hole | 5mm x 20mm (Axial) | TSC-P | Brass | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC-P | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 200 mA | Glass Tube | 200mA | CSA, cULus, KC | Slow Blow | Cartridge, Glass | 100A | 0.2224 | - | - | ||
![]() MXG-1A OptiFuse | In Stock | - | - | Through Hole | Axial | MXG | - | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 1 A | Epoxy Coated | 1A | CCC, CSA, cULus | Medium Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.9903 | - | - | ||
![]() FXG-3.5A OptiFuse | 3936 |
| - | Through Hole | Axial | FXG | - | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 3.5 A | Epoxy Coated | 3.5A | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 30A | 2.704 | - | - | ||
![]() MIDA-40A OptiFuse | 586 |
| - | Bolt Mount | Auto Link | MIDA | - | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | - | 32 V | 58VDC | - | MIDA | 0.630" L x 0.472" W x 0.315" H (16.00mm x 12.00mm x 8.00mm) | Green | 40 A | Thermoplastic | 40A | - | Fast Blow | Automotive | - | - | - | Green | ||
![]() MIDA-200A OptiFuse | 1721 |
| - | Bolt Mount | Auto Link | MIDA | - | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | - | 32 V | 58VDC | - | MIDA | 0.630" L x 0.472" W x 0.315" H (16.00mm x 12.00mm x 8.00mm) | Violet | 200 A | Thermoplastic | 200A | - | Fast Blow | Automotive | - | - | - | Violet | ||
![]() FSA-100MA OptiFuse | 6220 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | Brass | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 100 mA | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 35A | 0.00194 | - | - | ||
![]() TCA-800MA OptiFuse | 4021 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 800 mA | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 35A | - | - | - | ||
![]() FSA-P-10A OptiFuse | 3570 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | FSA | Copper | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.270" Dia x 1.276" L (6.85mm x 32.40mm) | - | 10 A | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 200A | 370.2 | - | - | ||
![]() FSH-5A OptiFuse | 38058 |
| - | Holder | 1AG, 1/4" x 5/8" | FSH | - | - | - | - | OptiFuse | Bulk | Active | 125 V | - | - | - | FSH | 0.250" Dia x 0.626" L (6.35mm x 15.90mm) | - | 5 A | - | - | cURus, PSE/JET | Fast Blow | Cartridge, Glass | 2.02kA | - | - | - | ||
![]() MIDA-30A OptiFuse | 1402 |
| - | Bolt Mount | Auto Link | MIDA | - | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | - | 32 V | 58VDC | - | MIDA | 0.630" L x 0.472" W x 0.315" H (16.00mm x 12.00mm x 8.00mm) | Orange | 30 A | Thermoplastic | 30A | - | Fast Blow | Automotive | - | - | - | Orange | ||
![]() FSE-P-7A OptiFuse | 119 |
| - | Through Hole | 2AG, 5mm x 15mm (Axial) | FSE | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 7 A | Glass Tube | 7A | cURus, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 45.44 | - | - | ||
![]() FSC-1.25A OptiFuse | 3197 |
| - | Holder | 5mm x 20mm | FSC | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.25 A | Glass Tube | 1.25A | CSA, cULus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | 1.54 Ohms | - | ||
![]() FSD-400MA OptiFuse | 2940 |
| - | Holder | 5mm x 20mm | FSD | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 400 mA | Glass Tube | 400mA | BSI, CCC, CSA, cURus, IMQ, KC, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 0.1224 | - | - |