- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFLS-20A OptiFuse | 212 |
| - | Holder | Auto Link | TFLS | - | OptiFuse | Bulk | Active | 32 V | 32 V | 32VDC | - | TFLS | 0.638" L x 0.492" W x 1.059" H (16.20mm x 12.50mm x 26.90mm) | Light Blue | 20 A | Nylon (PA66) | 20A | JASO | - | Automotive | 5kA | - | - | Light Blue | ||
![]() FMR-4A OptiFuse | 63 |
| - | Through Hole | Radial, Can, Vertical | FMR | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 4 A | Nylon (PA66) | 4A | CSA, cULus, UL | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 3.5 | - | - | ||
![]() FSD-P-5A OptiFuse | 319 |
| - | Through Hole | 5mm x 20mm (Axial) | FSD | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 5 A | Glass Tube | 5A | BSI, CCC, CQC, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 58.83 | - | - | ||
![]() FSG-50A OptiFuse | 1132 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | FSG | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSG | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | 50 A | - | - | UL248-1, 14 | - | Cartridge, Glass | 1kA | - | - | - | ||
![]() FSG-30A OptiFuse | 721 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | FSG | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSG | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | 30 A | - | - | UL248-1, 14 | - | Cartridge, Glass | 1kA | - | - | - | ||
![]() FSG-2A OptiFuse | 1307 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | FSG | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSG | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | 2 A | - | - | UL248-1, 14 | - | Cartridge, Glass | 1kA | - | - | - | ||
![]() TSC-1.5A OptiFuse | 2590 |
| - | Holder | 5mm x 20mm | TSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.5 A | Glass Tube | 1.5A | CSA, cULus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 8.44 | - | - | ||
![]() FSX-10A OptiFuse | 2084 |
| - | Holder | 8AG, 1/4" x 1" | FSX | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | 10 A | - | - | cULus, PSE | Fast Blow | Automotive | 200A | - | - | - | ||
![]() FSC-16A OptiFuse | 2844 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 16 A | Glass Tube | 1.6A | - | Fast Blow | Cartridge, Glass | - | - | 3.45 Ohms | - | ||
![]() FSX-5A OptiFuse | 644 |
| - | Holder | 8AG, 1/4" x 1" | FSX | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | 5 A | - | - | cULus, PSE | Fast Blow | Automotive | 200A | - | - | - | ||
![]() FSX-6A OptiFuse | 1646 |
| - | Holder | 8AG, 1/4" x 1" | FSX | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | 6 A | - | - | cULus, PSE | Fast Blow | Automotive | 200A | - | - | - | ||
![]() FSX-1.5A OptiFuse | 1267 |
| - | Holder | 8AG, 1/4" x 1" | FSX | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | 1.5 A | - | - | cULus, PSE | Fast Blow | Automotive | 100A | - | - | - | ||
![]() FSW-30A OptiFuse | 77 |
| - | Holder | 7AG, 1/4" x 7/8" | FSW | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSW | 0.250" Dia x 0.874" L (6.35mm x 22.20mm) | - | 30 A | - | - | - | Fast Blow | Cartridge, Glass | 1kA | - | - | - | ||
![]() FSE-7A OptiFuse | 326 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 7 A | Glass Tube | 7A | cURus, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 45.44 | - | - | ||
![]() FMS-5A OptiFuse | 845 |
| - | Through Hole | Radial, Can, Vertical | FMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 5 A | Nylon (PA66) | 5A | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 6.2 | - | - | ||
![]() FCA-30A OptiFuse | 5125 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 30 A | - | - | cURus | Fast Blow | Cartridge, Ceramic | 100A | 3006 | - | - | ||
![]() FSW-5A OptiFuse | 617 |
| - | Holder | 7AG, 1/4" x 7/8" | FSW | - | OptiFuse | Bulk | Active | 125 V | - | - | - | FSW | 0.250" Dia x 0.874" L (6.35mm x 22.20mm) | - | 5 A | - | - | - | Fast Blow | Cartridge, Glass | 200A | - | - | - | ||
![]() FSX-3A OptiFuse | 587 |
| - | Holder | 8AG, 1/4" x 1" | FSX | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | 3 A | - | - | cULus, PSE | Fast Blow | Automotive | 100A | - | - | - | ||
![]() FXG-250MA OptiFuse | 14837 |
| - | Through Hole | Axial | FXG | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 250 mA | Epoxy Coated | 250mA | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 30A | 0.005643 | - | - | ||
![]() TSD-200MA OptiFuse | 1323 |
| - | Holder | 5mm x 20mm | TSD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 200 mA | Glass Tube | 200mA | BSI, CCC, CE, CSA, cURus, IMQ, KC, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 0.1628 | - | - |