- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSW-2.5A OptiFuse | 2046 |
| - | Holder | 7AG, 1/4" x 7/8" | FSW | OptiFuse | Bulk | Active | 125 V | 32 V | - | - | FSW | 0.250" Dia x 0.874" L (6.35mm x 22.20mm) | - | 2.5 A | - | - | - | Fast Blow | Cartridge, Glass | 200A | - | - | - | ||
![]() TSC-125MA OptiFuse | 2833 |
| - | Holder | 5mm x 20mm | TSC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 125 mA | Glass Tube | 125mA | CSA, cULus, KC | Slow Blow | Cartridge, Glass | 100A | 0.04963 | - | - | ||
![]() TSC-10A OptiFuse | 2432 |
| - | Holder | 5mm x 20mm | TSC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 10 A | Glass Tube | 10A | KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 274.6 | - | - | ||
![]() MSC-2A OptiFuse | 329 |
| - | Holder | 5mm x 20mm | MSC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2 A | Glass Tube | 2A | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 100A | 4.888 | - | - | ||
![]() FSX-8A OptiFuse | 3472 |
| - | Holder | 8AG, 1/4" x 1" | FSX | OptiFuse | Bulk | Active | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | 8 A | - | - | cULus, PSE | Fast Blow | Automotive | 200A | - | - | - | ||
![]() FMS-4A OptiFuse | 899 |
| - | Through Hole | Radial, Can, Vertical | FMS | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 4 A | Nylon (PA66) | 4A | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 3.5 | - | - | ||
![]() FSD-15A OptiFuse | 1485 |
| - | Holder | 5mm x 20mm | FSD | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 15 A | Glass Tube | 15A | cURus, PSE/JET | Fast Blow | Cartridge, Glass | 35A | 838.8 | - | - | ||
![]() TCA-15A OptiFuse | 2983 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 15 A | - | - | cULus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 750A | - | - | - | ||
![]() TCD-3.15A OptiFuse | 2969 |
| - | Holder | 5mm x 20mm | TCD | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 3.15 A | Ceramic Tube | 3.15A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() TCC-3.15A OptiFuse | 1167 |
| - | Holder | 5mm x 20mm | TCC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 3.15 A | Ceramic Tube | 3.15A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 100A | 12.145 | 0.0607 Ohms | - | ||
![]() FSE-2.5A OptiFuse | 247 |
| - | Holder | 2AG, 5mm x 15mm | FSE | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 2.5 A | Glass Tube | 2.5A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 5.695 | - | - | ||
![]() FMX-60A OptiFuse | 385 |
| - | Holder | Auto Link | FMX | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | FMX | 0.559" L x 0.480" W x 1.075" H (14.20mm x 12.20mm x 27.30mm) | Yellow | 60 A | Nylon (PA66) | 60A | ISO8820-4 | - | Automotive | 1.5kA | - | - | Yellow | ||
![]() FSE-3.5A OptiFuse | 1145 |
| - | Holder | 2AG, 5mm x 15mm | FSE | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 3.5 A | Glass Tube | 3.5A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 9.454 | - | - | ||
![]() F0603-5A OptiFuse | 4024 |
| - | Surface Mount | 0603 (1608 Metric) | F0603 | OptiFuse | Tape & Reel (TR) | Active | 32 V | 32 V | 32VAC | -55°C ~ 90°C | F0603 | 0.063" L x 0.034" W x 0.019" H (1.60mm x 0.86mm x 0.48mm) | - | 5 A | Ceramic | 5A | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 1.1 | 10.5 mOhms | - | ||
![]() MSC-3.5A OptiFuse | 3650 |
| - | Holder | 5mm x 20mm | MSC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 3.5 A | Glass Tube | 3.5A | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 100A | 27.88 | - | - | ||
![]() FXG-10A OptiFuse | 7830 |
| - | Through Hole | Axial | FXG | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 10 A | Epoxy Coated | 10A | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 30A | 25.54 | - | - | ||
![]() TXG-4A OptiFuse | 4463 |
| - | Through Hole | Axial | TXG | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 4 A | Epoxy Coated | 4A | CCC, CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 31.89 | - | - | ||
![]() TSE-250MA OptiFuse | 5499 |
| - | Holder | 2AG, 5mm x 15mm | TSE | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 250 mA | Glass Tube | 250mA | cULus, KC | Slow Blow | Cartridge, Glass | 35A | 0.0735 | - | - | ||
![]() TXG-6A OptiFuse | 3146 |
| - | Through Hole | Axial | TXG | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 6 A | Epoxy Coated | 6A | CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 65.06 | - | - | ||
![]() FCA-9A OptiFuse | 3606 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 9 A | - | - | cULus, KTL, PSE/JET | Fast Blow | Cartridge, Ceramic | 100A | 185.2 | - | - |