- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | ECCN | Harmonized Code | Itar Registered | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCD-6.3A OptiFuse | 2245 |
| - | Holder | 5mm x 20mm | TCD | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6.3 A | Ceramic Tube | 6.3A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() FCD-8A OptiFuse | 2753 |
| - | Holder | 5mm x 20mm | FCD | - | - | - | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 8 A | Ceramic Tube | 8A | BSI, CE, CQC, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 102.2 | - | - | ||
![]() TXG-3.15A OptiFuse | 3064 |
| - | Through Hole | Axial | TXG | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 3.15 A | Epoxy Coated | 3.15A | CCC, CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 18.62 | - | - | ||
![]() FCD-250MA OptiFuse | 3683 |
| - | Holder | 5mm x 20mm | FCD | - | - | - | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 250 mA | Ceramic Tube | 250mA | BSI, CCC, CE, cURus, KC, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 0.004 | - | - | ||
![]() FCD-2A OptiFuse | 4626 |
| - | Holder | 5mm x 20mm | FCD | - | - | - | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2 A | Ceramic Tube | 2A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 2.204 | - | - | ||
![]() TSC-6.3A OptiFuse | 2539 |
| - | Holder | 5mm x 20mm | TSC | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6.3 A | Glass Tube | 6.3A | CSA, cURus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 73.07 | - | - | ||
![]() FCA-6A OptiFuse | 1286 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 6 A | - | - | cULus, KTL, PSE/JET | Fast Blow | Cartridge, Ceramic | 100A | 61.66 | - | - | ||
![]() TCA-1.25A OptiFuse | 907 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1.25 A | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 100A | - | - | - | ||
![]() FCA-5A OptiFuse | 1173 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 5 A | - | - | cULus, KTL, PSE/JET | Fast Blow | Cartridge, Ceramic | 100A | 31.24 | - | - | ||
![]() TXG-3.5A OptiFuse | 4073 |
| - | Through Hole | Axial | TXG | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 3.5 A | Epoxy Coated | 3.5A | CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 20.89 | - | - | ||
![]() TXG-6.3A OptiFuse | 4321 |
| - | Through Hole | Axial | TXG | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 6.3 A | Epoxy Coated | 6.3A | CQC, CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 68.31 | - | - | ||
![]() FCD-1A OptiFuse | 5891 |
| - | Holder | 5mm x 20mm | FCD | - | - | - | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1 A | Ceramic Tube | 1A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 0.2019 | - | - | ||
![]() FSF-2.5A OptiFuse | 2843 |
| - | Holder | Cartridge, Non-Standard | FSF | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 2.5 A | Glass Tube | 2.5A | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | - | ||
![]() TXG-1.5A OptiFuse | 892 |
| - | Through Hole | Axial | TXG | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 1.5 A | Epoxy Coated | 1.5A | CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 3.982 | - | - | ||
![]() TSD-16A OptiFuse | 1628 |
| - | Holder | 5mm x 20mm | TSD | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 16 A | Glass Tube | 1.6A | CE, CQC | Slow Blow | Cartridge, Glass | 35A | 2231 | - | - | ||
![]() TCD-P-10A OptiFuse | 2686 |
| - | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCD-P | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 10 A | - | - | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() MIDA-70A OptiFuse | 1977 |
| - | Bolt Mount | Auto Link | MIDA | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | - | 32 V | 58VDC | - | MIDA | 0.630" L x 0.472" W x 0.315" H (16.00mm x 12.00mm x 8.00mm) | Brown | 70 A | Thermoplastic | 70A | - | Fast Blow | Automotive | - | - | - | Brown | ||
![]() MIDA-60A OptiFuse | 1737 |
| - | Bolt Mount | Auto Link | MIDA | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | - | 32 V | 58VDC | - | MIDA | 0.630" L x 0.472" W x 0.315" H (16.00mm x 12.00mm x 8.00mm) | Yellow | 60 A | Thermoplastic | 60A | - | Fast Blow | Automotive | - | - | - | Yellow | ||
![]() FSD-100MA OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | FSD | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 100 mA | - | - | BSI, CCC, CSA, cURus, KC, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 0.0018 | - | - | ||
![]() APR58-4A OptiFuse | In Stock | - | - | Holder | Blade, ATO/ATC | APR58 | - | - | - | OptiFuse | Bulk | Active | - | 58 V | - | - | APR58 | 0.748" L x 0.197" W x 0.531" H (19.00mm x 5.00mm x 13.50mm) | Pink | 4 A | - | - | - | - | Automotive | 1kA | 36.8 | 22 mOhms | - |