- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | ECCN | Harmonized Code | Itar Registered | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSE-125MA OptiFuse | In Stock | - | - | Holder | 2AG, 5mm x 15mm | FSE | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 125 mA | - | - | - | Fast Blow | Cartridge, Glass | - | - | - | ||
![]() FMS-630MA OptiFuse | In Stock | - | - | Through Hole | Radial, Can, Vertical | FMS | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 630 mA | - | - | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.039 | - | ||
![]() TCC-500MA OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | TCC | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 500 mA | - | - | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 35A | 0.38 | 0.643 Ohms | ||
![]() TXG-250MA OptiFuse | In Stock | - | - | Through Hole | Axial | TXG | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | - | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 250 mA | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | - | - | ||
![]() APR58-3A OptiFuse | 274 |
| - | Holder | Blade, ATO/ATC | APR58 | - | - | - | OptiFuse | Bulk | Active | - | 58 V | - | - | APR58 | 0.748" L x 0.197" W x 0.531" H (19.00mm x 5.00mm x 13.50mm) | Violet | 3 A | - | - | - | - | Automotive | 1kA | 16.2 | 30 mOhms | ||
![]() TPCC-R-10A OptiFuse | In Stock | - | - | Holder | 5AG, 10mm x 38mm (Midget) | TPCC-R | - | - | - | OptiFuse | Bulk | Active | 600 V | 300 V | - | - | TPCC-R | 0.409" Dia x 1.500" L (10.40mm x 38.10mm) | - | 10 A | - | - | CSA, UL | Slow Blow | Cartridge, Ceramic | 200kA AC, 100kA DC | - | - | ||
![]() TCD-1.6A OptiFuse | 537 |
| - | Holder | 5mm x 20mm | TCD | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.6 A | Ceramic Tube | 1.6A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | ||
![]() FSA-7.5A OptiFuse | 4708 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 7.5 A | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 200A | - | - | ||
![]() FSE-5A OptiFuse | 751 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 5 A | Glass Tube | 5A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 21.78 | - | ||
![]() TSD-15A OptiFuse | 2663 |
| - | Holder | 5mm x 20mm | TSD | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 15 A | Glass Tube | 15A | cURus, PSE/JET | Slow Blow | Cartridge, Glass | 35A | 1668 | - | ||
![]() FXG-500MA OptiFuse | 6525 |
| - | Through Hole | Axial | FXG | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 500 mA | Epoxy Coated | 500mA | CSA, cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.03792 | - | ||
![]() FSA-20A OptiFuse | 403 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | - | - | - | OptiFuse | Bulk | Active | 32 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 20 A | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 300A | 2000 | - | ||
![]() TSD-20A OptiFuse | 7967 |
| - | Holder | 5mm x 20mm | TSD | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 20 A | Glass Tube | 20A | CE | Slow Blow | Cartridge, Glass | 35A | 3010 | - | ||
![]() FXG-375MA OptiFuse | In Stock | - | - | Through Hole | Axial | FXG | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 375 mA | Epoxy Coated | 375mA | CSA, cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.01937 | - | ||
![]() TSC-4A OptiFuse | 7624 |
| - | Holder | 5mm x 20mm | TSC | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 4 A | Glass Tube | 4A | CSA, cURus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 30.8 | - | ||
![]() FSE-1A OptiFuse | 3169 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 1 A | Glass Tube | 1A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 0.525 | - | ||
![]() FSE-3A OptiFuse | 3586 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 3 A | Glass Tube | 3A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 6.546 | - | ||
![]() FMS-R-E-800MA OptiFuse | 10345 |
| - | Through Hole | Radial, Box | FMS | - | - | - | OptiFuse | Bulk | Active | 250 V | 125 V | 250VAC | -55°C ~ 125°C | FMS-R-E | 0.335" L x 0.169" W x 0.303" H (8.50mm x 4.30mm x 7.70mm) | - | 800 mA | Nylon (PA66) | 800mA | CQC, cURus, SEMKO, PSE, UL, VDE | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.1947 | - | ||
![]() FCC-6A OptiFuse | 760 |
| - | Holder | 5mm x 20mm | FCC | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6 A | Ceramic Tube | 6A | CSA, PSE/JET, UL | Fast Blow | Cartridge, Ceramic | 200A | - | - | ||
![]() FXG-125MA OptiFuse | 104 |
| - | Through Hole | Axial | FXG | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 125 mA | Epoxy Coated | 125mA | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | - | 0.0009489 | - |