- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | ECCN | Harmonized Code | Itar Registered | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCC-6A OptiFuse | 760 |
| - | Holder | 5mm x 20mm | FCC | - | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6 A | Ceramic Tube | 6A | CSA, PSE/JET, UL | Fast Blow | Cartridge, Ceramic | 200A | - | - | - | ||
![]() TCA-1A OptiFuse | 3183 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1 A | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 35A | - | - | - | ||
![]() FSX-20A OptiFuse | 4056 |
| - | Holder | 8AG, 1/4" x 1" | FSX | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | 20 A | - | - | cULus, PSE | Fast Blow | Automotive | 200A | - | - | - | ||
![]() FSD-P-2A OptiFuse | 14199 |
| - | Through Hole | 5mm x 20mm (Axial) | FSD | Brass | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 2 A | Glass Tube | 2A | BSI, CCC, CQC, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 7.256 | - | - | ||
![]() TSC-1.25A OptiFuse | 1370 |
| - | Holder | 5mm x 20mm | TSC | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.25 A | Glass Tube | 1.25A | CSA, cULus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 4.07 | - | - | ||
![]() TCA-2A OptiFuse | 3251 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 2 A | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 100A | - | - | - | ||
![]() TCD-P-3.15A OptiFuse | 4793 |
| - | Through Hole | 5mm x 20mm (Axial) | TCD | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 3.15 A | Ceramic Tube | 3.15A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() TCA-1.6A OptiFuse | 174 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1.6 A | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 100A | - | - | - | ||
![]() FSE-1.25A OptiFuse | 4200 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 1.25 A | Glass Tube | 1.25A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 0.626 | - | - | ||
![]() MSC-6.3A OptiFuse | 5099 |
| - | Holder | 5mm x 20mm | MSC | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6.3 A | Glass Tube | 6.3A | CSA, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 200A | 84.15 | - | - | ||
![]() FSW-7.5A OptiFuse | 1986 |
| - | Holder | 7AG, 1/4" x 7/8" | FSW | - | - | - | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSW | 0.250" Dia x 0.874" L (6.35mm x 22.20mm) | - | 7.5 A | - | - | - | Fast Blow | Cartridge, Glass | 1kA | - | - | - | ||
![]() TSC-1.6A OptiFuse | 1789 |
| - | Holder | 5mm x 20mm | TSC | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.6 A | Glass Tube | 1.6A | CSA, cULus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 9.8 | - | - | ||
![]() TFLF-80A OptiFuse | 543 |
| - | Holder | Auto Link | TFLF | - | - | - | - | OptiFuse | Bulk | Active | - | 58 V | - | - | TFLF | 0.870" L x 0.590" W x 1.180" H (22.20mm x 15.00mm x 30.00mm) | Black | 80 A | - | - | - | - | Automotive | 5kA | - | - | - | ||
![]() TFLF-70A OptiFuse | 467 |
| - | Holder | Auto Link | TFLF | - | - | - | - | OptiFuse | Bulk | Active | - | 58 V | - | - | TFLF | 0.870" L x 0.590" W x 1.180" H (22.20mm x 15.00mm x 30.00mm) | Brown | 70 A | - | - | - | - | Automotive | 5kA | - | - | - | ||
![]() APR-I-2A OptiFuse | 6109 |
| - | Holder | Blade, ATO/ATC | APR-I | - | EAR99 | - | Unavailable | OptiFuse | Bulk | Active | - | 32 V | 32VDC | - | APR-I | 0.760" L x 0.197" W x 0.494" H (19.30mm x 5.00mm x 12.54mm) | - | 2 A | Polycarbonate | 2A | ISO8820, SAE | - | Automotive | 1kA | - | - | Gray | ||
![]() APR58-25A OptiFuse | 174 |
| - | Holder | Blade, ATO/ATC | APR58 | - | - | - | - | OptiFuse | Bulk | Active | - | 58 V | - | - | APR58 | 0.748" L x 0.197" W x 0.531" H (19.00mm x 5.00mm x 13.50mm) | Clear | 25 A | - | - | - | - | Automotive | 1kA | 813 | 1.9 mOhms | - | ||
![]() FXG-63MA OptiFuse | In Stock | - | - | Through Hole | Axial | FXG | - | - | - | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | - | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 63 mA | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | - | - | - | - | ||
![]() FSE-100MA OptiFuse | In Stock | - | - | Holder | 2AG, 5mm x 15mm | FSE | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 100 mA | - | - | - | Fast Blow | Cartridge, Glass | - | - | - | - | ||
![]() FSD-63MA OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | FSD | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 63 mA | - | - | BSI, CCC, CSA, cURus, KC, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 0.0008 | - | - | ||
![]() FCA-7A OptiFuse | 772 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | - | - | - | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 7 A | - | - | cULus, KTL, PSE/JET | Fast Blow | Cartridge, Ceramic | 100A | 98.5 | - | - |