- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Base Product Number | ECCN | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Seal | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Contact Type | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color | Pressure Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCM-10A OptiFuse | In Stock | - | - | Surface Mount | - | Brass | - | - | - | - | Gems Sensors & Controls | - | - | - | - | No | - | - | 125VAC | - | - | - | - | SPST | - | Ceramic | 5 A @ 125 VAC, 250 VAC | - | Fast | SMD | - | - | - | - | 25-100 psi | ||
![]() TPCC-R-6A OptiFuse | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPK-R-1.8A OptiFuse | In Stock | - | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPK-R-750mA OptiFuse | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-273A-2+E213+K475+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPK-R-600mA OptiFuse | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | Gems Sensors & Controls | - | - | - | - | No | - | - | - | - | - | - | - | SPDT | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | 25-100 psi | ||
![]() FSE-P-500MA OptiFuse | 3790 |
| - | Through Hole | 2AG, 5mm x 15mm (Axial) | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | Active | - | 250 V | - | - | -55°C ~ 125°C | * | 0.197 Dia x 0.630 L (5.00mm x 16.00mm) | - | - | 500 mA | - | - | cURus, PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | - | - | - | ||
![]() FCM-R-2A OptiFuse | In Stock | - | - | Surface Mount | 2410 (6125 Metric) | - | - | EAR99 | - | Unavailable | - | - | OptiFuse | Bulk | Active | - | 125 V | 32 V | 125VAC | -55°C ~ 125°C | FCM | 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm) | - | - | 2 A | Ceramic | 2A | CSA, cULus, PSE | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC, 300A DC | - | - | - | - | ||
![]() FSX-12A OptiFuse | 46 |
| - | Holder | 8AG, 1/4" x 1" | - | FSX | EAR99 | - | Unavailable | - | - | OptiFuse | Bulk | Active | - | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | - | 12 A | - | - | cULus, PSE | Fast Blow | Automotive | 200A | - | - | - | - | ||
![]() FMX-LP-I-60A OptiFuse | 410 |
| - | Holder | Auto Link | - | FMX | EAR99 | - | Unavailable | - | - | OptiFuse | Bulk | Active | - | - | 32 V | 32VDC | - | FMX-LP-I | 0.559" L x 0.476" W x 0.650" H (14.20mm x 12.10mm x 16.50mm) | Yellow | - | 60 A | Nylon (PA66) | 60A | - | - | Automotive | - | - | - | Yellow | - | ||
![]() ANM125-M-10A OptiFuse | 1648 |
| - | Holder | Blade, Miniature | - | ANM125 | EAR99 | - | Unavailable | - | - | OptiFuse | Bulk | Active | - | - | 125 V | 125VDC | - | ANM125-M | 0.465" L x 0.157" W x 0.354" H (11.80mm x 4.00mm x 9.00mm) | Red | - | 10 A | Nylon (PA66) | 10A | - | - | Automotive | 1kA | - | - | Red | - | ||
![]() FSG-G-40A OptiFuse | 125 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | - | FSG | EAR99 | - | Unavailable | - | - | OptiFuse | Bulk | Active | - | 32 V | 32 V | - | - | FSG-G | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | - | 40 A | - | - | - | - | Automotive | 1kA | - | - | - | - | ||
![]() FMX-LP-I-40A OptiFuse | 883 |
| - | Holder | Auto Link | - | FMX | EAR99 | - | Unavailable | - | - | OptiFuse | Bulk | Active | - | - | 32 V | 32VDC | - | FMX-LP-I | 0.559" L x 0.476" W x 0.650" H (14.20mm x 12.10mm x 16.50mm) | Green | - | 40 A | Nylon (PA66) | 40A | - | - | Automotive | - | - | - | Green | - | ||
![]() FMX-I-40A OptiFuse | 550 |
| - | Holder | Auto Link | - | FMX | EAR99 | - | Unavailable | - | - | OptiFuse | Bulk | Active | - | - | 32 V | 32VDC | - | FMX-I | 0.559" L x 0.480" W x 1.075" H (14.20mm x 12.20mm x 27.30mm) | Green | - | 40 A | Nylon (PA66) | 40A | ISO8820-4 | - | Automotive | - | - | - | Green | - | ||
![]() FMR-6.3A-T OptiFuse | 1699 |
| - | Through Hole | Radial, Can, Vertical | - | FMR | - | - | - | - | - | OptiFuse | Tape & Box (TB) | Active | - | 250 V | - | - | -40°C ~ 125°C | FMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | - | 6.3 A | - | - | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 9.1 | - | - | - | ||
![]() ANR58-7.5A OptiFuse | 2415 |
| - | Holder | Blade, ATO/ATC | - | ANR58 | - | - | - | - | - | OptiFuse | Bulk | Active | - | - | 58 V | - | - | ANR58 | 0.748" L x 0.197" W x 0.531" H (19.00mm x 5.00mm x 13.50mm) | Brown | - | 7.5 A | - | - | SAE J1284 | - | Automotive | 1kA | 73.1 | 0.009 Ohms | - | - | ||
![]() ANR58-10A OptiFuse | In Stock | - | - | Holder | Blade, ATO/ATC | - | ANR58 | - | - | - | - | - | OptiFuse | Bulk | Active | - | - | 58 V | - | - | ANR58 | 0.748" L x 0.197" W x 0.531" H (19.00mm x 5.00mm x 13.50mm) | Red | - | 10 A | - | - | SAE J1284 | - | Automotive | 1kA | 210 | 0.0065 Ohms | - | - | ||
![]() FMX-LP-I-30A OptiFuse | 975 |
| - | Holder | Auto Link | - | FMX | EAR99 | - | Unavailable | - | - | OptiFuse | Bulk | Active | - | - | 32 V | 32VDC | - | FMX-LP-I | 0.559" L x 0.476" W x 0.650" H (14.20mm x 12.10mm x 16.50mm) | Pink | - | 30 A | Nylon (PA66) | 30A | - | - | Automotive | - | - | - | Pink | - | ||
![]() ANR58-2A OptiFuse | 2085 |
| - | Holder | Blade, ATO/ATC | - | ANR58 | - | - | - | - | - | OptiFuse | Bulk | Active | - | - | 58 V | - | - | ANR58 | 0.748" L x 0.197" W x 0.531" H (19.00mm x 5.00mm x 13.50mm) | Gray | - | 2 A | - | - | SAE J1284 | - | Automotive | 1kA | 9.6 | 0.043 Ohms | - | - | ||
![]() FMX-M-15A OptiFuse | 529 |
| - | Holder | Auto Link | - | FMX | EAR99 | - | Unavailable | - | - | OptiFuse | Bulk | Active | - | - | 32 V | 58VDC | - | FMX-M | 0.420" L x 0.590" W x 0.240" H (10.70mm x 15.00mm x 6.20mm) | Gray | - | 15 A | Nylon (PA66) | 15A | - | - | Automotive | 1kA | - | - | Gray | - | ||
![]() FMX-MS-15A OptiFuse | 1568 |
| - | Holder | Auto Link | - | FMX | EAR99 | - | Unavailable | - | - | OptiFuse | Bulk | Active | - | - | 32 V | 58VDC | - | FMX-MS | 0.420" L x 0.590" W x 0.240" H (10.70mm x 15.00mm x 6.20mm) | Gray | - | 15 A | Nylon (PA66) | 15A | - | - | Automotive | 1kA | - | - | Gray | - |