- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Mounting | RoHS | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Frequency | Termination Style | Leakage Current | Ripple Current | Test Frequency | Impedance | Product Type | ESR | Frequency Range | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCC-P-6A OptiFuse | In Stock | - | - | - | Vishay / Sprague | 6800 nF | 2917 | 7343 | 6 | 2500 | Vishay | + 125 C | D Case | - 55 C | - | Details | TANTAMOUNT | 0.014110 oz | 50 VDC | - | Reel | TR3 | 10 % | Molded | 6.8 uF | Capacitors | - | SMD/SMT | 3.4 uA | 0.71 A | - | - | Tantalum Capacitors | 300 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() TCC-P-7A OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 6 | 500 | Vishay | + 125 C | D Case | - 55 C | - | Details | TANTAMOUNT | 0.014110 oz | 25 VDC | - | MouseReel | TR3 | 20 % | Molded | 10 uF | Capacitors | - | SMD/SMT | 2.5 uA | 0.71 A | - | - | Tantalum Capacitors | 300 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() TCD-200mA OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 14 % | 400 | Vishay | + 85 C | E Case | - 55 C | - | N | TANTAMOUNT | 0.014110 oz | 16 VDC | - | MouseReel | TR3 | 20 % | Molded | 220 uF | Capacitors | - | SMD/SMT | 35.2 uA | 1.15 A | - | - | Tantalum Capacitors | 125 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() TCD-630mA OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 6 | 2500 | Vishay | + 125 C | D Case | - 55 C | - | Details | TANTAMOUNT | 0.014110 oz | 25 VDC | - | Reel | TR3 | 10 % | Molded | 10 uF | Capacitors | - | SMD/SMT | 2.5 uA | 0.71 A | - | - | Tantalum Capacitors | 300 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() TCD-P-12A OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 6 % | 2500 | Vishay | + 125 C | D Case | - 55 C | - | Details | TANTAMOUNT | 0.014110 oz | 25 VDC | - | Reel | TR3 | 10 % | - | 33 uF | Capacitors | - | SMD/SMT | 8.3 uA | 0.71 A | - | - | Tantalum Capacitors | 300 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() TCD-P-2.5A OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 20 % | 400 | Vishay | + 85 C | E Case | - 55 C | - | N | TANTAMOUNT | 0.014110 oz | 6.3 VDC | - | MouseReel | TR3 | 10 % | Molded | 680 uF | Capacitors | - | SMD/SMT | 42.8 uA | 1.28 A | - | - | Tantalum Capacitors | 100 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() TCD-P-4A OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 8 % | 1500 | Vishay | + 125 C | E Case | - 55 C | - | N | TANTAMOUNT | 0.014110 oz | 20 VDC | - | Reel | TR3 | 20 % | - | 100 uF | Capacitors | - | SMD/SMT | 20 uA | 1.28 A | - | - | Tantalum Capacitors | 100 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() TCD-P-500mA OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 8 % | 1500 | Vishay | + 85 C | E Case | - 55 C | - | Details | TANTAMOUNT | 0.014110 oz | 25 VDC | - | Reel | TR3 | 20 % | Molded | 47 uF | Capacitors | - | SMD/SMT | 11.8 uA | 1.28 A | - | - | Tantalum Capacitors | 100 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() TCD-P-8A OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 1206 | 3216 | 6 | 8000 | Vishay | + 125 C | B Case | - 55 C | - | Details | TANTAMOUNT | 0.000952 oz | 6.3 VDC | - | Reel | TR3 | 20 % | Molded | 47 uF | Capacitors | - | SMD/SMT | 3 uA | 0.58 A | - | - | Tantalum Capacitors | 250 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 2.1 mm | 3.5 mm | 2.8 mm | ||
![]() TCD-P-800mA OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 6 % | 400 | Vishay | + 85 C | E Case | - 55 C | - | Details | TANTAMOUNT | 0.014110 oz | 35 VDC | - | MouseReel | TR3 | 20 % | Molded | 15 uF | Capacitors | - | SMD/SMT | 5.3 uA | 1.05 A | - | - | Tantalum Capacitors | 150 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() TCF-1.25A OptiFuse | In Stock | - | - | - | Vishay / Sprague | 6800 nF | 2917 | 7343 | 6 | 500 | Vishay | + 125 C | D Case | - 55 C | - | Details | TANTAMOUNT | 0.014110 oz | 50 VDC | - | Reel | TR3 | 10 % | Molded | 6.8 uF | Capacitors | - | SMD/SMT | 3.4 uA | 0.71 A | - | - | Tantalum Capacitors | 300 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() TCF-1.6A OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2924 | 7360 | 8 % | 2000 | Vishay | + 125 C | W Case | - 55 C | - | N | TANTAMOUNT | 0.027030 oz | 6.3 VDC | - | Reel | TR3 | 20 % | - | 330 uF | Capacitors | - | SMD/SMT | 20.8 uA | 1.58 A | - | - | Tantalum Capacitors | 100 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 3.8 mm | 7.3 mm | 6 mm | ||
![]() TCF-10A OptiFuse | In Stock | - | - | 3 Pin | EPCOS / TDK | - | - | - | 0.2 | 240 | EPCOS / TDK | + 85 C | - | - 25 C | - | Details | - | - | 450 VDC | - | Bulk | B43630 | 20 % | Long Life Capacitors | 270 uF | Capacitors | - | Snap In | - | 1.67 A | 100 Hz | - | Electrolytic Capacitors | 460 mOhms | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 35 mm | - | 25 mm | - | ||
![]() TCF-125mA OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 15 % | 500 | Vishay | + 85 C | D Case | - 55 C | - | Details | TANTAMOUNT | 0.014110 oz | 10 VDC | - | Reel | TR3 | 20 % | Molded | 330 uF | Capacitors | - | SMD/SMT | 33 uA | 1 A | - | - | Tantalum Capacitors | 150 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() TCF-2.5A OptiFuse | In Stock | - | - | - | RF360 | - | - | - | - | 5000 | Qualcomm RF360 | + 85 C | - | - 40 C | PCB Mount | Details | - | - | - | - | Reel | B4383 | - | - | - | Filters | - | SMD/SMT | - | - | - | 50 Ohms | Signal Conditioning | - | 1.8425 GHz to 1.96 GHz | SAW Filters | Signal Conditioning | - | - | - | - | ||
![]() TCF-200mA OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 6 | 2500 | Vishay | + 125 C | D Case | - 55 C | - | Details | TANTAMOUNT | 0.014110 oz | 35 VDC | - | Reel | TR3 | 20 % | Molded | 22 uF | Capacitors | - | SMD/SMT | 7.7 uA | 0.77 A | - | - | Tantalum Capacitors | 250 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() TCF-300mA OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 6 % | 500 | Vishay | + 125 C | E Case | - 55 C | - | N | TANTAMOUNT | 0.014110 oz | 35 VDC | - | MouseReel | TR3 | 10 % | - | 10 uF | Capacitors | - | SMD/SMT | 3.5 uA | 0.81 A | - | - | Tantalum Capacitors | 250 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() TCF-375mA OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2924 | 7360 | 8 % | 2000 | Vishay | + 125 C | W Case | - 55 C | - | N | TANTAMOUNT | 0.027030 oz | 6.3 VDC | - | Reel | TR3 | 10 % | - | 330 uF | Capacitors | - | SMD/SMT | 20.8 uA | 1.58 A | - | - | Tantalum Capacitors | 100 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 3.8 mm | 7.3 mm | 6 mm | ||
![]() TCF-6.3A OptiFuse | In Stock | - | - | - | RF360 | - | - | - | - | 5000 | Qualcomm RF360 | + 85 C | - | - 40 C | SMD/SMT | Details | - | - | - | 6 V | Reel | B4338 | - | - | - | Filters | 1.9 GHz | SMD/SMT | - | - | - | 50 Ohms | Signal Conditioning | - | - | SAW Filters | Signal Conditioning | - | - | - | - | ||
![]() TCF-600mA OptiFuse | In Stock | - | - | - | Vishay / Sprague | - | 2917 | 7343 | 8 % | 500 | Vishay | + 85 C | D Case | - 55 C | - | Details | TANTAMOUNT | 0.014110 oz | 6.3 VDC | - | MouseReel | TR3 | 20 % | Molded | 330 uF | Capacitors | - | SMD/SMT | 20.8 uA | 1 A | - | - | Tantalum Capacitors | 150 mOhms | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm |