- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCC-4A OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | FCC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 4 A | Ceramic Tube | 4A | CSA, PSE/JET, UL | Fast Blow | Cartridge, Ceramic | 200A | 13.683 | 0.0275 Ohms | - | ||
![]() FSX-4A OptiFuse | In Stock | - | - | Holder | 8AG, 1/4" x 1" | FSX | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | 4 A | - | - | cULus, PSE | Fast Blow | Automotive | 200A | - | - | - | ||
![]() FSC-P-6.3A OptiFuse | 62 |
| - | Through Hole | 5mm x 20mm (Axial) | FSC-P | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 6.3 A | Glass Tube | 6.3A | CSA, cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 200A | - | 59.24 Ohms | - | ||
![]() TCC-2.5A OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | TCC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2.5 A | Ceramic Tube | 2.5A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 100A | 5.1183 | 0.0872 Ohms | - | ||
![]() FSE-3.15A OptiFuse | 3715 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 3.15 A | Glass Tube | 3.15A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 7.202 | - | - | ||
![]() TSA-30A OptiFuse | 3268 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | 250 V | 32 V | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 30 A | - | - | UR | Slow Blow | Cartridge, Glass | 200A | 24300 | - | - | ||
![]() TSE-10A OptiFuse | 3960 |
| - | Holder | 2AG, 5mm x 15mm | TSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 10 A | Glass Tube | 10A | cURus, PSE/JET | Slow Blow | Cartridge, Glass | 100A | - | - | - | ||
![]() TCC-10A OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | TCC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 10 A | Ceramic Tube | 10A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 200A | 174.02 | 0.0074 Ohms | - | ||
![]() FSC-7A OptiFuse | In Stock | - | - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 7 A | Glass Tube | 7A | CSA, cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 200A | - | 73.1 Ohms | - | ||
![]() FSC-3.5A OptiFuse | 2950 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 3.5 A | Glass Tube | 3.5A | CSA, cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | 13.52 Ohms | - | ||
![]() FSA-2A OptiFuse | 5994 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 2 A | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 100A | 8.57 | - | - | ||
![]() TSC-300MA OptiFuse | 4139 |
| - | Holder | 5mm x 20mm | TSC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 300 mA | Glass Tube | 300mA | CSA, cULus, KC | Slow Blow | Cartridge, Glass | 100A | 0.4817 | - | - | ||
![]() TCC-4A OptiFuse | 52 |
| - | Holder | 5mm x 20mm | TCC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 4 A | Ceramic Tube | 4A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 200A | 24.023 | 0.041 Ohms | - | ||
![]() FSA-P-5A OptiFuse | 73 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | FSA | Copper | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.270" Dia x 1.276" L (6.85mm x 32.40mm) | - | 5 A | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 200A | 72.54 | - | - | ||
![]() TFLF-30A OptiFuse | 514 |
| - | Holder | Auto Link | TFLF | - | OptiFuse | Bulk | Active | - | 58 V | 32VDC | - | TFLF | 0.874" L x 0.591" W x 1.181" H (22.20mm x 15.00mm x 30.00mm) | Pink | 30 A | Nylon (PA66) | 30A | - | Slow Blow | Automotive | - | - | - | Pink | ||
![]() FCF-1A OptiFuse | 271 |
| - | Holder | Cartridge, Non-Standard | FCF | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FCF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 1 A | Ceramic Tube | 1A | cULus | Fast Blow | Cartridge, Ceramic | 50A | 0.3606 | - | - | ||
![]() TCC-7A OptiFuse | 63 |
| - | Holder | 5mm x 20mm | TCC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 7 A | Ceramic Tube | 7A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 200A | 61.74 | 0.0117 Ohms | - | ||
![]() TSE-7A OptiFuse | 3812 |
| - | Holder | 2AG, 5mm x 15mm | TSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 7 A | Glass Tube | 7A | cURus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 108.4 | - | - | ||
![]() TSD-1A OptiFuse | 4972 |
| - | Holder | 5mm x 20mm | TSD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1 A | Glass Tube | 1A | BSI, CCC, CE, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 5.309 | - | - | ||
![]() FMR-500MA OptiFuse | 103 |
| - | Through Hole | Radial, Can, Vertical | FMR | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 500 mA | Nylon (PA66) | 500mA | CSA, cULus, UL | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.024 | - | - |