- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Agency Approvals | Manufacturer Series | Voltage, Rating | Packaging | Current Rating | Fuse Type | Blow characteristic | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMR-2A-T Optifuse | In Stock | - | - | cULus, UL 248 | FMR | 250 VAC | Ammo Pack | 2 A | Cylindrical | Fast | N/A | 1.07 in. | 0.33 in. | 0.33 in. | ||
![]() FMR-250mA-T Optifuse | In Stock | - | - | cULus, UL 248 | FMR | 250 VAC | Ammo Pack | 0.25 A | Cylindrical | Fast | N/A | 1.07 in. | 0.33 in. | 0.33 in. | ||
![]() FMR-200mA-T Optifuse | In Stock | - | - | cULus, UL 248 | FMR | 250 VAC | Ammo Pack | 0.2 A | Cylindrical | Fast | N/A | 1.07 in. | 0.33 in. | 0.33 in. | ||
![]() FMR-125mA-T Optifuse | In Stock | - | - | cULus, UL 248 | FMR | 250 VAC | Ammo Pack | 0.125 A | Cylindrical | Fast | N/A | 1.07 in. | 0.33 in. | 0.33 in. | ||
![]() FMR-1.6A-T Optifuse | In Stock | - | - | cULus, UL 248 | FMR | 250 VAC | Ammo Pack | 1.6 A | Cylindrical | Fast | N/A | 1.07 in. | 0.33 in. | 0.33 in. | ||
![]() FMR-1.25A-T Optifuse | In Stock | - | - | cULus, UL 248 | FMR | 250 VAC | Ammo Pack | 1.25 A | Cylindrical | Fast | N/A | 1.07 in. | 0.33 in. | 0.33 in. | ||
![]() FCA-P-3.15A Optifuse | In Stock | - | - | cULus, UL 248 | FCA / FCA-P | 250 VAC | Bulk | 3.15 A | 6.3 x 32 mm | Fast | N/A | 1.25 in. | 0.2 in. | 0.2 in. | ||
![]() F6T-80A Optifuse | In Stock | - | - | cULus, UL 248 | F6T | 600 VAC, 300 VDC | Bulk | 80 A | Class T | Fast | N/A | 0.82 in. | 2.95 in. | 0.82 in. | ||
![]() F6T-70A Optifuse | In Stock | - | - | cULus, UL 248 | F6T | 600 VAC, 300 VDC | Bulk | 70 A | Class T | Fast | N/A | 0.82 in. | 2.95 in. | 0.82 in. | ||
![]() F6T-350A Optifuse | In Stock | - | - | cULus, UL 248 | F6T | 600 VAC, 300 VDC | Bulk | 350 A | Class T | Fast | N/A | 1.63 in. | 3.63 in. | 1.63 in. | ||
![]() F6T-300A Optifuse | In Stock | - | - | cULus, UL 248 | F6T | 600 VAC, 300 VDC | Bulk | 300 A | Class T | Fast | N/A | 1.63 in. | 3.63 in. | 1.63 in. | ||
![]() F6T-250A Optifuse | In Stock | - | - | cULus, UL 248 | F6T | 600 VAC, 300 VDC | Bulk | 250 A | Class T | Fast | N/A | 1.63 in. | 3.63 in. | 1.63 in. | ||
![]() F6T-100A Optifuse | In Stock | - | - | cULus, UL 248 | F6T | 600 VAC, 300 VDC | Bulk | 100 A | Class T | Fast | N/A | 0.82 in. | 2.95 in. | 0.82 in. | ||
![]() F3T-90A Optifuse | In Stock | - | - | cULus, UL 248 | F3T | 300 VAC, 160 VDC | Bulk | 90 A | Class T | Fast | N/A | 0.81 in. | 2.16 in. | 0.81 in. | ||
![]() F3T-60A Optifuse | In Stock | - | - | cULus, UL 248 | F3T | 300 VAC, 160 VDC | Bulk | 60 A | Class T | Fast | N/A | 0.56 in. | 0.88 in. | 0.56 in. | ||
![]() F3T-50A Optifuse | In Stock | - | - | cULus, UL 248 | F3T | 300 VAC, 160 VDC | Bulk | 50 A | Class T | Fast | N/A | 0.56 in. | 0.88 in. | 0.56 in. | ||
![]() F3T-40A Optifuse | In Stock | - | - | cULus, UL 248 | F3T | 300 VAC, 160 VDC | Bulk | 40 A | Class T | Fast | N/A | 0.56 in. | 0.88 in. | 0.56 in. | ||
![]() F3T-400A Optifuse | In Stock | - | - | cULus, UL 248 | F3T | 300 VAC, 160 VDC | Bulk | 400 A | Class T | Fast | N/A | 1.33 in. | 2.75 in. | 1.33 in. | ||
![]() F3T-3A Optifuse | In Stock | - | - | cULus, UL 248 | F3T | 300 VAC, 160 VDC | Bulk | 3 A | Class T | Fast | N/A | 0.41 in. | 0.88 in. | 0.41 in. | ||
![]() F3T-350A Optifuse | In Stock | - | - | cULus, UL 248 | F3T | 300 VAC, 160 VDC | Bulk | 350 A | Class T | Fast | N/A | 1.33 in. | 2.75 in. | 1.33 in. |