- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Color | Capacitance | Subcategory | Current Rating (Amps) | Construction | Current Rating | Termination Style | Approval Agency | Leakage Current | Ripple Current | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | ESR | Melting I2t | Body Color | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSD-12A OptiFuse | 3147 |
| - | Holder | 5mm x 20mm | TSD | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 250 V | - | 250VAC | -55°C ~ 125°C | - | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | - | - | 12 A | Glass Tube | 12A | - | CE, cURus, PSE/JET | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 958.9 | - | - | - | - | - | - | ||
![]() FMX-M-40A OptiFuse | 1901 |
| - | Holder | Auto Link | FMX | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | - | 32 V | 58VDC | - | - | FMX-M | 0.420" L x 0.590" W x 0.240" H (10.70mm x 15.00mm x 6.20mm) | - | - | Green | - | - | 40 A | Nylon (PA66) | 40A | - | - | - | - | - | Automotive | 1kA | - | - | - | Green | - | - | - | - | - | ||
![]() FSX-750MA OptiFuse | 935 |
| - | Holder | 8AG, 1/4" x 1" | FSX | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 250 V | - | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | - | - | - | - | 750 mA | - | - | - | cULus, PSE | - | - | Fast Blow | Automotive | 35A | - | - | - | - | - | - | - | - | - | ||
![]() FMX-I-20A OptiFuse | 544 |
| - | Holder | Auto Link | FMX | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | - | 32 V | 32VDC | - | - | FMX-I | 0.559" L x 0.480" W x 1.075" H (14.20mm x 12.20mm x 27.30mm) | - | - | Light Blue | - | - | 20 A | Nylon (PA66) | 20A | - | ISO8820-4 | - | - | - | Automotive | - | - | - | - | Light Blue | - | - | - | - | - | ||
![]() FSH-4A OptiFuse | 2230 |
| - | Holder | 1AG, 1/4" x 5/8" | FSH | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 125 V | - | - | - | - | FSH | 0.250" Dia x 0.626" L (6.35mm x 15.90mm) | - | - | - | - | - | 4 A | - | - | - | cURus, PSE/JET | - | - | Fast Blow | Cartridge, Glass | 2.02kA | - | - | - | - | - | - | - | - | - | ||
![]() FSF-P-2A OptiFuse | In Stock | - | - | Holder | Cartridge, Non-Standard | FSF | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 250 V | - | - | -55°C ~ 125°C | - | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | - | - | - | - | 2 A | - | - | - | cULus | - | - | Fast Blow | Cartridge, Glass | 50A | - | - | - | - | - | - | - | - | - | ||
![]() FMX-LP-I-25A OptiFuse | 404 |
| - | Holder | Auto Link | FMX | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | - | 32 V | 32VDC | - | - | FMX-LP-I | 0.559" L x 0.476" W x 0.650" H (14.20mm x 12.10mm x 16.50mm) | - | - | - | - | - | 25 A | Nylon (PA66) | 25A | - | - | - | - | - | Automotive | - | - | - | - | White | - | - | - | - | - | ||
![]() FSG-G-30A OptiFuse | In Stock | - | - | Holder | 5AG, 10mm x 38mm (Midget) | FSG | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 32 V | 32 V | - | - | - | FSG-G | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | Automotive | 1kA | - | - | - | - | - | - | - | - | - | ||
![]() FSX-250MA OptiFuse | 328 |
| - | Holder | 8AG, 1/4" x 1" | FSX | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 250 V | - | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | - | - | - | - | 250 mA | - | - | - | cULus, PSE | - | - | Fast Blow | Automotive | 35A | - | - | - | - | - | - | - | - | - | ||
![]() FSG-G-35A OptiFuse | 85 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | FSG | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 32 V | 32 V | - | - | - | FSG-G | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | - | - | - | - | 35 A | - | - | - | - | - | - | - | Automotive | 1kA | - | - | - | - | - | - | - | - | - | ||
![]() FSA-9A OptiFuse | 1317 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 250 V | - | - | -55°C ~ 125°C | - | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | - | - | - | - | 9 A | - | - | - | CSA, cULus, UR | - | - | Fast Blow | Cartridge, Glass | 200A | - | - | 296.4 | - | - | - | - | - | - | ||
![]() TMS-700MA OptiFuse | In Stock | - | - | Through Hole | Radial, Can, Vertical | TMS | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 250 V | - | - | - | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | - | - | - | - | 700 mA | - | - | - | cULus | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.85 | - | - | - | - | - | - | ||
![]() TFLB-140A OptiFuse | 30 |
| - | Bolt Mount | Auto Link | TFLB | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 32 V | 32 V | 32VDC | - | - | TFLB | 0.898" L x 0.638" W x 0.846" H (22.80mm x 16.20mm x 21.50mm) | - | - | - | - | - | 140 A | Nylon (PA66) | 140A | - | JASOD612 | - | - | - | Automotive | 5kA | - | - | - | Reddish Brown | - | - | - | - | - | ||
![]() FMX-LP-20A OptiFuse | 1189 |
| - | Holder | Auto Link | FMX | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | - | 58 V | 58VDC | -40°C ~ 125°C | - | FMX-LP | 0.555" L x 0.472" W x 0.626" H (14.10mm x 12.00mm x 15.90mm) | - | - | Light Blue | - | - | 20 A | Nylon (PA66) | 20A | - | - | - | - | - | Automotive | 1kA | - | - | - | Light Blue | - | - | - | - | - | ||
![]() FMX-I-60A OptiFuse | 550 |
| - | Holder | Auto Link | FMX | - | - | - | - | EAR99 | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | - | 32 V | 32VDC | - | - | FMX-I | 0.559" L x 0.480" W x 1.075" H (14.20mm x 12.20mm x 27.30mm) | - | - | Yellow | - | - | 60 A | Nylon (PA66) | 60A | - | ISO8820-4 | - | - | - | Automotive | - | - | - | - | Yellow | - | - | - | - | - | ||
![]() TCC-P-1.25A OptiFuse | In Stock | - | - | - | - | - | Vishay / Sprague | 2917 | 7343 | 8 % | - | 500 | - | - | Vishay | + 85 C | - | D Case | - 55 C | - | - | Details | TANTAMOUNT | 0.014110 oz | - | 25 VDC | - | - | Reel | TR3 | - | 20 % | Molded | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | 11.8 uA | 1 A | - | - | - | Tantalum Capacitors | 150 mOhms | - | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() TCC-P-2A OptiFuse | In Stock | - | - | - | - | - | Vishay / Sprague | 2917 | 7343 | 6 % | - | 400 | - | - | Vishay | + 125 C | - | E Case | - 55 C | - | - | N | TANTAMOUNT | 0.014110 oz | - | 20 VDC | - | - | Reel | TR3 | - | 10 % | - | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | 9.4 uA | 1.15 A | - | - | - | Tantalum Capacitors | 125 mOhms | - | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() TCC-P-4A OptiFuse | In Stock | - | - | - | - | - | Vishay / Sprague | 2412 | 6032 | 6 | - | 3000 | - | - | Vishay | + 125 C | - | C Case | - 55 C | - | - | Details | TANTAMOUNT | 0.010582 oz | - | 10 VDC | - | - | Reel | TR3 | - | 20 % | Molded | - | 22 uF | Capacitors | - | - | - | SMD/SMT | - | 2.2 uA | 0.61 A | - | - | - | Tantalum Capacitors | 300 mOhms | - | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | 2.8 mm | 6 mm | 3.2 mm | ||
![]() TCD-400mA OptiFuse | In Stock | - | - | - | - | - | Vishay / Sprague | 2917 | 7343 | 8 % | - | 2500 | - | - | Vishay | + 85 C | - | D Case | - 55 C | - | - | Details | TANTAMOUNT | 0.014110 oz | - | 20 VDC | - | - | Reel | TR3 | - | 10 % | Molded | - | 100 uF | Capacitors | - | - | - | SMD/SMT | - | 20 uA | 1 A | - | - | - | Tantalum Capacitors | 150 mOhms | - | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() TCD-P-1.6A OptiFuse | In Stock | - | - | - | - | - | Vishay / Sprague | 2917 | 7343 | 8 % | - | 500 | - | - | Vishay | + 125 C | - | D Case | - 55 C | - | - | Details | TANTAMOUNT | 0.014110 oz | - | 10 VDC | - | - | MouseReel | TR3 | - | 20 % | - | - | 150 uF | Capacitors | - | - | - | SMD/SMT | - | 15 uA | 1 A | - | - | - | Tantalum Capacitors | 150 mOhms | - | - | Tantalum Solid Low ESR Standard Grade | Tantalum Capacitors - Solid SMD | 3.1 mm | 7.3 mm | 4.3 mm |