- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSO-7.5A OptiFuse | 2823 |
| - | Holder | 7AG, 1/4" x 7/8" | FSO | - | OptiFuse | Bulk | Active | - | 32 V | 32VAC | - | FSO | 0.248" Dia x 0.874" L (6.30mm x 22.20mm) | - | 7.5 A | Glass Tube | 7.5A | - | Fast Blow | Automotive | - | - | - | - | ||
![]() TFLM-60A OptiFuse | 307 |
| - | Holder | Auto Link | TFLM | - | OptiFuse | Bulk | Active | 32 V | 32 V | 32VDC | - | TFLM | 0.906" L x 0.642" W x 0.996" H (23.00mm x 16.30mm x 25.30mm) | Yellow | 60 A | Nylon (PA66) | 60A | JASO | - | Automotive | 5kA | - | - | Yellow | ||
![]() TSE-P-3A OptiFuse | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | TSE-P | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 3 A | Glass Tube | 3A | cULus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 9.25 | - | - | ||
![]() TCC-1.6A OptiFuse | 66 |
| - | Holder | 5mm x 20mm | TCC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.6 A | Ceramic Tube | 1.6A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 100A | 5.2838 | 0.0852 Ohms | - | ||
![]() FCC-2.5A OptiFuse | 337 |
| - | Holder | 5mm x 20mm | FCC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2.5 A | Ceramic Tube | 2.5A | CSA, PSE/JET, UL | Fast Blow | Cartridge, Ceramic | 100A | 3.6 | 0.0569 Ohms | - | ||
![]() TFLM-40A OptiFuse | 326 |
| - | Holder | Auto Link | TFLM | - | OptiFuse | Bulk | Active | 32 V | 32 V | 32VDC | - | TFLM | 0.906" L x 0.642" W x 0.996" H (23.00mm x 16.30mm x 25.30mm) | Green | 40 A | Nylon (PA66) | 40A | JASO | - | Automotive | 5kA | - | - | Green | ||
![]() TSD-315MA OptiFuse | 3644 |
| - | Holder | 5mm x 20mm | TSD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 315 mA | Glass Tube | 315mA | BSI, CCC, CE, CSA, cURus, IMQ, KC, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 0.4833 | - | - | ||
![]() FMS-50MA OptiFuse | 172 |
| - | Through Hole | Radial, Can, Vertical | FMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 50 mA | Nylon (PA66) | 50mA | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0001 | - | - | ||
![]() FXG-7A OptiFuse | 2746 |
| - | Through Hole | Axial | FXG | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 7 A | Epoxy Coated | 7A | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 30A | 10.18 | - | - | ||
![]() TSC-5A OptiFuse | 503 |
| - | Holder | 5mm x 20mm | TSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 5 A | Glass Tube | 5A | CSA, cURus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 46.97 | - | - | ||
![]() FCD-3.15A OptiFuse | 7504 |
| - | Holder | 5mm x 20mm | FCD | - | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 3.15 A | Ceramic Tube | 3.15A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 4.271 | - | - | ||
![]() TSA-750MA OptiFuse | 1686 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 750 mA | - | - | CSA, KC, TUV, UL | Slow Blow | Cartridge, Glass | 35A | 7.705 | - | - | ||
![]() TCD-10A OptiFuse | 5768 |
| - | Holder | 5mm x 20mm | TCD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 10 A | Ceramic Tube | 10A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() FSA-8A OptiFuse | 2002 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | Brass | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 8 A | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 200A | 239.9 | - | - | ||
![]() FCA-2A OptiFuse | 47 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 2 A | - | - | cULus, KTL, PSE/JET | Fast Blow | Cartridge, Ceramic | 100A | 2.751 | - | - | ||
![]() TSC-3A OptiFuse | 2974 |
| - | Holder | 5mm x 20mm | TSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 3 A | Glass Tube | 3A | CSA, cURus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 14.15 | - | - | ||
![]() FSD-8A OptiFuse | 3711 |
| - | Holder | 5mm x 20mm | FSD | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 8 A | Glass Tube | 8A | CQC, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 185.6 | - | - | ||
![]() TSE-4A OptiFuse | 1873 |
| - | Holder | 2AG, 5mm x 15mm | TSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 4 A | Glass Tube | 4A | cURus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 19.62 | - | - | ||
![]() FSA-125MA OptiFuse | 104 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | Brass | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 125 mA | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 35A | 0.00373 | - | - | ||
![]() FXG-6A OptiFuse | 1369 |
| - | Through Hole | Axial | FXG | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 6 A | Epoxy Coated | 6A | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 30A | 6.802 | - | - |