- Current Rating
- IP Rating
- Length
- Manufacturer Series
- Reset Type
- Voltage, Rating
- Width
- Agency Approvals
Attribute column
Manufacturer
OptiFuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Agency Approvals | Manufacturer Series | Reset Type | Voltage, Rating | Current Rating | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRCBP-N-45A Optifuse | In Stock | - | - | SAE J553, SAE J1171 | MRCBP-N Gray | Manual Reset - Type III | 32 VDC | 45 A | IP63 | 1.25 in. | 0.8 in. | ||
![]() MOCBP4-PL-8A Optifuse | In Stock | - | - | SAE J553 | MOCBP4-PL | Modified Reset - Type II | 14 VDC | 8 A | N/A | 0.76 in. | 1.22 in. | ||
![]() MOCBP4-PL-5A Optifuse | In Stock | - | - | SAE J553 | MOCBP4-PL | Modified Reset - Type II | 14 VDC | 5 A | N/A | 0.76 in. | 1.22 in. | ||
![]() CBW68-HF-80A Optifuse | In Stock | - | - | - | CBW68 | Manual Reset - Type III | 250 VAC, 32 VDC | 80 A | IP40 | 1.38 in. | 0.57 in. | ||
![]() CBW68-HF-75A Optifuse | In Stock | - | - | - | CBW68 | Manual Reset - Type III | 250 VAC, 32 VDC | 75 A | IP40 | 1.38 in. | 0.57 in. | ||
![]() CBW68-HF-60A Optifuse | In Stock | - | - | - | CBW68 | Manual Reset - Type III | 250 VAC, 32 VDC | 60 A | IP40 | 1.38 in. | 0.57 in. | ||
![]() CBW68-HF-55A Optifuse | In Stock | - | - | - | CBW68 | Manual Reset - Type III | 250 VAC, 32 VDC | 55 A | IP40 | 1.38 in. | 0.57 in. | ||
![]() CBW68-HF-45A Optifuse | In Stock | - | - | - | CBW68 | Manual Reset - Type III | 250 VAC, 32 VDC | 45 A | IP40 | 1.38 in. | 0.57 in. | ||
![]() CBW58-ES-20A-5C Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW58 | Manual Reset - Type III | 250 VAC, 50 VDC | 20 A | IP40 | 1.38 in. | 0.57 in. | ||
![]() CBW57-HS-7A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 7 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-5A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 5 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-3A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 3 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-17A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 17 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-ES-3.5A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 3.5 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-ES-10A-5X Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 10 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW28-3.2A Optifuse | In Stock | - | - | cURus, UL 1077 | CBW28 | Manual Reset - Type III | 250 VAC, 32 VDC | 3.2 A | IP40 | 0.74 in. | 0.74 in. | ||
![]() CBW28-17A Optifuse | In Stock | - | - | UL 1077 | CBW28 | Manual Reset - Type III | 250 VAC, 32 VDC | 17 A | IP40 | 0.74 in. | 0.74 in. | ||
![]() ACBP-H-6A Optifuse | In Stock | - | - | SAE J553, SAE J1171 | ACBP-H Gray | Automatic Reset - Type I | 32 VDC | 6 A | IP63 | 2 in. | 0.8 in. | ||
![]() ACB-V-8A Optifuse | In Stock | - | - | SAE J553, SAE J1171 | ACB-V | Automatic Reset - Type I | 24 VDC | 8 A | N/A | 2 in. | 0.81 in. | ||
![]() ACB-V-6A Optifuse | In Stock | - | - | SAE J553, SAE J1171 | ACB-V | Automatic Reset - Type I | 24 VDC | 6 A | N/A | 2 in. | 0.81 in. |