- Current Rating
- IP Rating
- Length
- Manufacturer Series
- Reset Type
- Voltage, Rating
- Width
- Agency Approvals
Attribute column
Manufacturer
OptiFuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Agency Approvals | Manufacturer Series | Reset Type | Voltage, Rating | Current Rating | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBW57-PS-6A-5X Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 6 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-PB-20A-5X Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 20 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-7.5A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 7.5 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-6A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 6 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-4A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 4 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-30A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 30 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-3.5A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 3.5 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-25A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 25 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-22A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 22 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-16A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 16 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-15A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 15 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-13A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 13 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-11A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 11 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-10A Optifuse | In Stock | - | - | cURus, SAE J1171, UL 1077, UL 1500 | CBW57 | Manual Reset - Type III | 250 VAC, 50 VDC | 10 A | IP40 | 1.16 in. | 0.57 in. | ||
![]() CBW28-20A Optifuse | In Stock | - | - | UL 1077 | CBW28 | Manual Reset - Type III | 250 VAC, 32 VDC | 20 A | IP40 | 0.74 in. | 0.74 in. | ||
![]() CBW28-14A Optifuse | In Stock | - | - | cURus, UL 1077 | CBW28 | Manual Reset - Type III | 250 VAC, 32 VDC | 14 A | IP40 | 0.74 in. | 0.74 in. | ||
![]() ACB2-PL-5A Optifuse | In Stock | - | - | SAE J553 | ACB2-PL | Automatic Reset - Type I | 12 VDC | 5 A | N/A | 0.85 in. | 1.43 in. | ||
![]() ACB-V-40A Optifuse | In Stock | - | - | SAE J553, SAE J1171 | ACB-V | Automatic Reset - Type I | 24 VDC | 40 A | N/A | 2 in. | 0.81 in. | ||
![]() ACB-V-25A Optifuse | In Stock | - | - | SAE J553, SAE J1171 | ACB-V | Automatic Reset - Type I | 24 VDC | 25 A | N/A | 2 in. | 0.81 in. | ||
![]() ACB-V-20A Optifuse | In Stock | - | - | SAE J553, SAE J1171 | ACB-V | Automatic Reset - Type I | 24 VDC | 20 A | N/A | 2 in. | 0.81 in. |