- Manufacturer
- Manufacturer Part Number
- RoHS
- Current Rating
- Operating Temperature
- Approvals
- Mounting Type
- Number of Inputs
- Primary Type
- Series
- Color
- Features
Attribute column
Manufacturer
Opto 22 Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material - Insulation | Terminal Screw Material | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Capacitance | Power Rating | Pitch | Depth | Current Rating | Frequency | Frequency Stability | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Lead Spacing | Wire Gauge | Interface | Number of Circuits | Memory Size | Load Capacitance | Number of Ports | Cable Length | Operating Mode | Lead Style | Frequency Tolerance | Input Type | Number of Inputs | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Input | Terminal Screw Finish | Connector Type A | Connector Type B | Number of Wire Entries | Input Current | Cable Pitch | Connector Pitch | Features | Primary Type | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OAC5A11 Opto 22 | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Opto 22 | OAC5A-11 | Suntsu Electronics, Inc. | - | Bulk | Active | Compliant | - | - | -40°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | ±50ppm | - | - | 60 Ohms | - | - | - | - | - | 16pF | - | - | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
![]() OAC15C Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | Opto 22 | OAC15C | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRV-CCANI-2 Opto 22 | In Stock | - | - | - | - | - | - | - | - | CE, cUL, UL | Opto 22 | GRV-CCANI-2 | - | - | - | - | - | - | 100 V | -4-158 °F | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | 51.7 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Input | 650 µm | - | - | - | - | - | - | ||
![]() B3000-B-OMUX Opto 22 | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Opto 22 | B3000-B-OMUX | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | 100V | - | -55°C ~ 125°C | - | SkyCap® SR | 0.150 L x 0.100 W (3.81mm x 2.54mm) | ±10% | - | - | C0G, NP0 | - | - | - | - | - | - | General Purpose | - | 10 pF | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | Formed Leads - Kinked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | ||
![]() PCIE-AC51 Opto 22 | In Stock | - | - | - | Chassis, Panel, Right Angle | - | - | Thermoplastic | Steel | - | Opto 22 | PCIe-AC51 | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK334 | - | - | Active | - | - | - | - | - | - | - | Black | - | 1 | - | - | 0.325 (8.26mm) | - | 20A | - | - | - | - | - | - | 12-22 AWG | - | 26 | - | - | - | - | - | - | - | - | - | Barrier Block | Solder Tab | 3 Wall (Tri) | Screws with Captive Plate | - | Zinc | - | - | 26 | - | - | - | -- | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() SNAP-HD-BF1 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | Opto 22 | SNAP-HD-BF1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNAP-TEX-DRC10 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | Opto 22 | SNAP-TEX-DRC10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRV-ENC-POLY-MD Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | Opto 22 | GRV-ENC-POLY-MD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GROOV-AR1-BASE Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | IDEC | LB8MK-31ST6D-2H | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNAP-PAC-SB2 Opto 22 | In Stock | - | - | Panel, Rack | - | - | - | - | - | CE | Opto 22 | SNAP-PAC-SB2 | - | 32 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Screw | - | - | - | 60 °C | 0 °C | - | - | - | - | - | - | - | 108.712 mm | 750 mA | - | - | Analog, Digital | 5.2 V | - | - | - | - | - | 16 MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720 mA | - | - | - | - | - | - | 83.82 mm | 46.482 mm | - | - | - | ||
![]() HH1.5 Opto 22 | In Stock | - | - | - | - | - | 50 | - | - | CSA, UL | Opto 22 | HH1.5 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457.2 mm | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Receptacle | - | - | 1.27 mm | 2.54 mm | - | - | - | - | - | - | - | - | - | ||
![]() GRV-IACHVS-24 Opto 22 | In Stock | - | - | - | I/O Rack | - | - | - | - | CE, cUL, UL | Opto 22 | GRV-IACHVS-24 | - | - | - | - | - | - | - | -4-158 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | 24 | - | - | - | - | 180-280 VAC | - | - | - | - | - | - | - | - | Input | - | - | - | - | - | - | - | ||
![]() G4TERMR Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | Opto 22 | G4TERMR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4D32RS Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | Opto 22 | G4D32RS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HH10 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | Opto 22 | HH10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PACCONTROLPRO Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | Opto 22 | PACCONTROLPRO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNAP-IDC-HDB-FM Opto 22 | In Stock | - | - | Rack | - | - | - | - | - | - | Opto 22 | SNAP-IDC-HDB-FM | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNAP-TEX-REC10N Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | Opto 22 | SNAP-TEX-REC10N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M4SENET-100 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | Opto 22 | M4SENET-100 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRV-IACIHVS-12 Opto 22 | In Stock | - | - | - | Through Hole | - | - | Thermoplastic | Steel | CE, cUL, UL | Opto 22 | GRV-IACIHVS-12 | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK604 | - | - | Active | - | - | - | - | - | - | - | Black | - | 1 | - | - | 0.394 (10.00mm) | - | 20A | - | - | - | - | - | - | 12-22 AWG | - | 29 | - | - | - | - | - | - | - | Digital | 12 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 180-280 VAC | Zinc | - | - | 29 | - | - | - | -- | Input | - | - | - | - | - | UL94 V-0 | - |